处理中...

首页  >  产品百科  >  FS1412-0600-AL

FS1412-0600-AL

产品分类: DC-DC稳压器
厂牌: TDK
产品描述: 1 600mV 16V 4.5V 贴片安装,黏合安装 5.8mm*4.9mm*1.6mm
供应商型号: FA-FS1412-0600-AL
供应商: Avnet
标准整包数: 3900
TDK DC-DC稳压器 FS1412-0600-AL

FS1412-0600-AL概述

    Comprehensive Analysis of the FS1412 µPOL™
    1. Product Introduction
    The FS1412 µPOL™ is a highly efficient micro-point-of-load (µPOL™) voltage regulator designed for demanding power management applications. It integrates essential components such as an inductor, power MOSFETs, and digital power management features into a compact form factor, reducing the need for external components and simplifying system integration. This regulator is particularly well-suited for telecom, networking, data centers, industrial applications, and general-purpose DC-DC conversion scenarios.
    2. Technical Parameters
    Key technical specifications of the FS1412 include:
    - Output Voltage Range: 0.6V to 1.8V.
    - Input Voltage Range: 4.5V to 16V.
    - Continuous Output Current: 12A.
    - Operating Temperature: -40°C to +125°C.
    - Footprint Size: 5.8mm x 4.9mm x 1.6mm.
    - Communication Protocols: Support for I²C and PMBus™ for flexible programming.
    - Protection Features: Includes soft-start, over-voltage, thermal shutdown, and hiccup mode for over-current.
    3. Product Characteristics and Advantages
    The FS1214 offers several standout features:
    - Plug-and-Play Design: Eliminates the need for external compensation.
    - Programmability: Capable of adjusting key operational parameters via digital interfaces like I²C and PMBus™.
    - High Efficiency: Supports both small form factors and high current delivery, reducing overall system footprint.
    - Robustness: Comprehensive built-in protection mechanisms ensure reliability across varying operating conditions.
    - Environmental Compliance: Meets EU RoHS and REACH standards, ensuring environmental friendliness.
    4. Application Cases and Usage Tips
    The FS1412 excels in environments requiring localized power distribution, such as within server racks or telecommunications equipment. Its adaptability makes it ideal for applications involving distributed point-of-load architectures. Here are some practical tips for implementation:
    - Use external resistor dividers for precise output voltage setting.
    - Ensure proper grounding practices to minimize noise interference.
    - Regularly check the thermal management strategies to maintain optimal performance.
    5. Compatibility and Support
    The FS1412 is compatible with standard surface mount technology (SMT) assembly processes, facilitating seamless integration into existing designs. TDK provides comprehensive documentation and support resources to aid developers throughout the design cycle.
    6. Common Issues and Solutions
    Here are some common problems users might face along with their solutions:
    - Issue: Inconsistent output voltage readings.
    Solution: Verify that all connections are secure and recalibrate the output voltage settings.
    - Issue: Thermal shutdown activation.
    Solution: Improve heat dissipation by enhancing cooling mechanisms or reducing load current temporarily.
    7. Summary and Recommendation
    Overall, the FS1412 µPOL™ represents a significant advancement in power electronics, combining high efficiency with ease of use and flexibility. Given its broad applicability across multiple industries and robust feature set, it is strongly recommended for any project requiring reliable, high-performance DC-DC conversion solutions. Its compact size, combined with strong protection features, makes it a top choice for modern electronic systems.
    Final Verdict: Highly Recommended!

FS1412-0600-AL参数

参数 值
同步整流器 -
输出类型 -
最大输入电压 16V
功能 -
最小输入电压 4.5V
开关频率 -
最小输出电压 -
输出数量 1
最大输出电压 600mV
拓扑 -
长*宽*高 5.8mm*4.9mm*1.6mm
安装方式 贴片安装,黏合安装
应用等级 商用级
零件状态 在售
包装方式 卷带装

FS1412-0600-AL厂商介绍

TDK Corporation是一家电子元器件公司,产品涉及薄膜电容器、铝电解电容器、传感器模块及可编程导轨安装隔离式DC-DC转换器,并提供产品技术支持与应用指南。

在云汉芯城,用户可通过完整 MPN、产品类别或 BOM 查询 TDK 相关型号,如 C3216X5R1V226M160AC、ACM70V-701-2PL-TL00、RC0805FR-07100RL、ACM7060-701-2PL-TL01 等,并进一步核对 datasheet、库存、MOQ/SPQ、交期、合规文件需求和可替代型号信息。

【采购提示】型号规格请以 datasheet 为准;库存、价格、MOQ/SPQ 和交期请以实时查询、RFQ 回复或销售确认为准。

FS1412-0600-AL数据手册

厂牌 PDF简要描述 下载
TDK DC-DC稳压器 TDK FS1412-0600-AL FS1412-0600-AL数据手册

FS1412-0600-AL封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
3900+ $ 5.0769 ¥ 41.9355
7800+ $ 4.5815 ¥ 37.8432
15600+ $ 4.466 ¥ 36.8892
23400+ $ 4.3505 ¥ 35.9351
31200+ $ 4.235 ¥ 34.9811
库存: 15600
起订量: 3900 增量: 0
交货地:
最小起订量为:3900
合计: ¥ 163548.45
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0RQB-50Y15LG ¥ 505.461
1.5M24-P1 ¥ 2344.0416
1/16A12-P4 ¥ 4326.089
110RCM1000-24DMQF ¥ 4784
110RCM500-24DMQF ¥ 4814.5702
15FL12-12W-I/O-RB ¥ 14718.2354
171010550 ¥ 32.7529
171020302 ¥ 67.6045
171020601 ¥ 201.3686
171031801 ¥ 81.2673