处理中...

首页  >  产品百科  >  NR263S

NR263S

产品分类: DC-DC稳压器
厂牌: SANKEN ELECTRIC
产品描述: 500KHz Fixed 1 5V 31V 8V SOP 贴片安装,黏合安装 5.02mm*3.9mm*1.5mm
供应商型号:
供应商:
标准整包数: 0
SANKEN ELECTRIC DC-DC稳压器 NR263S

NR263S概述

    Product Overview: NR263S Synchronous Rectification Buck Converter
    The NR263S is a highly efficient synchronous rectification buck converter integrated circuit (IC) designed by Sanken Electric Co., Ltd. It features built-in power MOSFETs and is optimized for light-load efficiency, making it ideal for applications where low power consumption and compact size are critical. This product is widely used in consumer electronics, white goods, audiovisual equipment, and other applications requiring regulated DC-DC conversion.
    Key Features:
    - Synchronous Rectification: Enhances efficiency by reducing losses during the rectification process.
    - Adaptive Operation Modes:
    - Normal Load: Current Mode PWM Control.
    - Light Load: Pulse Skip Mode for improved efficiency.
    - Maximum Efficiency:
    - Normal Load (1A): 94%
    - Light Load (10mA): 86%
    - Stable with Low ESR Capacitors: Supports ceramic capacitors, reducing overall system cost and complexity.
    - Few External Components: Simplifies design and reduces BOM costs.
    - Soft-Start Functionality: Adjustable startup time for smoother power transitions.
    - Integrated Protection Mechanisms:
    - Overcurrent Protection (OCP)
    - Undervoltage Lockout (UVLO)
    - Thermal Shutdown (TSD)
    Technical Parameters
    Below are the key technical specifications of the NR263S:
    | Parameter | Value |

    | Input Voltage Range | 8.0V to 31V |
    | Fixed Output Voltage | 5.0V |
    | Output Current Capability| Up to 1.0A |
    | Fixed Operating Frequency| 500kHz |
    | Efficiency at Light Load | Up to 86% @ 10mA |
    | Switching Regulation | Requires external components |
    | Thermal Shutdown Temp | 165°C (auto-restart) |
    This IC operates within an ambient temperature range of -40°C to 85°C, ensuring reliability in demanding environments.
    Product Advantages
    The NR263S offers several advantages that make it a compelling choice for power management in modern electronic systems:
    1. Efficient Power Management: High efficiency across all load conditions ensures lower power dissipation and heat generation.
    2. Compact Footprint: Minimal component count simplifies PCB layouts and reduces space requirements.
    3. Versatility: Supports both traditional electrolytic capacitors and modern ceramic capacitors, providing flexibility in design choices.
    4. Protection Features: Built-in safety mechanisms ensure stable and reliable operation under stressful conditions.
    5. Regulated Output: Fixed output voltages simplify system integration and reduce design complexity.
    Application Scenarios and Usage Tips
    The NR263S is well-suited for applications such as white goods, audio visual equipment, and office automation devices. Here’s how it can be utilized effectively:
    - Consumer Electronics: Use it in battery-powered gadgets to maximize runtime and reduce charging frequency.
    - Audio Equipment: Ideal for powering amplifiers and digital processing units where minimal noise and stability are essential.
    - Industrial Devices: Deployed in industrial control systems requiring robust and reliable power delivery.
    Usage Suggestions:
    - Ensure proper heat dissipation by following recommended PCB layout guidelines.
    - Consider external components like inductors (minimum 6.8μH) and ceramic capacitors to optimize performance.
    - For critical designs, implement a backup circuit to handle faults or failures gracefully.
    Compatibility and Support
    The NR263S is compatible with a wide range of existing power supplies and devices. It adheres to industry standards and works seamlessly alongside other components from Sanken’s product line. Additionally, Sanken provides comprehensive documentation, including application notes and design

NR263S参数

参数
输出类型 Fixed
最大输出电压 5V
同步整流器 -
拓扑 -
最小输入电压 8V
最小输出电压 -
最大输入电压 31V
开关频率 500KHz
输出数量 1
功能 -
长*宽*高 5.02mm*3.9mm*1.5mm
通用封装 SOP
安装方式 贴片安装,黏合安装
应用等级 工业级
包装方式 卷带装

NR263S厂商介绍

SANKEN ELECTRIC是一家日本公司,专注于生产和销售电子元件,尤其是电容器。以下是SANKEN ELECTRIC的一些主要产品分类和应用领域:

1. 铝电解电容器:用于电源、变频器、逆变器等。
2. 薄膜电容器:应用于家用电器、工业设备、汽车电子等。
3. 陶瓷电容器:用于通信设备、计算机、消费电子产品等。
4. 超级电容器:在能量存储、再生能源系统、电动汽车等领域有广泛应用。

SANKEN ELECTRIC的优势包括:

- 技术创新:持续研发新技术,提高产品性能。
- 质量控制:严格的质量管理体系,确保产品可靠性。
- 定制服务:根据客户需求提供定制化解决方案。
- 全球网络:拥有广泛的全球销售和服务网络,提供快速响应和支持。

SANKEN ELECTRIC以其高质量的电容器产品在全球市场上享有声誉,特别是在高可靠性和高性能要求的应用中。

NR263S数据手册

厂牌 PDF简要描述 下载
SANKEN ELECTRIC DC-DC稳压器 SANKEN ELECTRIC NR263S NR263S数据手册

NR263S封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0RQB-50Y15LG ¥ 505.461
1.5M24-P1 ¥ 2344.0416
1/16A12-P4 ¥ 4326.089
110RCM1000-24DMQF ¥ 4784
110RCM500-24DMQF ¥ 4814.5702
15FL12-12W-I/O-RB ¥ 14718.2354
171010550 ¥ 32.7529
171020302 ¥ 67.6045
171020601 ¥ 201.3686
171031801 ¥ 81.2673