处理中...

首页  >  产品百科  >  ISL8013IRZ-T

ISL8013IRZ-T

产品分类: DC-DC稳压器
产品描述: Buck Yes 1MHz Adjustable 1 5.5V 800mV 5.5V 2.7V QFN 贴片安装,黏合安装 4mm*4mm*950μm
供应商型号: ISL8013IRZ-TDKR-ND
供应商: Digi-Key
标准整包数: 1
RENESAS ELECTRONICS DC-DC稳压器 ISL8013IRZ-T

ISL8013IRZ-T概述

    ISL8013: A High-Efficiency Synchronous Buck Regulator
    Product Introduction
    The ISL8013 is a high-efficiency synchronous step-down DC/DC converter developed by Intersil. This electronic component is designed to deliver up to 3A of continuous output current from an input voltage ranging between 2.7V and 5.5V. The ISL8013 uses a current control architecture that ensures very low duty cycle operation at high frequencies, providing fast transient response and excellent loop stability.
    The product is particularly suitable for portable electronics, including mobile devices, embedded systems, and other applications where efficient power management is critical. Its compact design and efficient performance make it ideal for low-power consumption scenarios.
    Technical Parameters
    The following technical specifications highlight the key attributes of the ISL8013:
    | Parameter | Value | Unit |
    |
    | Input Voltage Range | 2.7V to 5.5V | V |
    | Output Current Capability | Up to 3A | A |
    | Switching Frequency | 0.80 to 1.20 MHz | MHz |
    | Efficiency | Up to 97% | % |
    | Soft-Start Time | 1ms | ms |
    | Quiescent Current (PFM Mode) | 35µA | µA |
    | Shutdown Current | <1µA | µA |
    | Dropout Voltage @ 3A Load | <300mV | mV |
    | Overcurrent Protection | Peak Current Limiting | A |
    This device also supports synchronization up to 4MHz, has internal compensation, and integrates a 100% duty cycle capability for low-dropout operation.
    Product Features and Advantages
    The ISL8013 stands out with several key advantages:
    1. High Efficiency: With peak efficiency up to 97%, it ensures minimal power loss and extended battery life.
    2. Compact Design: The device comes in a 16 Ld 4x4mm QFN package, minimizing PCB footprint.
    3. Fast Response: Current-mode control provides rapid transient response and precise current limiting.
    4. Low Dropout Voltage: The ability to operate with less than 300mV dropout voltage at full load is ideal for battery-powered systems.
    5. Robust Protection: Includes overcurrent, over-voltage, and thermal protection features to ensure reliable operation.
    6. Ease of Use: Built-in soft-start and shutdown functions simplify integration into various designs.
    These features collectively enhance its application potential in modern electronic systems, particularly those with stringent power requirements.
    Application Scenarios and Usage Suggestions
    The ISL8013 finds application across diverse industries due to its versatility:
    1. DC/DC POL Modules: Ideal for point-of-load applications in microcontrollers, FPGAs, and DSPs.
    2. Routers and Switches: Efficiently powers plug-in modules in networking equipment.
    3. Portable Instruments: Extends battery life in medical devices, consumer gadgets, and industrial tools.
    4. Test and Measurement Systems: Ensures stable and reliable power delivery in test equipment.
    Usage Suggestions:
    - Use high-quality ceramic capacitors to improve stability and efficiency.
    - Optimize inductor selection for specific applications to achieve desired performance.
    - Implement external synchronization for systems requiring synchronized multiple regulators.
    Compatibility and Support
    The ISL8013 is fully RoHS-compliant and available in a Pb-Free 16 Ld QFN package. Intersil provides comprehensive support, including datasheets, evaluation boards, and application notes to assist designers in integrating this component into their systems.
    Common Issues and Solutions
    Below are some common user issues and practical solutions based on the data sheet:
    | Problem

ISL8013IRZ-T参数

参数
输出数量 1
开关频率 1MHz
输出类型 Adjustable
最大输出电压 5.5V
最大输入电压 5.5V
拓扑 Buck
最小输入电压 2.7V
功能 Step-Down
最小输出电压 800mV
同步整流器 Yes
长*宽*高 4mm*4mm*950μm
通用封装 QFN
安装方式 贴片安装,黏合安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

ISL8013IRZ-T厂商介绍

Renesas Electronics(瑞萨电子)是一家全球领先的半导体解决方案供应商,总部位于日本东京。公司专注于微控制器(MCU)、SoC(系统级芯片)、模拟、电源和功率器件等半导体产品的研发、制造和销售。

Renesas Electronics的产品主要分为以下几类:
1. 微控制器(MCU):广泛应用于工业自动化、汽车电子、消费电子等领域。
2. SoC(系统级芯片):集成了处理器、存储器、接口等组件,应用于物联网、智能设备等。
3. 模拟和电源器件:包括放大器、转换器、电源管理芯片等,应用于通信、医疗、工业控制等领域。
4. 功率器件:如MOSFET、IGBT等,应用于电力电子、新能源汽车等领域。

Renesas Electronics的优势在于:
1. 技术领先:拥有强大的研发实力,不断推出高性能、低功耗的创新产品。
2. 产品丰富:提供广泛的半导体产品线,满足不同应用领域的需求。
3. 客户服务:提供专业的技术支持和定制化解决方案,帮助客户实现产品优化。
4. 全球布局:在全球设有研发中心和销售网络,为客户提供便捷的本地化服务。

ISL8013IRZ-T数据手册

厂牌 PDF简要描述 下载
RENESAS ELECTRONICS DC-DC稳压器 RENESAS ELECTRONICS ISL8013IRZ-T ISL8013IRZ-T数据手册

ISL8013IRZ-T封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 6.6852 ¥ 56.4899
10+ $ 4.4096 ¥ 37.2615
25+ $ 3.6745 ¥ 30.7512
100+ $ 3.028 ¥ 25.3402
250+ $ 2.7105 ¥ 22.6834
500+ $ 2.5152 ¥ 21.0494
1000+ $ 2.483 ¥ 20.7796
库存: 1420
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 56.48
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0RQB-50Y15LG ¥ 505.461
1.5M24-P1 ¥ 2344.0416
1/16A12-P4 ¥ 4326.089
110RCM1000-24DMQF ¥ 4784
110RCM500-24DMQF ¥ 4814.5702
15FL12-12W-I/O-RB ¥ 14718.2354
171010550 ¥ 32.7529
171020302 ¥ 67.6045
171020601 ¥ 201.3686
171031801 ¥ 81.2673