处理中...

首页  >  产品百科  >  MGJ6D051505WMC-R7

MGJ6D051505WMC-R7

产品分类: DC-DC稳压器
产品描述: Murata DCDC转换器, MGJ6系列, 4.5 → 9 V 直流输入, -5 V dc, 15V 直流输出, 1.5W
供应商型号: SXE-MGJ6D051505WMC-R7
供应商: 海外现货
标准整包数: 1
MURATA MANUFACTURING DC-DC稳压器 MGJ6D051505WMC-R7

MGJ6D051505WMC-R7概述

    Product Introduction
    The MGJ6 14mm Series is a family of 6W gate drive isolated DC-DC converters developed by Murata Power Solutions. These converters are designed for applications requiring high-speed and high-efficiency gate drives for power semiconductor devices such as IGBTs, SiC MOSFETs, and traditional silicon MOSFETs. With its unique combination of features such as ultra-low coupling capacitance, configurable dual outputs, and reinforced insulation, the MGJ6-14mm series is optimized for industrial applications such as motor drives, inverters, and renewable energy systems.
    Technical Parameters
    The MGJ6-14mm series provides robust electrical performance, with key technical specifications as follows:
    | Parameter | Typical Values |

    | Input Voltage Range | 4.5V–36V |
    | Output Voltages | +15V/-5V, +15V/-10V, +20V/-5V |
    | Maximum Output Current | 0.24A/+0.3A |
    | Efficiency (Typ) | 77.5%-81.5% |
    | Isolation Voltage | 10.2kVDC |
    | Operating Temperature Range | -40°C to +105°C |
    | Creepage and Clearance | 14mm |
    | Partial Discharge | ≤10pC |
    The converters support various input voltages (5V, 12V, and 24V), making them highly versatile across different power domains. They feature exceptional isolation characteristics with a certified 690Vrms reinforced insulation rating.
    Product Features and Advantages
    The MGJ6-14mm series stands out due to several distinctive features:
    1. Dual Configurable Outputs: Users can select from +15V/-5V, +15V/-10V, and +20V/-5V configurations to optimize gate drive requirements.
    2. High Isolation: Achieving an industry-leading 10.2kVDC isolation voltage, it meets stringent safety standards for industrial environments.
    3. Low Coupling Capacitance: At just 13pF, the MGJ6-14mm minimizes parasitic effects and ensures superior electromagnetic compatibility (EMC).
    4. dv/dt Immunity: Rated up to 80kV/μs, making it suitable for demanding motor drive and inverter applications.
    5. Reinforced Insulation: Certified by UL and IEC, supporting reinforced isolation in safety-critical designs.
    6. Wide Temperature Range: Operates reliably in temperatures ranging from -40°C to +105°C, ensuring robustness in harsh conditions.
    These advantages make the MGJ6-14mm series a highly reliable and efficient solution for modern power conversion applications.
    Application Cases and Usage Recommendations
    Applications
    - Motor Drives: Optimized gate drives for AC induction motors.
    - Solar Inverters: Reliable power conversion in solar panel systems.
    - Wind Turbine Control Systems: Suitable for the high-speed switching of power semiconductors.
    - Industrial Automation Equipment: Supports precise and efficient control of IGBTs and MOSFETs.
    Usage Recommendations
    - Layout Considerations: Ensure sufficient clearance and spacing on PCBs to avoid interference. Avoid copper traces within the designated keep-clear areas to minimize capacitive coupling.
    - Disable/Sync Pin: Use the disable pin to enable sleep mode during idle periods, reducing quiescent current.
    - Common Mode Filters: Adding a common mode filter to the input can reduce interference with primary-side circuits, particularly in high dv/dt scenarios.
    Compatibility and Support
    The MGJ6-14mm series supports seamless integration with most existing industrial equipment. Murata offers comprehensive technical support and documentation, including detailed application notes and a selection guide. Additionally, the series complies with RoHS directives, making it environmentally friendly.
    Common Issues and Solutions
    | Issue | Solution |

    | Insuff

MGJ6D051505WMC-R7参数

参数
最大输出电压 15V
同步整流器 -
最大输入电压 9V
开关频率 100KHz
功能 -
最小输入电压 4.5V
输出类型 Fixed
最小输出电压 -5V;15V
输出数量 2
拓扑 -
长*宽*高 46mm*27.8mm*9.2mm
安装方式 贴片安装,黏合安装
应用等级 商用级
零件状态 在售
包装方式 卷带包装

MGJ6D051505WMC-R7厂商介绍

Murata Manufacturing(村田制作所)是一家日本的电子零件制造商,成立于1944年,总部位于京都。公司主要生产陶瓷电容器、电感器、滤波器、振荡器等被动电子元件,同时也涉足传感器、通信模块、电源模块等主动电子元件领域。

主营产品分类:
1. 被动元件:陶瓷电容器、电感器、滤波器、振荡器等。
2. 传感器:加速度传感器、温度传感器、压力传感器等。
3. 通信模块:蓝牙模块、Wi-Fi模块、NFC模块等。
4. 电源模块:DC/DC转换器、AC/DC转换器、电池管理等。

应用领域:
1. 消费电子:智能手机、平板电脑、电视等。
2. 汽车电子:车载信息娱乐系统、ADAS、电动汽车等。
3. 工业控制:自动化设备、机器人、能源管理等。
4. 医疗设备:诊断设备、监护设备、治疗设备等。

Murata Manufacturing的优势:
1. 技术创新:村田制作所在陶瓷电容器等被动元件领域具有世界领先技术。
2. 产品多样性:提供广泛的电子元件产品,满足不同应用需求。
3. 质量控制:严格的质量管理体系,确保产品的可靠性和稳定性。
4. 客户服务:全球销售和服务网络,为客户提供及时的技术支持和解决方案。

MGJ6D051505WMC-R7数据手册

厂牌 PDF简要描述 下载
MURATA MANUFACTURING DC-DC稳压器 MURATA MANUFACTURING MGJ6D051505WMC-R7 MGJ6D051505WMC-R7数据手册

MGJ6D051505WMC-R7封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 177.5602
5+ ¥ 170.4578
10+ ¥ 167.6168
20+ ¥ 142.0482
库存: 3
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 177.56
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0RQB-50Y15LG ¥ 505.461
1.5M24-P1 ¥ 2344.0416
1/16A12-P4 ¥ 4326.089
110RCM1000-24DMQF ¥ 4784
110RCM500-24DMQF ¥ 4814.5702
15FL12-12W-I/O-RB ¥ 14718.2354
171010550 ¥ 32.7529
171020302 ¥ 67.6045
171020601 ¥ 201.3686
171031801 ¥ 81.2673