处理中...

首页  >  产品百科  >  NCM6S0512EC

NCM6S0512EC

产品分类: DC-DC稳压器
产品描述: Murata DCDC转换器, NCM6系列, 4.5 → 9 V 直流输入, 12V 直流输出, 6W
供应商型号: NCM6S0512EC
供应商: 期货订购
标准整包数: 1
MURATA MANUFACTURING DC-DC稳压器 NCM6S0512EC

NCM6S0512EC概述

    # Murata Power Solutions NCM6 Series DC-DC Converters
    Product Introduction
    The Murata Power Solutions NCM6 Series represents a cutting-edge line of isolated 6W DC-DC converters, designed for single and dual output voltage applications across wide input voltage ranges. These converters are compact yet highly efficient, featuring robust insulation capabilities and extensive operating temperature ranges. Ideal for demanding environments, the NCM6 Series finds its application in medical devices, telecommunications, battery-powered systems, industrial automation, and distributed power architectures.
    Key features include:
    - Isolated design ensuring safe operation
    - Input voltage ranges from 4.5V to 75V
    - Single and dual output voltages available
    - High efficiency up to 88%
    - Superior thermal management and reliability
    Technical Parameters
    Input Characteristics
    - Voltage Range: 4.5–9V, 9–36V, and 18–75V
    - Under Voltage Lock Out Thresholds:
    - 4.2V for 5V models
    - 6.5V for 12V models
    - 13.7V for 48V models
    - Reflected Ripple Current: 10mA p-p
    Output Characteristics
    - Rated Power: 6W (5V, 12V, 15V outputs), 5W (3.3V output)
    - Voltage Set Point Accuracy: ±2% to ±3% depending on model
    - Line Regulation: 0.1–0.75%
    - Load Regulation: 0.06–1%
    - Transient Response: Peak deviation between 2–10% of output voltage
    General Characteristics
    - Switching Frequency: 300kHz
    - Control Pin Input Voltage: 1.0–3.0V
    - Efficiency vs Load: Ranging from 70% to 88%
    Temperature Characteristics
    - Operating Temperature Range: -40°C to 85°C
    - Storage Temperature Range: -50°C to 125°C
    Isolation Characteristics
    - Isolation Test Voltage: 5.2kVDC
    - Isolation Capacitance: ≥1GΩ @ 1kVDC
    - Safety Standards: UL60950 and ANSI/AAMI ES60601-1 (1 MOPP/2 MOOP)
    Absolute Maximum Ratings
    - Input Voltage: 10V (5V models), 40V (12V models), 80V (48V models)
    - Lead Temperature: 260°C for 10 seconds
    Product Features and Advantages
    The NCM6 Series boasts several unique features that underscore its versatility and market competitiveness:
    - High Efficiency: With efficiencies reaching up to 88%, these converters offer exceptional power conversion.
    - Wide Operating Temperature Range: Reliable performance even under extreme conditions (-40°C to 85°C).
    - Compact Design: Encapsulated for superior thermal management in an industry-standard package.
    - Safety Compliance: Certified to major international safety standards, ensuring compliance with rigorous medical and industrial regulations.
    - Power Density: Achieves 0.94W/cm³, making it ideal for space-constrained applications.
    Application Cases and Usage Recommendations
    The NCM6 Series is suitable for a broad spectrum of applications:
    - Medical Equipment: Devices requiring reinforced insulation and high reliability.
    - Telecommunications: Battery backup systems demanding stable power delivery.
    - Industrial Automation: Distributed power systems in harsh environments.
    Usage Suggestions:
    - Ensure proper grounding and shielding to minimize electromagnetic interference.
    - Use appropriate output capacitors as per the provided guidelines to maintain performance within specifications.
    - Maintain a minimum load of 10% rated load to avoid deviations in output parameters.
    Compatibility and Support
    The NCM6 Series is fully compatible with RoHS-compliant soldering systems, making it environmentally friendly. Murata Power Solutions provides comprehensive support including technical documentation, design assistance, and after-sales service to ensure optimal performance.
    Common Issues and Solutions
    | Problem | Solution |

    | Unstable output voltage | Verify input voltage levels; check external wiring and connections. |
    | Exc

NCM6S0512EC参数

参数 值
同步整流器 -
最大输入电压 9V
拓扑 -
功能 -
最大输出电压 12V
最小输入电压 4.5V
输出类型 -
输出数量 1
开关频率 -
最小输出电压 -
长*宽*高 32mm*20mm*10.8mm
安装方式 通孔安装
应用等级 商用级,工业级
零件状态 在售
包装方式 管装

NCM6S0512EC厂商介绍

村田制作所(Murata Manufacturing)是一家日本电子元器件与解决方案制造商,产品涵盖陶瓷电容、电感与EMI滤波器、高频器件和通信模块、电池与电源、传感器及连接器,并采用从材料到成品的一体化研发制造体系。

在云汉芯城,用户可通过完整 MPN、产品类别或 BOM 查询 Murata Manufacturing 相关型号,如 GRM31CR61E476ME44L、GRM32EC72A106KE05L、GRM21BR61A476ME15L、CC0603KRX7R9BB102 等,并进一步核对 datasheet、库存、MOQ/SPQ、交期、合规文件需求和可替代型号信息。

【采购提示】型号规格请以 datasheet 为准;库存、价格、MOQ/SPQ 和交期请以实时查询、RFQ 回复或销售确认为准。

NCM6S0512EC数据手册

厂牌 PDF简要描述 下载
MURATA MANUFACTURING DC-DC稳压器 MURATA MANUFACTURING NCM6S0512EC NCM6S0512EC数据手册

NCM6S0512EC封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 4414.2
库存: 14
起订量: 10 增量: 0
交货地:
最小起订量为:1
合计: ¥ 4414.2
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0RQB-50Y15LG ¥ 505.461
1.5M24-P1 ¥ 2344.0416
1/16A12-P4 ¥ 4326.089
110RCM1000-24DMQF ¥ 4784
110RCM500-24DMQF ¥ 4814.5702
15FL12-12W-I/O-RB ¥ 14718.2354
171010550 ¥ 32.7529
171020302 ¥ 67.6045
171020601 ¥ 201.3686
171031801 ¥ 81.2673