处理中...

首页  >  产品百科  >  NTV1212MC

NTV1212MC

产品分类: DC-DC稳压器
产品描述: 2 12V 13.2V 10.8V 贴片安装 15.2mm*7.6mm*6.6mm
供应商型号: SXE-NTV1212MC
供应商: 海外现货
标准整包数: 1
MURATA MANUFACTURING DC-DC稳压器 NTV1212MC

NTV1212MC概述

    NTV Series 3kVDC Isolated 1W Dual Output SM DC/DC Converters
    Product Introduction
    The NTV Series from Murata Power Solutions offers a range of compact, isolated DC/DC converters designed for high-density applications. These converters provide dual outputs with 3kVDC isolation, ensuring safe operation in environments where electrical isolation is critical. The NTV Series is ideal for applications requiring high efficiency, robustness, and reliability, including industrial automation, telecommunications, medical equipment, and automotive systems.
    Technical Parameters
    The NTV Series is available in multiple configurations, catering to different input and output voltage requirements. Here are the key technical specifications:
    | Order Code | Nominal Input Voltage (V) | Output Voltage (V) | Output Current (mA) | Efficiency (%) | Isolation Capacitance (pF) | MTTF (kHrs) |
    ||
    | NTV0505MC | 5 | ±5 | ±100 | 71 | 33 | 1697 |
    | NTV0509MC | 5 | ±9 | ±55 | 77 | 38 | 682 |
    | NTV0512MC | 5 | ±12 | ±42 | 79 | 44 | 343 |
    | NTV0515MC | 5 | ±15 | ±33 | 80 | 43 | 188 |
    | NTV1205MC | 12 | ±5 | ±100 | 73 | 50 | 559 |
    | NTV1209MC | 12 | ±9 | ±55 | 79 | 72 | 375 |
    | NTV1212MC | 12 | ±12 | ±42 | 80 | 89 | 243 |
    | NTV1215MC | 12 | ±15 | ±33 | 82 | 100 | 154 |
    Other notable parameters include:
    - Input Voltage Range: 4.5–5.5V (5V types), 10.8–13.2V (12V types)
    - Efficiency: Up to 82%
    - Switching Frequency: 115kHz (5V input), 120kHz (12V input)
    - Temperature Range: -40°C to 85°C (-55°C to 125°C storage)
    Product Features and Advantages
    The NTV Series is equipped with advanced features that set it apart in the market:
    - RoHS Compliance: Environmentally friendly design ensures compliance with industry standards.
    - High Efficiency: Reaches up to 82%, minimizing energy loss.
    - Wide Temperature Range: Operates reliably from -40°C to 85°C under full load conditions.
    - UL 94V-0 Package Material: Enhanced fire resistance.
    - Compact Footprint: Only 1.64 cm², making it ideal for space-constrained designs.
    - Dual Isolated Outputs: Offers flexibility in powering multiple circuits.
    - Integrated SMD Construction: Simplifies PCB integration.
    - Plastic Encapsulation: Provides durability and protection against environmental factors.
    - MTTF up to 1.7 Million Hours: Ensures long-term reliability.
    - No Heatsink Required: Reduces complexity and cost.
    Application Case Studies and Usage Tips
    The NTV Series is suited for applications such as:
    - Industrial automation controls
    - Medical instrumentation
    - Telecommunications equipment
    - Automotive ECUs
    Usage Recommendations:
    - Always ensure the input capacitor rise time meets the minimum requirement for guaranteed startup.
    - Use additional external capacitors cautiously, as slower rise times allow higher values for reliable startup.
    - Regul

NTV1212MC参数

参数
最大输入电压 13.2V
最小输入电压 10.8V
最大输出电压 12V
开关频率 -
输出类型 -
输出数量 2
同步整流器 -
最小输出电压 -
功能 -
拓扑 -
长*宽*高 15.2mm*7.6mm*6.6mm
安装方式 贴片安装
应用等级 商用级
零件状态 在售
包装方式 管装

NTV1212MC厂商介绍

Murata Manufacturing(村田制作所)是一家日本的电子零件制造商,成立于1944年,总部位于京都。公司主要生产陶瓷电容器、电感器、滤波器、振荡器等被动电子元件,同时也涉足传感器、通信模块、电源模块等主动电子元件领域。

主营产品分类:
1. 被动元件:陶瓷电容器、电感器、滤波器、振荡器等。
2. 传感器:加速度传感器、温度传感器、压力传感器等。
3. 通信模块:蓝牙模块、Wi-Fi模块、NFC模块等。
4. 电源模块:DC/DC转换器、AC/DC转换器、电池管理等。

应用领域:
1. 消费电子:智能手机、平板电脑、电视等。
2. 汽车电子:车载信息娱乐系统、ADAS、电动汽车等。
3. 工业控制:自动化设备、机器人、能源管理等。
4. 医疗设备:诊断设备、监护设备、治疗设备等。

Murata Manufacturing的优势:
1. 技术创新:村田制作所在陶瓷电容器等被动元件领域具有世界领先技术。
2. 产品多样性:提供广泛的电子元件产品,满足不同应用需求。
3. 质量控制:严格的质量管理体系,确保产品的可靠性和稳定性。
4. 客户服务:全球销售和服务网络,为客户提供及时的技术支持和解决方案。

NTV1212MC数据手册

厂牌 PDF简要描述 下载
MURATA MANUFACTURING DC-DC稳压器 MURATA MANUFACTURING NTV1212MC NTV1212MC数据手册

NTV1212MC封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 122.5237
5+ ¥ 117.6228
10+ ¥ 115.6625
20+ ¥ 98.019
库存: 20
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 122.52
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0RQB-50Y15LG ¥ 505.461
1.5M24-P1 ¥ 2344.0416
1/16A12-P4 ¥ 4326.089
110RCM1000-24DMQF ¥ 4784
110RCM500-24DMQF ¥ 4814.5702
15FL12-12W-I/O-RB ¥ 14718.2354
171010550 ¥ 32.7529
171020302 ¥ 67.6045
171020601 ¥ 201.3686
171031801 ¥ 81.2673