处理中...

首页  >  产品百科  >  MEJ1S1215SC

MEJ1S1215SC

产品分类: DC-DC稳压器
产品描述: Murata DCDC转换器, MEJ1系列, 10.8 → 13.2 V 直流输入, 15V 直流输出, 1W
供应商型号: 580-MEJ1S1215SC
供应商: Mouser
标准整包数: 1
MURATA MANUFACTURING DC-DC稳压器 MEJ1S1215SC

MEJ1S1215SC概述

    Product Introduction: MEJ1 Series 5.2kVDC Isolated 1W DC-DC Converters
    The MEJ1 Series by Murata Power Solutions comprises a diverse range of single and dual-output DC-DC converters designed for compact, high-isolation applications. These converters offer nominal powers of 1W, making them ideal for space-constrained environments. They feature isolated power supplies with high insulation performance (5.2kVDC Hi Pot Test), suitable for various industries such as telecommunications, industrial automation, medical electronics, and IoT devices. Their key selling points include high efficiency, low ripple & noise, and compatibility with a wide range of input and output voltages.
    Technical Parameters
    | Parameter | Single Output Models | Dual Output Models |
    |
    | Nominal Input Voltage | 3.3V, 5V, 12V, 15V, 24V | 5V, 12V, 15V, 24V |
    | Output Voltage | 3.3V, 5V, 9V, 12V, 15V | ±3.3V, ±5V, ±9V, ±12V, ±15V |
    | Output Current | Up to 303mA | Up to 151mA |
    | Input Current (Typ) | 260mA-410mA | 55mA-280mA |
    | Load Regulation (Typ) | 1.1%-8.5% | 3.5%-6% |
    | Load Regulation (Max) | 11% | 7% |
    | Ripple & Noise (Typ) | 20mVp-p | 15mVp-p |
    | Ripple & Noise (Max) | 40mVp-p | 40mVp-p |
    | Efficiency (Min) | 66% | 67% |
    | Efficiency (Typ) | 75% | 76% |
    | MTTF (Hours) | 2,333 to 4,511 | 2,440 to 4,840 |
    These converters support a wide range of input voltages (3.3V to 24V) and output voltages, including dual-polarity configurations. Operating temperatures range from -40°C to 85°C, with improved thermal stability under free-air convection.
    Product Features and Advantages
    1. High Isolation Voltage: Certified for 5.2kVDC Hi Pot Test and 7kVDC qualification test, ensuring robust insulation against electric shock.
    2. Miniaturized Design: Packaged in a compact 7-pin SIP (Single In-line Package) style, ideal for applications requiring small form factors.
    3. Wide Operating Range: Supports both single and dual outputs, making it adaptable to multiple use cases.
    4. Enhanced Safety Certifications: Recognised by UL60950 and ANSI/AAMI ES60601-1, ensuring compliance with international safety standards.
    5. Improved Thermal Management: Full encapsulation with toroidal magnetics improves thermal efficiency.
    6. High Common Mode Transient Immunity (CMTI): Greater than 200kV/μS, essential for high-frequency and sensitive applications.
    The combination of high reliability, compact size, and superior safety makes the MEJ1 Series highly competitive in demanding markets like medical devices and industrial automation.
    Application Cases and Use Recommendations
    Application Case 1: Medical Equipment
    The MEJ1 Series is widely used in portable medical equipment due to its UL60950 and ANSI/AAMI ES60601-1 certification. These converters ensure operator protection (MOOP) while meeting the stringent requirements of medical-grade equipment.
    Recommendation: Ensure proper surge protection by integrating external fuses as per the manufacturer's guidelines to maintain device reliability and longevity.
    Application Case 2: Industrial Automation
    In industrial settings, these converters are employed in sensor nodes and control units, where tight tolerances and precise output voltage regulation are critical.

MEJ1S1215SC参数

参数
拓扑 -
最大输出电压 15V
同步整流器 -
最小输入电压 10.8V
输出数量 1
输出类型 -
最小输出电压 -
功能 -
开关频率 -
最大输入电压 13.2V
长*宽*高 19.7mm*10mm*12.7mm
安装方式 通孔安装
应用等级 商用级
零件状态 在售
包装方式 管装

MEJ1S1215SC厂商介绍

Murata Manufacturing(村田制作所)是一家日本的电子零件制造商,成立于1944年,总部位于京都。公司主要生产陶瓷电容器、电感器、滤波器、振荡器等被动电子元件,同时也涉足传感器、通信模块、电源模块等主动电子元件领域。

主营产品分类:
1. 被动元件:陶瓷电容器、电感器、滤波器、振荡器等。
2. 传感器:加速度传感器、温度传感器、压力传感器等。
3. 通信模块:蓝牙模块、Wi-Fi模块、NFC模块等。
4. 电源模块:DC/DC转换器、AC/DC转换器、电池管理等。

应用领域:
1. 消费电子:智能手机、平板电脑、电视等。
2. 汽车电子:车载信息娱乐系统、ADAS、电动汽车等。
3. 工业控制:自动化设备、机器人、能源管理等。
4. 医疗设备:诊断设备、监护设备、治疗设备等。

Murata Manufacturing的优势:
1. 技术创新:村田制作所在陶瓷电容器等被动元件领域具有世界领先技术。
2. 产品多样性:提供广泛的电子元件产品,满足不同应用需求。
3. 质量控制:严格的质量管理体系,确保产品的可靠性和稳定性。
4. 客户服务:全球销售和服务网络,为客户提供及时的技术支持和解决方案。

MEJ1S1215SC数据手册

厂牌 PDF简要描述 下载
MURATA MANUFACTURING DC-DC稳压器 MURATA MANUFACTURING MEJ1S1215SC MEJ1S1215SC数据手册

MEJ1S1215SC封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 9.729 ¥ 82.2101
5+ $ 9.262 ¥ 78.2639
10+ $ 9.196 ¥ 76.2934
25+ $ 8.9316 ¥ 75.472
50+ $ 8.8776 ¥ 75.0157
100+ $ 8.4348 ¥ 71.2741
250+ $ 7.5285 ¥ 63.6158
500+ $ 7.5075 ¥ 63.4384
库存: 108
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 82.21
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0RQB-50Y15LG ¥ 505.461
1.5M24-P1 ¥ 2344.0416
1/16A12-P4 ¥ 4326.089
110RCM1000-24DMQF ¥ 4784
110RCM500-24DMQF ¥ 4814.5702
15FL12-12W-I/O-RB ¥ 14718.2354
171010550 ¥ 32.7529
171020302 ¥ 67.6045
171020601 ¥ 201.3686
171031801 ¥ 81.2673