处理中...

首页  >  产品百科  >  OKX-T/5-D12P-C

OKX-T/5-D12P-C

产品分类: DC-DC稳压器
产品描述: 1 752.5mV~5.5V 752.5mV 13.8V 8.3V SIP 通孔安装 22.9mm*7.1mm*10.2mm
供应商型号: 580-OKX-T/5-D12P-C
供应商: Mouser
标准整包数: 1
MURATA MANUFACTURING DC-DC稳压器 OKX-T/5-D12P-C

OKX-T/5-D12P-C概述

    Electronic Components Product Review: OKX-T/5-D12 Series
    Product Introduction
    The OKX-T/5-D12 series represents a cutting-edge range of miniature, surface-mount (SIP) non-isolated Point-of-Load (POL) DC/DC power converters tailored specifically for embedded applications. These converters are compatible with Distributed-power Open Standards Alliance (DOSA) industry standards, ensuring interoperability across a broad spectrum of hardware platforms. Designed primarily for high-performance applications, the OKX-T/5-D12 series serves as a robust solution for powering CPUs, data communication systems, telecommunications equipment, programmable logic circuits, and mixed-voltage setups.
    Technical Parameters
    The key technical specifications for the OKX-T/5-D12 series include:
    - Input Voltage Range: 8.3V to 13.8V DC at up to 5 amps.
    - Output Voltage Range: Adjustable from 0.75V to 5.5V DC.
    - Power Efficiency: Achieves efficiencies up to 93% under typical conditions, particularly at a 5V output.
    - Thermal Management: Excellent thermal derating performance to maintain optimal efficiency even in demanding environments.
    - Protection Features: Integrated protections include under-voltage lockout (UVLO), output short circuit protection, overcurrent protection, and over-temperature shutdown.
    - Environmental Compliance: Fully compliant with UL/EN/IEC 60950-1 safety certifications and RoHS-6 guidelines.
    Product Characteristics and Advantages
    The standout characteristics of the OKX-T/5-D12 series include its:
    - Compact SIP packaging suitable for dense circuit boards.
    - Fixed-frequency synchronous buck converter topology providing superior power conversion efficiency.
    - On/Off control capabilities allowing precise management of power delivery.
    - Enhanced output stability through advanced filtering and programming options.
    - Robust protection mechanisms ensuring reliable operation under adverse conditions.
    These features make the OKX-T/5-D12 series highly competitive in scenarios requiring high power density, precise regulation, and minimal footprint.
    Application Cases and Usage Recommendations
    This series is widely applicable in modern computing and communications infrastructure where efficient power management is critical. Examples include:
    - CPU Powering: Directly supplying power to microprocessors with minimal ripple and noise.
    - Data Communication Systems: Ensuring stable and clean power to networking equipment like routers and switches.
    - Mixed-Voltage Systems: Managing multiple voltage levels within a single device for compatibility and performance optimization.
    Usage Tips:
    - Always use an external input fuse to protect against voltage surges or reversals.
    - Ensure proper input filtering (e.g., C-type filters) to minimize back-ripple effects.
    - Consider using larger output capacitors for reducing output noise in sensitive applications.
    Compatibility and Support
    The OKX-T/5-D12 series adheres to DOSA standards, facilitating seamless integration into existing hardware designs. Murata Power Solutions offers comprehensive support including detailed datasheets, design guides, and customer service to aid in successful implementation.
    Common Issues and Solutions
    Here are some common issues users might face and their solutions:
    1. Input Voltage Oscillations: Use a fast-blow fuse in the input line to prevent damage during startup or shutdown.
    2. High Output Noise: Add external LC filters to smooth out ripple and noise.
    3. Overheating: Implement additional cooling measures such as heat sinks if operating at elevated temperatures.
    Conclusion and Recommendation
    Overall, the OKX-T/5-D12 series stands out as a highly efficient, versatile, and reliable DC/DC converter ideal for various embedded systems. Its excellent performance metrics, robust protection mechanisms, and adherence to industry standards make

OKX-T/5-D12P-C参数

参数
最小输入电压 8.3V
输出数量 1
最大输入电压 13.8V
功能 -
最小输出电压 752.5mV
拓扑 -
同步整流器 -
输出类型 -
开关频率 -
最大输出电压 752.5mV~5.5V
长*宽*高 22.9mm*7.1mm*10.2mm
通用封装 SIP
安装方式 通孔安装
应用等级 商用级
零件状态 在售
包装方式 托盘装

OKX-T/5-D12P-C厂商介绍

Murata Manufacturing(村田制作所)是一家日本的电子零件制造商,成立于1944年,总部位于京都。公司主要生产陶瓷电容器、电感器、滤波器、振荡器等被动电子元件,同时也涉足传感器、通信模块、电源模块等主动电子元件领域。

主营产品分类:
1. 被动元件:陶瓷电容器、电感器、滤波器、振荡器等。
2. 传感器:加速度传感器、温度传感器、压力传感器等。
3. 通信模块:蓝牙模块、Wi-Fi模块、NFC模块等。
4. 电源模块:DC/DC转换器、AC/DC转换器、电池管理等。

应用领域:
1. 消费电子:智能手机、平板电脑、电视等。
2. 汽车电子:车载信息娱乐系统、ADAS、电动汽车等。
3. 工业控制:自动化设备、机器人、能源管理等。
4. 医疗设备:诊断设备、监护设备、治疗设备等。

Murata Manufacturing的优势:
1. 技术创新:村田制作所在陶瓷电容器等被动元件领域具有世界领先技术。
2. 产品多样性:提供广泛的电子元件产品,满足不同应用需求。
3. 质量控制:严格的质量管理体系,确保产品的可靠性和稳定性。
4. 客户服务:全球销售和服务网络,为客户提供及时的技术支持和解决方案。

OKX-T/5-D12P-C数据手册

厂牌 PDF简要描述 下载
MURATA MANUFACTURING DC-DC稳压器 MURATA MANUFACTURING OKX-T/5-D12P-C OKX-T/5-D12P-C数据手册

OKX-T/5-D12P-C封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 8.487 ¥ 71.7152
5+ $ 8.063 ¥ 68.1324
10+ $ 7.997 ¥ 67.5747
25+ $ 7.7436 ¥ 65.4334
50+ $ 7.5168 ¥ 63.517
100+ $ 6.7392 ¥ 56.9462
300+ $ 6.51 ¥ 55.0095
库存: 1727
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 71.71
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0RQB-50Y15LG ¥ 505.461
1.5M24-P1 ¥ 2344.0416
1/16A12-P4 ¥ 4326.089
110RCM1000-24DMQF ¥ 4784
110RCM500-24DMQF ¥ 4814.5702
15FL12-12W-I/O-RB ¥ 14718.2354
171010550 ¥ 32.7529
171020302 ¥ 67.6045
171020601 ¥ 201.3686
171031801 ¥ 81.2673