处理中...

首页  >  产品百科  >  MP2493DS-LF-Z

MP2493DS-LF-Z

产品分类: DC-DC稳压器
产品描述: Buck No 130KHz Adjustable 1 15V 800mV 36V 4.5V SOIC-8 贴片安装,黏合安装
供应商型号: MP2493DS-LF-Z-ND
供应商: Digi-Key
标准整包数: 2500
MONOLITHIC POWER SYSTEMS DC-DC稳压器 MP2493DS-LF-Z

MP2493DS-LF-Z概述

    MP2493 2A, 36V Low EMI Step-Down Converter: A Comprehensive Overview
    Product Introduction
    The MP2493 is a highly efficient monolithic step-down switch mode converter manufactured by Monolithic Power Systems (MPS). It supports an output current of up to 2A with programmable current limiting capabilities, making it ideal for various power management applications. Key features include a wide operating input voltage range (4.5V to 36V), programmable output voltage ranging from 0.8V to 15V, and excellent load and line regulation performance.
    This product finds its primary applications in USB power supplies, automotive cigarette lighter adapters, and linear charger power supplies. The compact footprint and advanced design make it particularly suited for space-constrained environments.
    Technical Parameters
    The MP2493 offers impressive technical specifications:
    - Input Voltage Range: 4.5V to 36V
    - Output Voltage Range: 0.8V to 15V
    - Continuous Output Current: Up to 2A
    - Switching Frequency: Fixed at 130kHz (with options for frequencies up to 160kHz)
    - Efficiency: Up to 95%
    - Protection Features: Cycle-by-cycle current limiting, thermal shutdown, and UVLO (under-voltage lockout) with hysteresis
    - Packages: Available in 8-pin SOIC and 8-pin SOIC8E configurations
    - Operating Temperature Range: –40°C to +125°C
    Product Features and Advantages
    The MP2493 stands out with several key advantages:
    1. Programmable Output Current Limit: Users can adjust the output current limit without additional power loss.
    2. Low EMI Design: Utilizes fixed-frequency switching and slope compensation to minimize electromagnetic interference.
    3. Compact and Robust Design: The device requires minimal external components, reducing both cost and board complexity.
    4. High Reliability: Built-in thermal shutdown and cycle-by-cycle current limiting ensure safe operation under adverse conditions.
    5. Wide Application Scope: Suitable for USB power delivery, automotive electronics, and industrial chargers.
    These features make the MP2493 a strong competitor in the power management market, especially for applications requiring precise control over output current and robust protection mechanisms.
    Application Cases and Usage Recommendations
    The MP2493 is versatile and can be found in numerous practical applications:
    - USB Power Supplies: Ideal for delivering regulated voltages to portable devices like smartphones and tablets.
    - Automotive Applications: Supports high-input voltage scenarios (up to 36V), suitable for cigarette lighter adaptors or car infotainment systems.
    - Linear Charger Applications: Provides stable power delivery for battery charging systems.
    Usage Tips:
    - Ensure proper PC board layout practices by placing critical components (input/output capacitors, feedback resistors) near the IC to minimize noise and improve efficiency.
    - Use inductor DCR or precision sense resistors to accurately monitor and limit output current, ensuring reliable operation even under extreme loads.
    Compatibility and Support
    The MP2493 is designed to integrate seamlessly with other standard electronic components. It is compatible with ceramic output capacitors (X5R/X7R dielectrics) for optimal performance. Monolithic Power Systems provides extensive documentation, including datasheets, application notes, and design tools, to assist engineers during the development phase. Additionally, the company offers technical support to address any user queries or issues.
    Common Issues and Solutions
    Here are some common problems users might encounter and their solutions:
    1. Problem: Inconsistent output voltage under varying load conditions.
    - Solution: Verify the feedback resistor values and adjust them if necessary using the provided formulas in the datasheet.

    2. Problem: Overheating under heavy load.
    - Solution: Implement a proper heat

MP2493DS-LF-Z参数

参数
拓扑 Buck
最小输入电压 4.5V
最大输出电压 15V
功能 Step-Down
最大输入电压 36V
输出数量 1
最小输出电压 800mV
同步整流器 No
开关频率 130KHz
输出类型 Adjustable
通用封装 SOIC-8
安装方式 贴片安装,黏合安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

MP2493DS-LF-Z厂商介绍

Monolithic Power Systems(MPS)是一家领先的高性能模拟半导体公司,专注于为广泛的电子系统提供电源管理解决方案。公司总部位于美国加利福尼亚州,成立于1997年,并于2004年在纳斯达克上市。

MPS的主要产品分为以下几类:
1. DC-DC转换器:用于将电池或其他电源的电压转换为所需的电压和电流。
2. AC-DC电源解决方案:将交流电转换为直流电,适用于各种电子设备。
3. 线性稳压器:提供稳定的电压输出,适用于需要精确电压的应用。
4. 电池管理IC:包括电池充电器和保护电路,确保电池安全和延长寿命。
5. LED驱动器:为LED照明提供精确的电流和电压控制。

MPS的产品广泛应用于以下领域:
- 移动设备和通信
- 计算机和服务器
- 工业和汽车
- 医疗设备
- 消费电子产品

Monolithic Power Systems的优势在于:
- 高性能:提供高效率和高精度的电源管理解决方案。
- 高可靠性:产品经过严格的测试,确保在各种环境下的稳定性。
- 创新技术:持续研发新技术,以满足市场对更高性能和更小尺寸的需求。
- 定制解决方案:能够根据客户的具体需求提供定制化的电源管理解决方案。

MP2493DS-LF-Z数据手册

厂牌 PDF简要描述 下载
MONOLITHIC POWER SYSTEMS DC-DC稳压器 MONOLITHIC POWER SYSTEMS MP2493DS-LF-Z MP2493DS-LF-Z数据手册

MP2493DS-LF-Z封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
2500+ $ 1.469 ¥ 12.2937
库存: 0
起订量: 2500 增量: 1
交货地:
最小起订量为:2500
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0RQB-50Y15LG ¥ 505.461
1.5M24-P1 ¥ 2344.0416
1/16A12-P4 ¥ 4326.089
110RCM1000-24DMQF ¥ 4784
110RCM500-24DMQF ¥ 4814.5702
15FL12-12W-I/O-RB ¥ 14718.2354
171010550 ¥ 32.7529
171020302 ¥ 67.6045
171020601 ¥ 201.3686
171031801 ¥ 81.2673