处理中...

首页  >  产品百科  >  MP2102DQ-LF-Z

MP2102DQ-LF-Z

产品分类: DC-DC稳压器
产品描述: Buck Yes 1.5MHz Adjustable 2 5.4V 600mV 6V 2.5V QFN-10 贴片安装,黏合安装
供应商型号:
供应商:
标准整包数: 0
MONOLITHIC POWER SYSTEMS DC-DC稳压器 MP2102DQ-LF-Z

MP2102DQ-LF-Z概述

    MP2102: 1.5MHz, 800mA Dual-Output Synchronous Step-Down Converter
    1. Product Introduction
    The MP2102 is a highly efficient dual-output synchronous step-down converter designed to power portable devices from a single-cell Lithium-Ion (Li+) battery. This converter operates at a fixed frequency of 1.5MHz and supports a dual output voltage configuration, making it ideal for portable electronics such as smartphones, digital cameras, and personal digital assistants (PDAs). Each channel of the MP2102 can supply up to 800mA of load current, with an input voltage range of 2.5V to 6V and output voltages adjustable down to 0.6V.
    Key applications include DVD players, smartphones, PDAs, digital cameras, and portable instruments. The MP2102 integrates high-side switches and synchronous rectifiers, which allow for high-efficiency step-down conversion without requiring external Schottky diodes. Its advanced internal compensation and stable operation with ceramic capacitors make it a reliable choice for space-constrained designs.
    2. Technical Parameters
    Here are the key technical specifications of the MP2102:
    | Parameter | Value | Units |
    |
    | Switching Frequency | 1.5 | MHz |
    | Maximum Load Current | 800 | mA |
    | Output Voltage Range | 0.6 to 5.4 | V |
    | Input Voltage Range | 2.5 to 6 | V |
    | Shutdown Current | 1 | µA |
    | Efficiency | Up to 95% | % |
    | Package Type | QFN10 (3mm x 3mm), MSOP10 |
    | Operating Temperature Range | -40°C to +85°C | °C |
    | Thermal Shutdown | Yes
    | Input Undervoltage Lockout | Yes
    3. Product Features and Advantages
    The MP2102 offers several advantages that set it apart from competitors:
    - Dual Outputs: Two independent channels each delivering up to 800mA.
    - High Efficiency: Operates at up to 95% efficiency, minimizing power loss.
    - Internal Compensation: Simplifies design by eliminating the need for external components.
    - Small Footprint: Available in compact 10-pin QFN (3mm x 3mm) and MSOP10 packages.
    - Cycle-by-Cycle Current Limiting: Protects the internal switch from overloads.
    - Programmable Power-On Reset: Ensures system stability with precise timing control.
    Its ability to work with ceramic capacitors makes it especially suitable for modern electronics where small form factors are essential.
    4. Application Case Studies and Usage Recommendations
    The MP2102 excels in various applications, including:
    1. Smartphones: Efficient power delivery to multiple circuits like display drivers and audio subsystems.
    - Recommendation: Use an inductor with a 2.2µH inductance and a ceramic output capacitor to ensure optimal performance.
    2. Portable Instruments: Compact and reliable power supply solutions for medical devices and IoT applications.
    - Recommendation: Optimize thermal management by using larger heat sinks if both channels are operating under full load.
    3. Digital Cameras: Provides stable and efficient power for sensor arrays and flash units.
    - Recommendation: Select an input capacitor with low ESR to reduce ripple and maintain steady performance.
    5. Compatibility and Support
    The MP2102 is compatible with a wide range of electronic systems due to its standard pin configuration. Monolithic Power Systems (MPS) provides comprehensive documentation, evaluation boards (EV2102DQ-00B), and customer support to aid in integration. The company also offers RoHS-compliant packag

MP2102DQ-LF-Z参数

参数
功能 Step-Down
最大输入电压 6V
输出数量 2
最小输入电压 2.5V
开关频率 1.5MHz
拓扑 Buck
最小输出电压 600mV
同步整流器 Yes
输出类型 Adjustable
最大输出电压 5.4V
通用封装 QFN-10
安装方式 贴片安装,黏合安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

MP2102DQ-LF-Z厂商介绍

Monolithic Power Systems(MPS)是一家领先的高性能模拟半导体公司,专注于为广泛的电子系统提供电源管理解决方案。公司总部位于美国加利福尼亚州,成立于1997年,并于2004年在纳斯达克上市。

MPS的主要产品分为以下几类:
1. DC-DC转换器:用于将电池或其他电源的电压转换为所需的电压和电流。
2. AC-DC电源解决方案:将交流电转换为直流电,适用于各种电子设备。
3. 线性稳压器:提供稳定的电压输出,适用于需要精确电压的应用。
4. 电池管理IC:包括电池充电器和保护电路,确保电池安全和延长寿命。
5. LED驱动器:为LED照明提供精确的电流和电压控制。

MPS的产品广泛应用于以下领域:
- 移动设备和通信
- 计算机和服务器
- 工业和汽车
- 医疗设备
- 消费电子产品

Monolithic Power Systems的优势在于:
- 高性能:提供高效率和高精度的电源管理解决方案。
- 高可靠性:产品经过严格的测试,确保在各种环境下的稳定性。
- 创新技术:持续研发新技术,以满足市场对更高性能和更小尺寸的需求。
- 定制解决方案:能够根据客户的具体需求提供定制化的电源管理解决方案。

MP2102DQ-LF-Z数据手册

厂牌 PDF简要描述 下载
MONOLITHIC POWER SYSTEMS DC-DC稳压器 MONOLITHIC POWER SYSTEMS MP2102DQ-LF-Z MP2102DQ-LF-Z数据手册

MP2102DQ-LF-Z封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0RQB-50Y15LG ¥ 505.461
1.5M24-P1 ¥ 2344.0416
1/16A12-P4 ¥ 4326.089
110RCM1000-24DMQF ¥ 4784
110RCM500-24DMQF ¥ 4814.5702
15FL12-12W-I/O-RB ¥ 14718.2354
171010550 ¥ 32.7529
171020302 ¥ 67.6045
171020601 ¥ 201.3686
171031801 ¥ 81.2673