处理中...

首页  >  产品百科  >  MPM3606AGQV-Z

MPM3606AGQV-Z

产品分类: DC-DC稳压器
产品描述: Buck 1 800mV~18.48V 800mV 21V 4.5V QFN 贴片安装,黏合安装 5mm*3mm*1.6mm
供应商型号: MPS-MPM3606AGQV-Z
供应商: Monolithic Power Systems
标准整包数: 1
MONOLITHIC POWER SYSTEMS DC-DC稳压器 MPM3606AGQV-Z

MPM3606AGQV-Z概述

    Product Introduction: MPM3606A Synchronous Step-Down Module
    The MPM3606A is a highly efficient synchronous rectified step-down module converter, featuring integrated power MOSFETs, an inductor, and two capacitors. Designed for compactness and versatility, it facilitates continuous output currents up to 0.6A with excellent load and line regulation across a broad input supply range of 4.5V to 21V. Its ability to adapt quickly to load transients makes it ideal for demanding industrial and consumer electronics applications.
    Main Functionality and Applications:
    - Function: Synchronous step-down conversion for reducing higher DC voltages to lower levels efficiently.
    - Applications: Industrial controls, medical equipment, telecom networks, low-dropout (LDO) replacement scenarios, and applications where space and resource constraints are critical.
    Technical Parameters of MPM3606A
    Below is a summary of key technical specifications extracted from the product's technical manual:
    | Parameter | Value Range | Unit |
    |
    | Operating Input Voltage | 4.5V to 21V | V |
    | Continuous Load Current | 0.6A | A |
    | Internal Power MOSFET Resistance | 100mΩ (High-Side), 50mΩ (Low-Side)| Ω |
    | Oscillation Frequency | 1500 to 2500 kHz | kHz |
    | Feedback Voltage | 786 to 814 mV | mV |
    | Over-Current Protection Threshold | 1.7 to 2.4 A | A |
    | Total Solution Size | 6.7mm x 7.3mm | mm² |
    | Package Type | QFN20 (3x5x1.6mm)
    Product Features and Advantages
    The MPM3606A distinguishes itself with several advantageous characteristics:
    - Integration: Combining an inductor and key passive components within a single module reduces design complexity and footprint requirements.
    - Efficiency: Offers excellent load regulation and transient response capabilities.
    - Compact Design: The QFN20 package size ensures minimal PCB real estate usage.
    - Protection Mechanisms: Includes over-current protection (OCP), thermal shutdown (TSD), and a power-good indicator to enhance reliability.
    - Ease of Use: Requires only five external components, making it easy to integrate into existing designs.
    These features make the MPM3606A particularly suitable for resource-constrained environments such as medical imaging devices and industrial automation systems.
    Application Case Studies and Usage Recommendations
    Example 1: Industrial Controls
    In an industrial control system, the MPM3606A can be used to provide stable power to microcontrollers or sensors, ensuring precise operation under fluctuating input voltages. Recommended placement of the module near the load minimizes EMI and improves efficiency.
    Example 2: Medical Equipment
    Medical devices often require precise and reliable power supplies. The MPM3606A’s robust protection mechanisms and compact design make it ideal for portable diagnostic tools like ultrasound machines or patient monitors.
    Usage Suggestions:
    - Ensure proper decoupling capacitors are placed close to the input pin (IN).
    - Use high-quality low-ESR capacitors for optimal performance.
    - Consider implementing additional filtering if the environment experiences significant electromagnetic interference.
    Compatibility and Support
    The MPM3606A is fully compatible with standard industrial standards and practices. Monolithic Power Systems (MPS) offers comprehensive support through its website, including detailed application notes, design guides, and software tools. The company also provides updates regarding compliance with environmental regulations such as RoHS.
    Common Issues and Solutions
    Here are some typical is

MPM3606AGQV-Z参数

参数
开关频率 -
同步整流器 -
最大输入电压 21V
最小输入电压 4.5V
拓扑 Buck
输出数量 1
最大输出电压 800mV~18.48V
最小输出电压 800mV
输出类型 -
功能 -
长*宽*高 5mm*3mm*1.6mm
通用封装 QFN
安装方式 贴片安装,黏合安装
应用等级 商用级
零件状态 在售
包装方式 卷带包装

MPM3606AGQV-Z厂商介绍

Monolithic Power Systems(MPS)是一家领先的高性能模拟半导体公司,专注于为广泛的电子系统提供电源管理解决方案。公司总部位于美国加利福尼亚州,成立于1997年,并于2004年在纳斯达克上市。

MPS的主要产品分为以下几类:
1. DC-DC转换器:用于将电池或其他电源的电压转换为所需的电压和电流。
2. AC-DC电源解决方案:将交流电转换为直流电,适用于各种电子设备。
3. 线性稳压器:提供稳定的电压输出,适用于需要精确电压的应用。
4. 电池管理IC:包括电池充电器和保护电路,确保电池安全和延长寿命。
5. LED驱动器:为LED照明提供精确的电流和电压控制。

MPS的产品广泛应用于以下领域:
- 移动设备和通信
- 计算机和服务器
- 工业和汽车
- 医疗设备
- 消费电子产品

Monolithic Power Systems的优势在于:
- 高性能:提供高效率和高精度的电源管理解决方案。
- 高可靠性:产品经过严格的测试,确保在各种环境下的稳定性。
- 创新技术:持续研发新技术,以满足市场对更高性能和更小尺寸的需求。
- 定制解决方案:能够根据客户的具体需求提供定制化的电源管理解决方案。

MPM3606AGQV-Z数据手册

厂牌 PDF简要描述 下载
MONOLITHIC POWER SYSTEMS DC-DC稳压器 MONOLITHIC POWER SYSTEMS MPM3606AGQV-Z MPM3606AGQV-Z数据手册

MPM3606AGQV-Z封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 16.4658
50+ ¥ 16.4658
100+ ¥ 13.2238
500+ ¥ 11.4322
1000+ ¥ 9.8965
3000+ ¥ 9.3847
库存: 4900
起订量: 10 增量: 1
交货地:
最小起订量为:10
合计: ¥ 164.65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0RQB-50Y15LG ¥ 505.461
1.5M24-P1 ¥ 2344.0416
1/16A12-P4 ¥ 4326.089
110RCM1000-24DMQF ¥ 4784
110RCM500-24DMQF ¥ 4814.5702
15FL12-12W-I/O-RB ¥ 14718.2354
171010550 ¥ 32.7529
171020302 ¥ 67.6045
171020601 ¥ 201.3686
171031801 ¥ 81.2673