处理中...

首页  >  产品百科  >  JRCW450R641-TZ

JRCW450R641-TZ

产品分类: DC-DC稳压器
厂牌: ABB
产品描述: 175KHz Fixed 1 32V 31.5V 75V 36V 通孔安装 60.7mm*57.7mm*12.7mm
供应商型号: SG2-JRCW450R641-TZ
供应商: 期货订购
标准整包数: 1
ABB DC-DC稳压器 JRCW450R641-TZ

JRCW450R641-TZ概述

    GE JRCW450R Orca Series DC-DC Converter Power Module
    Product Introduction
    The JRCW450R Orca Series represents a new generation of high-efficiency, isolated DC-DC power converters designed to meet demanding power needs. With a compact half-brick footprint (57.7mm x 60.7mm x 12.7mm), this module delivers an impressive 450W output at a single tightly regulated output voltage of 32Vdc, over a wide input voltage range of 36-75Vdc. It serves as an optimal solution for high-voltage and high-power applications, particularly in fields like RF Power Amplifiers, Wireless Networks, and Switching Networks.
    Technical Parameters
    The following key technical parameters define the capabilities of the JRCW450R:
    | Parameter | Symbol | Min | Typ | Max | Unit |
    |
    | Input Voltage Range | VIN | 36 | 48 | 75 | Vdc |
    | Maximum Input Current | IIN,max | 14.0 Adc |
    | Output Voltage (Nominal) | VO | 31.5 | 32 | 32.5 | Vdc |
    | Output Ripple & Noise 45 | 55 | mVrms |
    | Switching Frequency | fsw 175 kHz |
    | Efficiency | η | 94.0 | 94.4 % |
    | Output Current Limit | IO,lim | 16.0 20.0 | Adc |
    | Short-Circuit Current | IO,sc 60 Apk |
    | Remote Sense Capability Yes |
    The module is housed in a compact DOSA-compliant footprint and offers an operating case temperature range of -40°C to 100°C, making it highly resilient in extreme environments. Other notable features include a very high efficiency of >94%, industry-standard pin-out, and integrated overcurrent, overvoltage, and thermal protections.
    Product Features and Advantages
    The JRCW450R stands out with its advanced features, offering exceptional performance and reliability. Some key advantages include:
    - High Power Density: Achieves 166 W/in³ with a minimal footprint.
    - Efficient Design: Exceeds 94% efficiency, reducing energy loss significantly.
    - Industry Compliance: Meets RoHS and REACH directives, and complies with international safety standards (UL, CSA, VDE).
    - Wide Operating Temperature: Operates robustly in temperatures from -40°C to 100°C, ensuring reliable performance in harsh environments.
    - Remote Sense Capability: Minimizes voltage drops and improves accuracy by regulating voltage at remote connections.
    - Customizable Outputs: Provides adjustable output voltage ranges (16.0Vdc to 35.2Vdc) via trim adjustments.
    - Reliability: Offers a calculated reliability of 4,661,316 hours MTBF and adheres to stringent quality standards (ISO 9001 and ISO 14001).
    These features make the JRCW450R a highly competitive product in industries requiring reliable, high-efficiency power solutions.
    Application Cases and Usage Recommendations
    The JRCW450R finds applications in various sectors, including:
    - RF Power Amplifiers: Handles high-power RF applications requiring tight regulation and low ripple.
    - Wireless Networks: Provides stable power for routers and base stations operating in challenging environmental conditions.
    - Switching Networks: Suitable for telecom equipment needing compact and efficient DC-DC converters.
    Usage Recommendations:
    - Ensure the use of low ESR capacitors for the output (minimum 440µF), especially in cold environments (<-20°C).
    - Optimize transient responses using the Tunable Loop feature to reduce external capacitance requirements.
    - Incorporate proper input line fuses (maximum 25A) to protect against high inrush currents.
    Compatibility and Support
    The JRCW450R is fully compatible w

JRCW450R641-TZ参数

参数
开关频率 175KHz
最大输入电压 75V
同步整流器 -
拓扑 -
输出数量 1
最小输出电压 31.5V
输出类型 Fixed
最大输出电压 32V
功能 -
最小输入电压 36V
长*宽*高 60.7mm*57.7mm*12.7mm
安装方式 通孔安装
应用等级 商用级
零件状态 在售
包装方式 托盘

JRCW450R641-TZ厂商介绍

ABB是全球领先的电气设备和自动化解决方案提供商,总部位于瑞士苏黎世。公司业务遍布全球100多个国家,拥有超过14万名员工。

ABB的主营产品主要分为四大类:电气产品、机器人及运动控制、工业自动化和电网。电气产品包括开关设备、断路器、接触器等;机器人及运动控制包括工业机器人、伺服电机等;工业自动化包括过程控制系统、传感器等;电网包括变压器、开关设备等。

ABB的产品广泛应用于能源、交通、工业、建筑等多个领域。在能源领域,ABB提供智能电网解决方案,帮助提高能源效率和可靠性;在交通领域,ABB提供电动汽车充电解决方案,推动绿色出行;在工业领域,ABB的自动化和机器人技术帮助提高生产效率和灵活性;在建筑领域,ABB提供智能建筑解决方案,提高建筑能效和舒适度。

ABB的优势在于其创新能力、全球布局和客户服务。公司持续投入研发,拥有大量专利技术;在全球设有研发中心和生产基地,能够快速响应客户需求;同时,ABB提供全面的售后服务和技术支持,帮助客户实现价值最大化。

JRCW450R641-TZ数据手册

厂牌 PDF简要描述 下载
ABB DC-DC稳压器 ABB JRCW450R641-TZ JRCW450R641-TZ数据手册

JRCW450R641-TZ封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
40+ ¥ 652.5
库存: 0
起订量: 40 增量: 1
交货地:
最小起订量为:40
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0RQB-50Y15LG ¥ 505.461
1.5M24-P1 ¥ 2344.0416
1/16A12-P4 ¥ 4326.089
110RCM1000-24DMQF ¥ 4784
110RCM500-24DMQF ¥ 4814.5702
15FL12-12W-I/O-RB ¥ 14718.2354
171010550 ¥ 32.7529
171020302 ¥ 67.6045
171020601 ¥ 201.3686
171031801 ¥ 81.2673