处理中...

首页  >  产品百科  >  QSVW042A0B41-HZ

QSVW042A0B41-HZ

产品分类: DC-DC稳压器
厂牌: ABB
产品描述: 1 12V 11.97V 75V 36V 通孔安装 58.4mm*36.8mm*12.6mm
供应商型号: SG2-QSVW042A0B41-HZ
供应商: 期货订购
标准整包数: 1
ABB DC-DC稳压器 QSVW042A0B41-HZ

QSVW042A0B41-HZ概述

    # GE QSVW042A0B Barracuda Series DC-DC Converter Technical Overview
    Product Introduction
    The GE QSVW042A0B Barracuda series represents a cutting-edge solution in the field of DC-DC power conversion. Designed for distributed power architectures and intermediate bus voltage applications, these converters operate within an input voltage range of 36Vdc to 75Vdc, delivering a stable 12Vdc output with a maximum current of 42A. Their primary purpose is to supply a tightly regulated output voltage, making them ideal for servers, networking equipment, and fan assemblies among others. This model is particularly notable for its compliance with environmental standards such as RoHS II and REACH, ensuring it meets modern regulatory requirements.
    Technical Parameters
    Key Specifications:
    - Input Voltage Range: 36Vdc to 75Vdc
    - Output Voltage: Adjustable from 6.0Vdc to 13.2Vdc
    - Output Current: Up to 42A
    - Efficiency: Peaks at 96% at 12Vdc, 50% to 100% load
    - Operating Temperature Range: -40°C to 85°C
    - Isolation Voltage: 2250Vdc
    - Regulatory Compliance: UL60950-1, CSA, VDE, CE marking, and ETSI standards
    Additional Details:
    - Supports reflow pin/paste soldering processes.
    - Includes base plate options for enhanced thermal management.
    - Features constant switching frequency for predictable performance.
    - Equipped with output overcurrent/voltage protection and overtemperature protection mechanisms.
    Product Characteristics and Advantages
    The QSVW042A0B stands out due to several advanced features:
    - High Efficiency: Achieves peak efficiency of 96%, reducing power dissipation and eliminating the need for external heatsinks in many cases.
    - Wide Operating Range: Handles diverse input conditions, making it suitable for various industrial applications.
    - Advanced Protection Mechanisms: Offers comprehensive protections against overcurrent, overvoltage, and overheating scenarios, enhancing system reliability.
    - Compact Design: With dimensions of 58.4mm x 36.8mm x 12.57mm, it fits seamlessly into space-constrained environments.
    - Customization Options: Users can select from multiple optional features like negative remote on/off logic and higher output capacitance to tailor the module to specific needs.
    Application Scenarios and Usage Tips
    The QSVW042A0B is versatile and finds application in numerous sectors:
    - Servers and Storage Systems: Ideal for providing reliable power to sensitive components.
    - Networking Equipment: Particularly useful in PoE setups where precise voltage control is crucial.
    - Industrial Fans and Motors: Ensures steady operation even under fluctuating loads.
    Usage Recommendations:
    - Ensure proper grounding practices as per safety guidelines to maintain SELV compliance.
    - Utilize external capacitors strategically to optimize transient response.
    - Regularly monitor ambient temperatures to prevent overheating issues.
    Compatibility and Support
    This converter is compatible with a wide array of electronic systems, especially those adhering to DOSA standards. GE provides robust support through documentation and technical assistance, ensuring customers receive optimal performance throughout the lifecycle of their products.
    Common Issues and Solutions
    | Problem | Solution |

    | Excessive Heat Generation | Implement better thermal management strategies or reduce operational load. |
    | Unstable Output Voltage | Verify input parameters match specified ranges; check wiring integrity. |
    | Unexpected Shutdown | Review load conditions; reset via input power cycling if necessary. |
    Conclusion and Recommendation
    The GE QSVW042A0B Barracuda series converter excels in efficiency, durability, and adaptability, making it a top choice for modern power solut

QSVW042A0B41-HZ参数

参数
功能 -
最小输出电压 11.97V
拓扑 -
最大输出电压 12V
同步整流器 -
最小输入电压 36V
开关频率 -
输出类型 -
最大输入电压 75V
输出数量 1
长*宽*高 58.4mm*36.8mm*12.6mm
安装方式 通孔安装
应用等级 商用级
零件状态 在售
包装方式 散装

QSVW042A0B41-HZ厂商介绍

ABB是全球领先的电气设备和自动化解决方案提供商,总部位于瑞士苏黎世。公司业务遍布全球100多个国家,拥有超过14万名员工。

ABB的主营产品主要分为四大类:电气产品、机器人及运动控制、工业自动化和电网。电气产品包括开关设备、断路器、接触器等;机器人及运动控制包括工业机器人、伺服电机等;工业自动化包括过程控制系统、传感器等;电网包括变压器、开关设备等。

ABB的产品广泛应用于能源、交通、工业、建筑等多个领域。在能源领域,ABB提供智能电网解决方案,帮助提高能源效率和可靠性;在交通领域,ABB提供电动汽车充电解决方案,推动绿色出行;在工业领域,ABB的自动化和机器人技术帮助提高生产效率和灵活性;在建筑领域,ABB提供智能建筑解决方案,提高建筑能效和舒适度。

ABB的优势在于其创新能力、全球布局和客户服务。公司持续投入研发,拥有大量专利技术;在全球设有研发中心和生产基地,能够快速响应客户需求;同时,ABB提供全面的售后服务和技术支持,帮助客户实现价值最大化。

QSVW042A0B41-HZ数据手册

厂牌 PDF简要描述 下载
ABB DC-DC稳压器 ABB QSVW042A0B41-HZ QSVW042A0B41-HZ数据手册

QSVW042A0B41-HZ封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
24+ ¥ 754
库存: 0
起订量: 24 增量: 1
交货地:
最小起订量为:24
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0RQB-50Y15LG ¥ 505.461
1.5M24-P1 ¥ 2344.0416
1/16A12-P4 ¥ 4326.089
110RCM1000-24DMQF ¥ 4784
110RCM500-24DMQF ¥ 4814.5702
15FL12-12W-I/O-RB ¥ 14718.2354
171010550 ¥ 32.7529
171020302 ¥ 67.6045
171020601 ¥ 201.3686
171031801 ¥ 81.2673