处理中...

首页  >  产品百科  >  UDT020A0X3-SRZ

UDT020A0X3-SRZ

产品分类: DC-DC稳压器
厂牌: ABB
产品描述: BUCK 500KHz Adjustable 1 5.5V 500mV 14.4V 3V SMD-16P 贴片安装,黏合安装 20.3mm*11.4mm*8.5mm
供应商型号: SG2-UDT020A0X3-SRZ
供应商: 期货订购
标准整包数: 1
ABB DC-DC稳压器 UDT020A0X3-SRZ

UDT020A0X3-SRZ概述

    # GE 20A Digital MicroDLynx™ Non-Isolated DC-DC Power Modules: Comprehensive Guide
    Product Introduction
    The GE 20A Digital MicroDLynx™ is a state-of-the-art non-isolated DC-DC converter designed to provide up to 20A of output current. These modules are highly versatile and support an extensive input voltage range of 3Vdc to 14.4Vdc, delivering precise output voltages between 0.45Vdc to 5.5Vdc, programmable via external resistors and the PMBus™ interface. The device is ideal for modern electronic systems requiring distributed power architectures (DPAs), intermediate bus voltages, telecommunications equipment, servers, storage systems, networking gear, and industrial applications.
    Technical Parameters
    Below is a concise summary of the key technical specifications:
    | Parameter | Minimum Value | Typical Value | Maximum Value | Units |

    | Input Voltage Range | 3 | — | 14.4 | Vdc |
    | Output Voltage Range | 0.45 | — | 5.5 | Vdc |
    | Output Current | 0 | — | 20 | Adc |
    | Switching Frequency | 475 | 500 | 525 | kHz |
    | Efficiency | 76.0 | — | 95.2 | % |
    | Operating Temperature Range | -40 | — | 105 | °C |
    Additional features include:
    - Compliant with RoHS Directive 2011/65/EU and REACH Regulation.
    - Adjustable output voltage via external resistor and PMBus™.
    - Supports digital interface via PMBus™ protocol.
    - Wide operating temperature range with options for ruggedization.
    Product Features and Advantages
    The GE 20A Digital MicroDLynx™ stands out due to its unique combination of capabilities:
    - Programmability: Allows fine-tuning of output voltage using external components.
    - Compact Design: Weighing just 4.54 grams (0.16 oz.), it occupies minimal PCB space.
    - Durability: Operates within a broad ambient temperature range (-40°C to 105°C).
    - Energy Efficiency: High conversion efficiency across various output settings.
    - Protection Mechanisms: Offers overcurrent, overtemperature, and short-circuit protection, ensuring reliability.
    - Flexibility: Compatible with both Pb-free and SnPb environments.
    These advantages make it particularly suitable for advanced embedded systems where compactness, efficiency, and robustness are critical.
    Application Cases and Usage Recommendations
    The 20A Digital MicroDLynx™ is well-suited for numerous real-world scenarios:
    - Telecom Equipment: Used to power wireless base stations, providing reliable DC supply under fluctuating load conditions.
    - Industrial Automation: Ideal for powering IoT devices and industrial sensors where precise voltage regulation is necessary.
    - Data Centers: Optimizes energy usage by efficiently managing intermediate bus voltages.
    Recommendations:
    1. For enhanced performance, consider implementing the Tunable Loop™ feature to minimize external capacitor requirements while maintaining excellent transient response.
    2. Ensure adequate airflow when operating at higher temperatures (above 85°C) to extend product lifespan.
    Compatibility and Support
    The module is compatible with standard PCB assembly processes and adheres to IPC-9592 guidelines. General Electric offers robust customer support, including documentation, technical assistance, and replacement services, ensuring seamless integration into customer designs.
    Common Issues and Solutions
    | Problem | Solution |

    | Low efficiency under light loads | Optimize the external capacitor selection using the Tunable Loop™. |

UDT020A0X3-SRZ参数

参数
输出类型 Adjustable
最大输入电压 14.4V
最小输出电压 500mV
最大输出电压 5.5V
拓扑 BUCK
功能 -
最小输入电压 3V
开关频率 500KHz
同步整流器 -
输出数量 1
长*宽*高 20.3mm*11.4mm*8.5mm
通用封装 SMD-16P
安装方式 贴片安装,黏合安装
应用等级 商用级
零件状态 在售
包装方式 卷带包装

UDT020A0X3-SRZ厂商介绍

ABB是全球领先的电气设备和自动化解决方案提供商,总部位于瑞士苏黎世。公司业务遍布全球100多个国家,拥有超过14万名员工。

ABB的主营产品主要分为四大类:电气产品、机器人及运动控制、工业自动化和电网。电气产品包括开关设备、断路器、接触器等;机器人及运动控制包括工业机器人、伺服电机等;工业自动化包括过程控制系统、传感器等;电网包括变压器、开关设备等。

ABB的产品广泛应用于能源、交通、工业、建筑等多个领域。在能源领域,ABB提供智能电网解决方案,帮助提高能源效率和可靠性;在交通领域,ABB提供电动汽车充电解决方案,推动绿色出行;在工业领域,ABB的自动化和机器人技术帮助提高生产效率和灵活性;在建筑领域,ABB提供智能建筑解决方案,提高建筑能效和舒适度。

ABB的优势在于其创新能力、全球布局和客户服务。公司持续投入研发,拥有大量专利技术;在全球设有研发中心和生产基地,能够快速响应客户需求;同时,ABB提供全面的售后服务和技术支持,帮助客户实现价值最大化。

UDT020A0X3-SRZ数据手册

厂牌 PDF简要描述 下载
ABB DC-DC稳压器 ABB UDT020A0X3-SRZ UDT020A0X3-SRZ数据手册

UDT020A0X3-SRZ封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
200+ ¥ 130.5
库存: 0
起订量: 200 增量: 1
交货地:
最小起订量为:200
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0RQB-50Y15LG ¥ 505.461
1.5M24-P1 ¥ 2344.0416
1/16A12-P4 ¥ 4326.089
110RCM1000-24DMQF ¥ 4784
110RCM500-24DMQF ¥ 4814.5702
15FL12-12W-I/O-RB ¥ 14718.2354
171010550 ¥ 32.7529
171020302 ¥ 67.6045
171020601 ¥ 201.3686
171031801 ¥ 81.2673