处理中...

首页  >  产品百科  >  JRCW016A0R41-TZ

JRCW016A0R41-TZ

产品分类: DC-DC稳压器
厂牌: OMNION POWER
产品描述: 1 28V 75V 36V 通孔安装 60.7mm*57.7mm*12.8mm
供应商型号: SG-JRCW016A0R41-TZ
供应商: 云汉优选
标准整包数: 1
OMNION POWER DC-DC稳压器 JRCW016A0R41-TZ

JRCW016A0R41-TZ概述

    # GE JRCW016A0R Orca Series DC-DC Converter Power Module
    Product Introduction
    The JRCW016A0R Orca Series represents a cutting-edge line of DC-DC converter power modules developed by General Electric. These modules provide a robust and efficient solution for high-voltage and high-power applications, particularly suitable for RF Power Amplifiers, Wireless Networks, and Switching Networks. The module operates with an input voltage range of 36–75 Vdc, delivering a nominal 28 Vdc output at up to 16 Adc, offering unmatched efficiency and reliability.
    Technical Parameters
    Below are the key technical specifications for the JRCW016A0R:
    - Input Voltage Range: 36–75 Vdc
    - Output Voltage: 28 Vdc
    - Output Current: Up to 16 Adc
    - Power Density: 166 W/in³
    - Efficiency: >93.5% typ at full load
    - Switching Frequency: 175 kHz (constant)
    - Output Ripple & Noise:
    - RMS: 45–55 mV
    - Peak-to-Peak: 80–200 mV (5 Hz–20 MHz bandwidth)
    - Operating Temperature Range: -40°C to 100°C
    - Isolation Voltage: 1500 Vdc (input to case/output), 500 Vdc (output to case)
    - Thermal Consideration:
    - Storage Temp: -55°C to 125°C
    - Operating Case Temp: -40°C to 100°C
    - Compliance: RoHS, REACH, CE Mark, UL 62368-1, CSA C22.2 No. 62368-1 Recognized
    Product Features and Advantages
    Key Features:
    - High Efficiency: Achieving efficiency of over 93.5%, it stands out among its peers.
    - Industry Standard Footprint: The half-brick size footprint ensures compatibility with most existing designs.
    - Remote Sense: Improves regulation by monitoring voltage at the load point.
    - Dynamic Response Optimization: Optional Tunable Loop allows customization for specific loads.
    - Wide Operating Temperature Range: Withstanding extreme conditions from -40°C to 100°C.
    - Certifications: Meets international safety standards, including ISO 9001 and ISO 14001.
    Advantages:
    - Cost-effective Design: The ability to reduce external output capacitance through tuning optimizes cost and PCB space.
    - Flexible Mounting Options: Threaded-through holes allow for easy mounting or heat sink addition.
    - Robust Protection Mechanisms: Integrated overcurrent and overvoltage protections ensure longevity and reliability.
    Application Cases and Usage Recommendations
    Applications:
    - RF Power Amplifiers: Ideal for telecom and wireless infrastructure requiring high current outputs.
    - Wireless Networks: Suitable for base stations and small cell deployments.
    - Switching Networks: Efficient power distribution in critical network nodes.
    Usage Recommendations:
    1. Capacitor Selection: Use a minimum of 440 µF low ESR aluminum capacitor for stable performance, increasing to multiple capacitors below -20°C.
    2. Remote Sense Integration: Enhances regulation accuracy by compensating for line losses.
    3. Safety Measures: Ensure compliance with safety standards like UL 62368-1 and CSA C22.2 to avoid electrical hazards.
    Compatibility and Support
    The JRCW016A0R is designed to seamlessly integrate into existing systems, thanks to its industry-standard footprint. It supports features such as auto-restart and tunable loop functionality, enhancing compatibility with various systems. General Electric offers comprehensive support, including technical documentation, software tools, and maintenance services.
    Common Issues and Solutions
    | Issue | Solution |

    | Input Overvoltage | Install a voltage clamp circuit to protect against overvoltage conditions. |
    | Output Voltage Fluctuations | Check and adjust external capacitors and ESR levels as per recommendations. |
    | Auto-Restart Malfunction | Cycle the input power for one second to reset the module. |
    Conclusion and Recommendation
    The JRCW016A0R Orca Series DC-DC Co

JRCW016A0R41-TZ参数

参数
最小输入电压 36V
最大输出电压 28V
开关频率 -
同步整流器 -
拓扑 -
最大输入电压 75V
输出数量 1
功能 -
最小输出电压 -
输出类型 -
长*宽*高 60.7mm*57.7mm*12.8mm
安装方式 通孔安装
应用等级 商用级
包装方式 散装

JRCW016A0R41-TZ厂商介绍

OMNION POWER是一家专注于提供电源解决方案的公司,其主营产品涵盖了多种电源设备,包括但不限于不间断电源(UPS)、电源适配器、电池和电源管理系统等。这些产品广泛应用于数据中心、工业自动化、医疗设备、通信基站等多个领域,为各种设备提供稳定、可靠的电力支持。

OMNION POWER的产品分类主要包括:

1. 不间断电源(UPS):为关键设备提供持续电力,确保在电网不稳定或停电时设备能够正常运行。
2. 电源适配器:为电子设备提供适配的电源,确保设备能够安全、高效地运行。
3. 电池:包括铅酸电池、锂电池等,用于存储电能,为设备提供备用电源。
4. 电源管理系统:监控和管理电源设备,提高能源效率,减少能耗。

OMNION POWER的优势在于:

- 高品质:提供符合国际标准的高品质电源产品。
- 技术创新:不断研发新技术,提高产品性能和可靠性。
- 定制服务:根据客户需求提供定制化的电源解决方案。
- 售后服务:提供全面的技术支持和售后服务,确保客户满意度。

OMNION POWER致力于为客户提供高效、可靠的电源解决方案,以满足不同行业和应用场景的需求。

JRCW016A0R41-TZ数据手册

厂牌 PDF简要描述 下载
OMNION POWER DC-DC稳压器 OMNION POWER JRCW016A0R41-TZ JRCW016A0R41-TZ数据手册

JRCW016A0R41-TZ封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 428.4
10+ ¥ 421.26
50+ ¥ 414.12
库存: 50
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 428.4
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0RQB-50Y15LG ¥ 505.461
1.5M24-P1 ¥ 2344.0416
1/16A12-P4 ¥ 4326.089
110RCM1000-24DMQF ¥ 4784
110RCM500-24DMQF ¥ 4814.5702
15FL12-12W-I/O-RB ¥ 14718.2354
171010550 ¥ 32.7529
171020302 ¥ 67.6045
171020601 ¥ 201.3686
171031801 ¥ 81.2673