处理中...

首页  >  产品百科  >  NCP5425DBG

NCP5425DBG

产品分类: 电源管理芯片(PMIC)
厂牌: ON SEMICONDUCTOR
产品描述: 4.6 to 13.2 4.6 to 13.2 SOP 贴片安装 1.05mm(高度)
供应商型号: Q-NCP5425DBG
供应商: 期货订购
标准整包数: 1
ON SEMICONDUCTOR 电源管理芯片(PMIC) NCP5425DBG

NCP5425DBG概述

    Product Introduction
    The NCP5425 is a highly flexible dual buck controller with integrated gate drivers, designed to work efficiently with two input power supplies and one or two outputs. It features a feed-forward voltage mode control mechanism and is capable of driving synchronous dual NFET buck regulators. The NCP5425 supports a wide operating voltage range from 4.6V to 13.2V and can handle single two-phase or dual single-phase outputs. It is particularly suitable for applications requiring low voltage outputs with high precision and rapid transient response.
    Technical Parameters
    - Operating Voltage Range: 4.6V to 13.2V
    - Peak Power Drive: 1.5A
    - Switch Frequency: Adjustable between 150kHz to 750kHz
    - Input Undervoltage Lockout: Supports lockout at voltages below 4.2V
    - Overcurrent Protection: Features cycle-by-cycle overcurrent protection with independent programmable current limits
    - Power Supply Sequencing: Can manage power supply sequencing via the COMP pins
    - Package Type: 20-pin TSSOP
    Product Features and Advantages
    The NCP5425 offers several distinct advantages:
    - Configurability: It can operate as either a single two-phase output or two single-phase outputs.
    - Programmability: Offers programmable power sharing and budgeting from two independent supplies.
    - Noise Management: Includes switch blanking for noise-sensitive applications.
    - Compact Design: Available in a compact 20-pin TSSOP package, minimizing PCB area.
    These features make the NCP5425 ideal for applications demanding high efficiency, low noise, and precise control.
    Application Cases and Usage Recommendations
    The NCP5425 is commonly used in DDR memory power systems and graphics cards. For instance, in a typical DDR memory power system, the NCP5425 can be configured to deliver stable and accurate power supplies necessary for optimal memory performance.
    Usage Suggestions:
    - Optimal Component Selection: Ensure that the selected inductors and capacitors align with the recommended specifications to maximize efficiency and minimize EMI.
    - Temperature Consideration: Monitor and manage the operating temperature to prevent thermal issues, leveraging the device's thermal resistance characteristics.
    Compatibility and Support
    The NCP5425 is designed to be compatible with a variety of electronic components, ensuring seamless integration into existing systems. ON Semiconductor provides comprehensive support including datasheets, application notes, and technical assistance to aid in the product's successful implementation.
    Common Issues and Solutions
    1. Problem: Overcurrent situations leading to device shutdown.
    - Solution: Implement robust overcurrent protection circuits and verify that the current limits are set appropriately.
    2. Problem: Unstable output voltage during transient conditions.
    - Solution: Utilize high-frequency and bulk output capacitors to enhance transient response.
    3. Problem: Inadequate noise management.
    - Solution: Employ switch blanking techniques and ensure proper grounding practices.
    Summary and Recommendation
    The NCP5425 stands out due to its versatility, robustness, and efficient design. Its ability to handle complex configurations while maintaining precise control makes it an excellent choice for advanced power management applications. Given its comprehensive features and support, the NCP5425 is highly recommended for developers seeking reliable and high-performance solutions in their designs.

NCP5425DBG参数

参数
应用场景 -
最大工作供电电压 4.6 to 13.2
最小工作供电电压 4.6 to 13.2
工作电源电流 -
最大输出电压 -
最小输出电压 -
长*宽*高 1.05mm(高度)
通用封装 SOP
安装方式 贴片安装
包装方式 管装

NCP5425DBG厂商介绍

ON Semiconductor(安森美半导体)是一家全球领先的半导体供应商,总部位于美国亚利桑那州菲尼克斯。公司成立于1999年,由摩托罗拉的半导体部门拆分而来,专注于提供广泛的半导体解决方案。

ON Semiconductor的主营产品包括电源管理、模拟、传感器和连接解决方案。产品分类主要包括:

1. 电源管理:包括电源模块、电源管理IC、电池管理等,广泛应用于消费电子、工业、汽车等领域。
2. 模拟:包括放大器、数据转换器、接口等,应用于通信、医疗、工业控制等领域。
3. 传感器:包括图像传感器、环境传感器、运动传感器等,应用于汽车、工业、消费电子等领域。
4. 连接解决方案:包括以太网、无线通信、接口等,应用于通信、工业、汽车等领域。

ON Semiconductor的优势在于:

1. 技术创新:公司持续投入研发,拥有多项专利技术,为客户提供高性能、高可靠性的半导体解决方案。
2. 产品多样性:产品线丰富,覆盖多个应用领域,满足客户的多样化需求。
3. 客户服务:公司在全球设有多个销售和技术支持中心,为客户提供及时、专业的服务。
4. 供应链管理:公司在全球设有多个生产基地,确保产品的稳定供应和质量控制。

NCP5425DBG数据手册

厂牌 PDF简要描述 下载
ON SEMICONDUCTOR 电源管理芯片(PMIC) ON SEMICONDUCTOR NCP5425DBG NCP5425DBG数据手册

NCP5425DBG封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
171+ $ 0.8252 ¥ 6.9896
库存: 38
起订量: 616 增量: 0
交货地:
最小起订量为:171
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
20000916 ¥ 167.2436
20000917 ¥ 177.5384
20001075 ¥ 86.8816
20001081 ¥ 111.0618
21000338 ¥ 1102.1393
21000339 ¥ 1102.1393
21000394 ¥ 1139.9212
21000395 ¥ 1139.9212
21000396 ¥ 1134.249
21000397 ¥ 1139.9212