处理中...

首页  >  产品百科  >  MC34712EP

MC34712EP

产品分类: 电源管理芯片(PMIC)
厂牌: NXP SEMICONDUCTORS
产品描述: 700mV 1.35V 转换器,DDR QFN 贴片安装 4mm*4mm*1mm
供应商型号: CY-MC34712EP
供应商: Avnet
标准整包数: 1
NXP SEMICONDUCTORS 电源管理芯片(PMIC) MC34712EP

MC34712EP概述

    Product Overview: MC34712 SmartMOS 34712 Buck Switching Regulator
    The MC34712, manufactured by NXP Semiconductors, is a highly integrated and cost-effective single synchronous buck switching regulator with integrated N-channel power MOSFETs. Designed to deliver precise and reliable power solutions, the MC34712 excels in point-of-load (PoL) applications, especially within the realm of modern data bus systems such as DDR memory.
    Product Introduction
    Basic Features
    The MC34712 is an advanced buck converter that combines high integration and efficiency to provide robust power management capabilities. Its primary function is to generate a termination voltage (VTT) and buffered reference voltage (VREF) required by DDR memory systems. This product supports DDR, DDR2, DDR3, and DDR4 memory architectures, making it a key component in server-grade electronics, desktop motherboards, gaming consoles, and telecommunication equipment.
    Applications
    - DDR memory termination (VTT and VREF)
    - Power supply for active buses and graphics card memory
    - Servers and telecom applications
    - Desktop motherboards and high-definition TVs
    Technical Parameters
    Below are the key technical specifications extracted from the MC34712 datasheet:
    | Parameter | Value | Unit |
    |
    | Input Voltage Range | 3.0 to 6.0 V
    | Output Voltage Range | 0.6 to 1.35 V
    | Buffered VREF Accuracy | ±1%
    | Programmable Switching Frequency | 200 kHz to 1.0 MHz
    | Continuous Output Current | ±3.0 A
    | On-Resistance (High-Side MOSFET) | 10 to 50 mΩ
    | On-Resistance (Low-Side MOSFET) | 10 to 50 mΩ
    | Thermal Shutdown Threshold | 170°C
    | Standby Input Leakage Current| ±10 μA
    Product Characteristics and Advantages
    Key Strengths
    1. High Efficiency: The MC34712 achieves an efficiency of up to 95% thanks to its synchronous architecture and low RDS(ON) power MOSFETs.
    2. Compact Footprint: The exposed pad QFN package ensures minimal board space usage.
    3. Flexible Configuration: Adjustable switching frequency and programmable soft-start allow adaptability to various design requirements.
    4. Advanced Protection Features: Includes overcurrent, overvoltage, undervoltage, and thermal shutdown protections to ensure reliable operation.
    5. DDR Compliance: The VTT and VREF outputs are tightly regulated to adhere to DDR standards, minimizing noise and ensuring optimal performance.
    Market Position
    The MC34712's integration of multiple functionalities—such as switching regulation, buffer generation, and protection mechanisms—makes it stand out in the competitive market of power management ICs. Its affordability and ease of integration make it an ideal choice for cost-sensitive and high-density designs.
    Application Case Studies and Usage Tips
    Application Examples
    1. DDR Memory Systems: The MC34712 provides a robust termination voltage and buffered reference voltage necessary for DDR memory operations, improving system reliability.
    2. Server and Telecom Equipment: The ability to handle high transient currents ensures seamless performance in demanding environments.
    3. Consumer Electronics: Ideal for high-end consumer devices requiring precise and efficient power delivery.
    Optimization Recommendations
    - Ensure proper filtering on the VREFOUT pin using ceramic capacitors to enhance noise immunity.
    - For systems operating near the upper limits of the switching frequency, consider adding external inductors to optimize transient response.
    - When configuring the FREQ pin, carefully select the resistor divider based

MC34712EP参数

参数
最小输出电压 700mV
应用场景 转换器,DDR
最大工作供电电压 -
最小工作供电电压 -
工作电源电流 -
最大输出电压 1.35V
长*宽*高 4mm*4mm*1mm
通用封装 QFN
安装方式 贴片安装
应用等级 工业级
包装方式 散装,托盘

MC34712EP厂商介绍

NXP Semiconductors是一家全球领先的半导体公司,总部位于荷兰。公司专注于提供高性能、安全和互联的解决方案,以推动智能生活和智能城市的发展。NXP的产品广泛应用于汽车、工业和物联网(IoT)、移动设备、通信基础设施等多个领域。

主营产品分类包括:
1. 微控制器(MCU):广泛应用于嵌入式系统,如智能家居、工业自动化等。
2. 射频(RF)和无线技术:包括NFC、蓝牙等,用于无线通信和数据传输。
3. 汽车电子:为汽车提供安全、连接和动力管理解决方案。
4. 安全解决方案:包括安全元件和软件,保护数据和交易安全。
5. 分立器件和传感器:用于各种检测和测量应用。

NXP Semiconductors的优势在于:
- 强大的研发能力:持续投入研发,推动技术创新。
- 广泛的产品线:提供多样化的产品,满足不同市场需求。
- 深厚的行业经验:在多个领域拥有丰富的经验和专业知识。
- 全球化布局:在全球范围内设有研发中心和生产基地,为客户提供本地化服务。

MC34712EP数据手册

厂牌 PDF简要描述 下载
NXP SEMICONDUCTORS 电源管理芯片(PMIC) NXP SEMICONDUCTORS MC34712EP MC34712EP数据手册

MC34712EP封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
25+ $ 2.7766 ¥ 23.0577
50+ $ 2.6569 ¥ 22.6532
100+ $ 2.609 ¥ 22.4509
300+ $ 2.5851 ¥ 22.2486
500+ $ 2.5612 ¥ 22.0464
1000+ $ 2.4894 ¥ 21.0351
5000+ $ 2.4894 ¥ 21.0351
库存: 143
起订量: 44 增量: 1
交货地:
最小起订量为:25
合计: ¥ 576.44
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
20000916 ¥ 167.2436
20000917 ¥ 177.5384
20001075 ¥ 86.8816
20001081 ¥ 111.0618
21000338 ¥ 1102.1393
21000339 ¥ 1102.1393
21000394 ¥ 1139.9212
21000395 ¥ 1139.9212
21000396 ¥ 1134.249
21000397 ¥ 1139.9212