处理中...

首页  >  产品百科  >  LTC1261CS8-4.5#PBF

LTC1261CS8-4.5#PBF

产品分类: DC-DC稳压器
厂牌: ANALOG DEVICES
产品描述: Charge Pump No 550KHz Fixed 1 4.5V 4.5V 8V 3V SOIC-8 贴片安装 1.75mm(高度)
供应商型号: 4029302
供应商: 海外现货
标准整包数: 1
ANALOG DEVICES DC-DC稳压器 LTC1261CS8-4.5#PBF

LTC1261CS8-4.5#PBF概述

    LTC1261 Switched-Capacitor Voltage Inverter: Comprehensive Technical Overview
    Product Introduction
    The LTC1261 is a highly efficient, compact switched-capacitor voltage inverter developed by Linear Technology (now part of Analog Devices). Designed to generate a regulated negative voltage from a single positive supply, the LTC1261 finds applications across various industries, including battery-powered systems, single-supply circuits, GaAs FET bias generators, and negative supply generators. Its primary function is to produce a regulated negative voltage, making it particularly useful in scenarios where dual supply rails are needed.
    Technical Parameters
    The LTC1261 operates within a supply voltage range of 3V to 8V, offering an adjustable output voltage range of -1.25V to -8V. Below are key technical specifications:
    - Output Current: Up to 12mA with guaranteed output regulation of 5%.
    - Voltage Ripple: Typically as low as 5mV.
    - Quiescent Current: 600µA when active; reduced to 5µA in shutdown mode.
    - Package Options: Available in 8-pin SO and 14-pin narrow body SO packages.
    - Input Capacitors: One or two external 0.1µF capacitors required, depending on input voltage.
    - Temperature Range: Commercial grade (0°C to 70°C); Industrial grade (-40°C to 85°C).
    Product Features and Advantages
    The LTC1261 stands out due to its:
    - Wide Operating Voltage Range: Adapts to varying power sources.
    - Low Output Ripple: Ensures high-quality negative voltage generation.
    - Adjustable/Fixed Output Options: Provides flexibility in design.
    - Compact Footprint: Reduces space requirements in printed circuit boards.
    - Efficient Power Consumption: Minimizes quiescent current during operation.
    - Enhanced Reliability: Robust design ensures longevity even under challenging conditions.
    These features make the LTC1261 a superior choice for portable and embedded electronics requiring precise negative voltage generation.
    Application Case Studies and Usage Recommendations
    The LTC1261 is ideal for applications such as:
    - Generating a regulated -5V supply from a 3V source.
    - Serving as a regulator with a Power Valid Indicator (REG Pin).
    - Supporting low output ripple environments.
    Usage Suggestions:
    - Use external capacitors judiciously to optimize performance and minimize output ripple.
    - Ensure proper grounding and bypassing to maximize efficiency.
    - Consider the internal resistor string (R0, R1, RADJ) to fine-tune output voltage settings.
    Compatibility and Support
    The LTC1261 integrates seamlessly with other electronic components due to its compatibility with standard power supplies. Linear Technology offers comprehensive support, including detailed datasheets, application notes, and software tools for easy integration into designs.
    Common Issues and Solutions
    Below are common issues users might face and practical solutions:
    | Issue | Solution |

    | High output ripple | Increase output capacitance (≥3.3µF). |
    | Excessive quiescent current | Check external circuit connections and correct any shorts. |
    | Insufficient output current | Ensure proper capacitor values and connections per data sheet. |
    Conclusion and Recommendation
    The LTC1261 excels in delivering reliable, stable negative voltage outputs, making it a premier choice for a wide range of electronic applications. Its robust design, minimal footprint, and ease of integration make it highly suitable for modern electronic systems. We strongly recommend the LTC1261 for projects requiring efficient negative voltage generation, especially in battery-powered devices and single-supply environments.
    For further information, refer to the official product page at [www.linear.com/LTC1261](http://www.linear.com/LTC1261).

LTC1261CS8-4.5#PBF参数

参数
最大输出电压 4.5V
最小输出电压 4.5V
最小输入电压 3V
拓扑 Charge Pump
输出数量 1
同步整流器 No
最大输入电压 8V
输出类型 Fixed
功能 Step-Up/Step-Down
开关频率 550KHz
长*宽*高 1.75mm(高度)
通用封装 SOIC-8
安装方式 贴片安装
应用等级 商用级
零件状态 在售
包装方式 管装

LTC1261CS8-4.5#PBF厂商介绍

Analog Devices(简称ADI)是一家全球领先的半导体公司,专注于模拟、混合信号和数字信号处理(DSP)集成电路(IC)的设计、制造和营销。公司成立于1965年,总部位于美国马萨诸塞州的诺伍德。

ADI的主营产品主要分为以下几类:
1. 数据转换器:包括模数转换器(ADC)和数模转换器(DAC),广泛应用于通信、工业、医疗等领域。
2. 放大器和比较器:提供各种高性能放大器和比较器产品,用于信号放大、滤波和比较等。
3. 射频(RF)和微波产品:包括射频收发器、混频器、放大器等,应用于无线通信、**等领域。
4. 电源管理:提供电源转换、电源管理等解决方案,满足各种电源需求。
5. 接口和通信:包括以太网、串行通信等接口产品,用于数据传输和通信。
6. 处理器和DSP:提供高性能处理器和数字信号处理器,用于复杂信号处理和控制。

ADI的优势在于其在模拟和混合信号领域的深厚技术积累,以及对客户需求的深刻理解。公司不断推出创新产品,满足客户在各种应用场景下的需求,如5G通信、自动驾驶、工业自动化等。此外,ADI还提供全面的技术支持和定制化服务,帮助客户实现产品快速上市。

LTC1261CS8-4.5#PBF数据手册

厂牌 PDF简要描述 下载
ANALOG DEVICES DC-DC稳压器 ANALOG DEVICES LTC1261CS8-4.5#PBF LTC1261CS8-4.5#PBF数据手册

LTC1261CS8-4.5#PBF封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 58.6099
10+ ¥ 45.6628
25+ ¥ 42.8532
100+ ¥ 35.6899
300+ ¥ 31.5641
500+ ¥ 31.2983
1000+ ¥ 31.1717
库存: 106
起订量: 29 增量: 1
交货地:
最小起订量为:25
合计: ¥ 1071.33
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0RQB-50Y15LG ¥ 505.461
1.5M24-P1 ¥ 2344.0416
1/16A12-P4 ¥ 4326.089
110RCM1000-24DMQF ¥ 4784
110RCM500-24DMQF ¥ 4814.5702
15FL12-12W-I/O-RB ¥ 14718.2354
171010550 ¥ 32.7529
171020302 ¥ 67.6045
171020601 ¥ 201.3686
171031801 ¥ 81.2673