处理中...

首页  >  产品百科  >  LTC4151IS-2#TRPBF

LTC4151IS-2#TRPBF

产品分类: 电源管理芯片(PMIC)
厂牌: ANALOG DEVICES
产品描述: 1.2mA 7V 80V 电源监控器 SO-16 贴片安装,黏合安装 1.5mm(高度)
供应商型号: Y-LTC4151IS-2#TRPBF
供应商: 期货订购
标准整包数: 5000
ANALOG DEVICES 电源管理芯片(PMIC) LTC4151IS-2#TRPBF

LTC4151IS-2#TRPBF概述

    Product Introduction: LTC4151 High Side Power Monitor
    The LTC4151 is a high-side power monitoring IC developed by Linear Technology. It provides precise current and voltage monitoring over a wide operating voltage range of 7V to 80V. Key functionalities include:
    - High side current sensing.
    - Input voltage measurement (with up to 102.4V full-scale).
    - Measurement of an additional external voltage (up to 2.048V full-scale).
    - A dedicated I²C interface for data reporting and control.
    This versatile product is used in a broad spectrum of applications such as consumer electronics, telecommunications infrastructure, automotive systems, and industrial equipment. Its 12-bit ADC ensures high-resolution monitoring, making it suitable for demanding applications where accuracy is critical.
    Technical Specifications
    Below are the key technical parameters of the LTC4151:
    | Parameter | Typical Value | Unit |
    |
    | Operating Voltage | 7V to 80V | V |
    | Supply Current (Normal Mode) | 1.2 to 1.7 mA | mA |
    | Supply Current (Shutdown Mode) | 120 µA | µA |
    | Input Voltage Reference | 2.048V | V |
    | Accuracy | ±1.25% (C-grade) | % |
    | Resolution | 12 bits | Bits |
    | Input Current (SENSE+) | 5 to 9 µA | µA |
    | Input Current (SENSE-) | 0.1 to 1 µA | µA |
    | Shutdown Input Threshold| 1 to 2V | V |
    Additionally, the LTC4151 supports continuous and snapshot modes, and the split I²C data pins (LTC4151-1/LTC4151-2) allow for opto-isolation. Packaging options include 10-pin MSOP, 10-pin DFN, and 16-pin SO packages.
    Product Features and Advantages
    Unique Features:
    1. High Precision: The LTC4151 employs a 12-bit ADC with excellent accuracy and low integral nonlinearity.
    2. Low Quiescent Current: Its shutdown mode reduces current consumption to 120µA, making it energy-efficient.
    3. Wide Operating Range: Supporting voltages from 7V to 80V, it adapts to diverse power supply environments.
    4. Split I²C Pins: The LTC4151-1/-2 variant allows for opto-isolated communication.
    Market Competitiveness:
    The LTC4151 excels in its ability to monitor high-side current and voltages simultaneously with minimal intervention from the host processor. Its advanced snapshot mode and compatibility with standard I²C protocols make it an ideal choice for modern IoT, automotive, and industrial applications requiring real-time monitoring and control.
    Application Cases and Usage Suggestions
    Applications:
    - Telecommunications Infrastructure: Monitoring power distribution across high-voltage systems.
    - Automotive Electronics: Battery management systems and DC-DC converters.
    - Industrial Systems: Motor controllers and process automation devices.
    - Consumer Electronics: Smart home appliances and portable devices.
    Use Case Example:
    An application circuit might involve monitoring a high-side power rail feeding a motor driver. By connecting an external sense resistor between the SENSE+ and SENSE– pins, users can measure the high-side current with an 81.92mV full-scale differential voltage. Additionally, the ADC can concurrently measure the input voltage and an external voltage.
    Usage Tips:
    - Ensure the sense resistor's value aligns with the expected current range for accurate monitoring.
    - Utilize the snapshot mode when one-time measurements are sufficient to conserve processing resources.
    Compatibility and Support
    The LTC4151 is compatible with most standard I²C buses, ensuring seamless integration with existing electronic systems. Linear Technology offers robust support, including comprehensive documentation, sample kits, and technical assistance to help engi

LTC4151IS-2#TRPBF参数

参数
最大输出电压 -
最小输出电压 -
应用场景 电源监控器
最大工作供电电压 80V
最小工作供电电压 7V
工作电源电流 1.2mA
长*宽*高 1.5mm(高度)
通用封装 SO-16
安装方式 贴片安装,黏合安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

LTC4151IS-2#TRPBF厂商介绍

Analog Devices(简称ADI)是一家全球领先的半导体公司,专注于模拟、混合信号和数字信号处理(DSP)集成电路(IC)的设计、制造和营销。公司成立于1965年,总部位于美国马萨诸塞州的诺伍德。

ADI的主营产品主要分为以下几类:
1. 数据转换器:包括模数转换器(ADC)和数模转换器(DAC),广泛应用于通信、工业、医疗等领域。
2. 放大器和比较器:提供各种高性能放大器和比较器产品,用于信号放大、滤波和比较等。
3. 射频(RF)和微波产品:包括射频收发器、混频器、放大器等,应用于无线通信、**等领域。
4. 电源管理:提供电源转换、电源管理等解决方案,满足各种电源需求。
5. 接口和通信:包括以太网、串行通信等接口产品,用于数据传输和通信。
6. 处理器和DSP:提供高性能处理器和数字信号处理器,用于复杂信号处理和控制。

ADI的优势在于其在模拟和混合信号领域的深厚技术积累,以及对客户需求的深刻理解。公司不断推出创新产品,满足客户在各种应用场景下的需求,如5G通信、自动驾驶、工业自动化等。此外,ADI还提供全面的技术支持和定制化服务,帮助客户实现产品快速上市。

LTC4151IS-2#TRPBF数据手册

厂牌 PDF简要描述 下载
ANALOG DEVICES 电源管理芯片(PMIC) ANALOG DEVICES LTC4151IS-2#TRPBF LTC4151IS-2#TRPBF数据手册

LTC4151IS-2#TRPBF封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 5000
起订量: 5000 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
20000916 ¥ 167.2436
20000917 ¥ 177.5384
20001075 ¥ 86.8816
20001081 ¥ 111.0618
21000338 ¥ 1102.1393
21000339 ¥ 1102.1393
21000394 ¥ 1139.9212
21000395 ¥ 1139.9212
21000396 ¥ 1134.249
21000397 ¥ 1139.9212