处理中...

首页  >  产品百科  >  XBP9B-DMUT-042

XBP9B-DMUT-042

产品分类: 无线收发芯片
厂牌: DIGI INTERNATIONAL
产品描述: 24dBm 229mA General ISM < 1GHz 44mA Module FHSS 902MHz 3.6V 928MHz 200Kbps SPI,UART 110dBm 2.4V 通孔安装
供应商型号: SYE-XBP9B-DMUT-042
供应商: 海外现货
标准整包数: 1
DIGI INTERNATIONAL 无线收发芯片 XBP9B-DMUT-042

XBP9B-DMUT-042概述

    XBee-PRO 900HP/XSC RF Modules: Comprehensive Overview
    1. Product Introduction
    The XBee-PRO 900HP/XSC RF Modules are cutting-edge wireless communication devices designed to enable robust connectivity for IoT applications in mesh networks. Available in both 900HP and XSC firmware variants, these modules cater to different needs: the 900HP is ideal for modern, high-performance applications, while the XSC ensures compatibility with legacy systems requiring 9XStream compatibility. The modules feature embedded hardware built around energy-efficient microcontrollers and advanced RF transceivers, supporting seamless integration into point-to-point, point-to-multipoint, and peer-to-peer networks.
    Key applications include smart home automation, industrial IoT, asset tracking, environmental monitoring, and long-range communication solutions where reliable wireless connectivity is paramount.
    2. Technical Parameters
    The following table summarizes the critical technical specifications of the XBee-PRO 900HP/XSC RF Modules:
    | Specification | Value |

    | Operating Frequency | 900 MHz |
    | Transmit Power Output | 24 dBm (250 mW) |
    | RF Data Rate (High) | 200 kbps |
    | RF Data Rate (Low) | 10 kbps |
    | Operating Range (Free-Air Terrain) | 10 kb/s: up to 9 miles (15.5 km)
    200 kb/s: up to 4 miles (6.5 km) |
    | Serial Interface | UART: 9600-230,400 baud |
    | Supply Voltage | 3.0V - 3.6V |
    | Power Consumption | 18 mA (active), ~1 µA (sleep mode) |
    | Operating Temperature Range | -40°C to +85°C |
    | Antenna Options | External SMA, PCB trace antennas |
    These parameters highlight the versatility and adaptability of the modules across diverse environments and use cases.
    3. Product Features and Advantages
    The XBee-PRO 900HP/XSC RF Modules stand out due to their:
    - Long-Range Communication: High transmit power supports reliable connections over distances up to 9 miles under optimal conditions.
    - Flexible Configuration: Easy reconfiguration via AT commands and software tools like XCTU.
    - Low Power Consumption: Supports deep sleep modes with ultra-low current draw, making them ideal for battery-powered devices.
    - Multi-Protocol Compatibility: Offers transparent and API modes for various communication scenarios.
    - Secure Operation: Built-in AES encryption for secure data transmission.
    - Interoperability: Backward-compatible with S3 hardware, ensuring flexibility in upgrading existing deployments.
    These features make the modules a top choice for engineers building scalable and efficient wireless networks.
    4. Application Case Studies and Usage Recommendations
    The XBee-PRO 900HP/XSC RF Modules excel in several real-world applications:
    - Smart Agriculture: Deployed for remote soil moisture sensing and irrigation control, optimizing water usage and crop yield.
    - Industrial Monitoring: Utilized for equipment condition monitoring and predictive maintenance by transmitting sensor data over long distances.
    - Home Automation: Facilitates control of lighting, thermostats, and security systems through seamless wireless connectivity.
    Usage Tips:
    - Optimize RF performance by selecting the appropriate antenna type and orientation.
    - Implement wake-on-event functionality to reduce power consumption in sleep modes.
    - Use external buffers for high-throughput applications to prevent data loss during peak loads.
    5. Compatibility and Support
    The modules are fully compatible with standard UART and SPI interfaces, enabling easy integration with most microcontrollers and embedded systems. Digi p

XBP9B-DMUT-042参数

参数
最大工作供电电压 3.6V
接收电流 44mA
最小工作频率 902MHz
射频系列/标准 General ISM < 1GHz
接口类型 SPI,UART
最大工作频率 928MHz
最小工作供电电压 2.4V
发送机数量 -
支持协议 -
接收机数量 -
传输电流 229mA
模块/芯片分类 Module
典型灵敏度 110dBm
调制方式 FHSS
最大数据速率 200Kbps
典型供电电流 -
典型输出功率 24dBm
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装

XBP9B-DMUT-042厂商介绍

DIGI International是一家全球领先的物联网(IoT)解决方案提供商,专注于为各种行业提供嵌入式计算和网络连接解决方案。公司主营产品包括嵌入式计算机、串行设备服务器、无线设备、物联网网关和传感器等。

产品分类:
1. 嵌入式计算机:提供高性能、低功耗的嵌入式计算平台,适用于工业自动化、医疗设备等领域。
2. 串行设备服务器:实现串行设备与以太网之间的数据传输,广泛应用于远程监控、工业控制等领域。
3. 无线设备:提供Wi-Fi、蜂窝等多种无线通信模块,适用于远程数据传输、无线监控等场景。
4. 物联网网关:集成多种通信协议,实现设备与云平台之间的数据交互,适用于智慧城市、智能家居等领域。
5. 传感器:提供温度、湿度、压力等多种传感器,适用于环境监测、工业自动化等领域。

DIGI International的优势:
1. 丰富的产品线:提供多种类型的物联网解决方案,满足不同行业的需求。
2. 高度定制化:根据客户需求提供定制化的硬件和软件解决方案。
3. 强大的技术支持:提供专业的技术支持和售后服务,确保客户项目的顺利实施。
4. 广泛的应用领域:产品广泛应用于工业、医疗、能源、交通等多个行业,具有广泛的市场前景。

XBP9B-DMUT-042数据手册

厂牌 PDF简要描述 下载
DIGI INTERNATIONAL 无线收发芯片 DIGI INTERNATIONAL XBP9B-DMUT-042 XBP9B-DMUT-042数据手册

XBP9B-DMUT-042封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 69.0184 ¥ 578.3742
库存: 0
起订量: 5 增量: 25
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0804-WFAN-02 ¥ 31.8954
0804-WFAN-F1 ¥ 31.8954
0804-WFAN-F2 ¥ 31.8954
1002232 ¥ 28.3751
1002289F0-AA10L0100 ¥ 23.0592
1003893PT-AA10L0100 ¥ 34.3949
1004322 ¥ 24.676
1004627 ¥ 39.35
1119246 ¥ 3139.6675
1355.17.0002 ¥ 849.3746