处理中...

首页  >  产品百科  >  ETRX3587

ETRX3587

产品分类: 无线收发芯片
产品描述: 32mA 802.15.4 27mA Zigbee 3.6V 250Kbps UART 102dBm 2.1V 贴片安装
供应商型号: SYE-ETRX3587
供应商: 海外现货
标准整包数: 1
SILICON LABORATORIES 无线收发芯片 ETRX3587

ETRX3587概述

    Telegesis ETRX358x ZIGBEE® MODULES: A COMPREHENSIVE OVERVIEW
    1. Product Introduction
    The Telegesis ETRX358x and ETRX358xHR series modules are cutting-edge, small-outline, low-power 2.4GHz ZigBee® modules based on the advanced Silicon Labs EM358x family of single-chip ZigBee solutions. These modules are designed for seamless integration into various devices without requiring RF expertise, providing a straightforward path to implementing wireless mesh networking capabilities. Leveraging EmberZNet, the industry-leading ZigBee® stack, the ETRX358x series enables developers to rapidly build and deploy smart, connected products.
    These modules cater to a wide array of applications, including smart energy, home/building automation, wireless alarms, industrial controls, environmental monitoring, lighting systems, and remote monitoring. They come in multiple configurations, allowing customization to fit specific design needs.
    2. Technical Parameters
    The ETRX358x modules boast impressive technical specifications:
    | Parameter | Value |

    | Form Factor | 25mm x 19mm |
    | Operating Frequency | 2.4GHz |
    | Data Rate | 250kbps |
    | Power Output | +3dBm (+8dBm boost mode) |
    | Sensitivity | -100dBm (-102dBm boost mode) |
    | Sleep Current | 1µA (retained RAM and GPIO) |
    | Supply Voltage | 2.1–3.6V |
    | Flash Memory | 256kB/512kB |
    | RAM Size | 32kB/64kB |
    | I/O Pins | 24 GPIO lines (with analog input support) |
    | Temperature Range | -40°C to +85°C |
    Modules are available with either an integrated chip antenna or a U.FL coaxial connector for external antennas. They also support AES-128 hardware encryption, ensuring robust security.
    3. Product Features and Advantages
    The ETRX358x series offers several distinct advantages:
    - Ease of Integration: No RF expertise needed, enabling rapid prototyping.
    - Low Power Consumption: Ultra-low sleep current ensures extended battery life.
    - Flexibility: Available in different configurations for memory size, I/O count, and antenna type.
    - Secure Connectivity: Supports AES-128 encryption for secure wireless communication.
    - Wide Temperature Range: Operates reliably across harsh environmental conditions.
    - Compliance: Meets regulatory standards like FCC, IC, and CE.
    These features make the ETRX358x series highly competitive in the IoT and wireless communication markets.
    4. Application Case Studies and Usage Tips
    The ETRX358x modules excel in a variety of applications:
    - Smart Energy: Used in ZigBee-based smart meters for real-time energy consumption monitoring.
    - Home Automation: Control lights, thermostats, and appliances wirelessly.
    - Industrial Monitoring: Ideal for sensor networks in factories or warehouses.
    Usage Tips:
    - For optimal range, pair the module with a high-gain external antenna (e.g., CJ-2400-6603).
    - Ensure proper PCB layout and grounding to minimize noise interference.
    - Regular firmware updates can enhance security and functionality.
    5. Compatibility and Support
    The ETRX358x modules are compatible with a wide range of devices and platforms, thanks to their modular design. Silicon Labs provides comprehensive support through tools like Ember Desktop and IDEs, facilitating efficient development. Additionally, they offer customer service and technical assistance for troubleshooting and optimization.
    6. Common Issues and Solutions
    Here are some common issu

ETRX3587参数

参数
最大工作供电电压 3.6V
调制方式 -
接口类型 UART
接收机数量 -
模块/芯片分类 -
发送机数量 -
射频系列/标准 802.15.4
传输电流 32mA
典型输出功率 -
最大工作频率 -
最小工作供电电压 2.1V
典型供电电流 -
支持协议 Zigbee
典型灵敏度 102dBm
接收电流 27mA
最大数据速率 250Kbps
最小工作频率 -
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

ETRX3587厂商介绍

Silicon Laboratories(简称SiLabs)是一家全球领先的半导体公司,专注于开发高性能、低功耗的模拟、混合信号和无线微控制器(MCU)产品。公司成立于1996年,总部位于美国德克萨斯州奥斯汀。

SiLabs的主要产品分为以下几类:
1. 微控制器(MCU):包括EFM32、EFR32等系列,广泛应用于物联网(IoT)、智能家居、工业控制等领域。
2. 无线产品:如Zigbee、Thread、Bluetooth、Wi-Fi等无线通信模块,用于智能设备间的无线连接。
3. 模拟和混合信号产品:包括电源管理、音频、接口等芯片,服务于消费电子、医疗、汽车等行业。
4. 开发工具和软件:提供开发板、调试器和软件工具,帮助客户快速开发和测试产品。

SiLabs的优势在于:
1. 高性能:产品具有高性能、低功耗的特点,满足各种严苛的应用需求。
2. 丰富的产品线:提供多种类型的芯片和解决方案,满足不同客户的需求。
3. 强大的技术支持:提供专业的技术支持和培训,帮助客户解决技术难题。
4. 快速响应市场:紧跟市场趋势,快速推出创新产品,满足客户需求。

ETRX3587数据手册

厂牌 PDF简要描述 下载
SILICON LABORATORIES 无线收发芯片 SILICON LABORATORIES ETRX3587 ETRX3587数据手册

ETRX3587封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 27.2552 ¥ 228.3986
库存: 0
起订量: 11 增量: 600
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0804-WFAN-02 ¥ 31.8954
0804-WFAN-F1 ¥ 31.8954
0804-WFAN-F2 ¥ 31.8954
1002232 ¥ 28.3751
1002289F0-AA10L0100 ¥ 23.0592
1003893PT-AA10L0100 ¥ 34.3949
1004322 ¥ 24.676
1004627 ¥ 39.35
1119246 ¥ 3139.6675
1355.17.0002 ¥ 849.3746