处理中...

首页  >  产品百科  >  EFR32MG13P733F512GM48-C

EFR32MG13P733F512GM48-C

产品分类: 无线收发芯片
产品描述: 19dBm,20dBm 8.5mA~134.3mA 802.15.4,通用 ISM < 1GHz 8.4mA~11mA 2-FSK,4-FSK,DSSS,GMSK,O-QPSK 169MHz 315MHz 433MHz 490MHz 868MHz 915MHz 2.4GHz 3.8V 2.4 GHz,Sub-GHz 2Mbps I²C,UART,USART 8.5mA 102dBm 1.8V QFN 贴片安装 7mm*7mm*850μm
供应商型号: SYE-EFR32MG13P733F512GM48-C
供应商: 海外现货
标准整包数: 1
SILICON LABORATORIES 无线收发芯片 EFR32MG13P733F512GM48-C

EFR32MG13P733F512GM48-C概述

    EFR32MG13 Mighty Gecko Multi-Protocol Wireless SoC Family
    Product Introduction
    The EFR32MG13 Mighty Gecko is part of Silicon Labs' Wireless Gecko portfolio and serves as a highly efficient System-on-Chip (SoC) designed for enabling energy-efficient multi-protocol and multi-band networking solutions for IoT devices. Its robust design ensures seamless integration into various applications ranging from connected home environments to industrial automation.
    Technical Specifications
    The key technical parameters of the EFR32MG13 include:
    - Processor: 32-bit ARM® Cortex®-M4 core operating at up to 40 MHz.
    - Memory: 512 kB of flash memory and 64 kB of RAM.
    - Power Output: Up to 19 dBm in 2.4 GHz band and up to 20 dBm in sub-GHz bands.
    - Peripherals: Features 12-channel Peripheral Reflex System, hardware cryptographic accelerator, and true random number generator.
    - Operating Environment: Operates within a temperature range of -40°C to +125°C.
    - Interface Compatibility: Supports multiple communication interfaces including USART, Low Energy UART, I²C, etc.
    Product Features and Advantages
    The EFR32MG13 offers several unique advantages:
    - Energy Efficiency: Extremely low current consumption during both active and sleep modes, making it ideal for battery-powered applications.
    - High Performance: Equipped with advanced debugging tools like the Embedded Trace Macrocell (ETM).
    - Versatility: Capable of supporting multiple wireless standards such as Bluetooth Low Energy, Zigbee, and Thread.
    - Security: Integrated cryptographic acceleration supports AES encryption and ECC algorithms ensuring secure data transmission.
    Application Scenarios and Usage Tips
    The EFR32MG13 finds application in numerous domains including smart lighting, health monitoring systems, metering solutions, and home/building automation. For optimal performance, it’s recommended to:
    - Utilize the peripheral reflex system for autonomous operations reducing CPU load.
    - Optimize RF matching networks based on specific application needs to enhance signal quality.
    - Implement proper thermal management strategies given its extended temperature rating.
    Compatibility and Support
    This SoC is compatible with various development kits provided by Silicon Labs, facilitating easier prototyping and testing. Customers can expect comprehensive support from Silicon Labs, including firmware updates and troubleshooting assistance.
    Common Issues and Solutions
    Common issues encountered may involve power management challenges or incorrect configuration settings. Recommended solutions include:
    - Regularly checking and updating firmware to latest versions.
    - Ensuring correct power sequencing during initialization.
    - Referencing official documentation for detailed setup instructions.
    Conclusion and Recommendation
    Overall, the EFR32MG13 Mighty Gecko SoC represents a cutting-edge solution for developers aiming to build reliable and energy-efficient wireless devices. Its combination of powerful processing capabilities, extensive connectivity options, and excellent energy-saving features makes it an outstanding choice for modern IoT projects. Highly recommended for use in demanding environments where both functionality and longevity are critical considerations.
    For more detailed information about this product, please refer to the [EFR32MG13 Data Sheet](https://www.silabs.com).

EFR32MG13P733F512GM48-C参数

参数
调制方式 2-FSK,4-FSK,DSSS,GMSK,O-QPSK
接收电流 8.4mA~11mA
最大工作频率 2.4 GHz,Sub-GHz
发送机数量 -
典型供电电流 8.5mA
典型输出功率 19dBm,20dBm
模块/芯片分类 -
最大数据速率 2Mbps
传输电流 8.5mA~134.3mA
典型灵敏度 102dBm
接收机数量 -
最小工作供电电压 1.8V
最小工作频率 169MHz 315MHz 433MHz 490MHz 868MHz 915MHz 2.4GHz
最大工作供电电压 3.8V
接口类型 I²C,UART,USART
射频系列/标准 802.15.4,通用 ISM < 1GHz
支持协议 -
长*宽*高 7mm*7mm*850μm
通用封装 QFN
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 托盘

EFR32MG13P733F512GM48-C厂商介绍

Silicon Laboratories(简称SiLabs)是一家全球领先的半导体公司,专注于开发高性能、低功耗的模拟、混合信号和无线微控制器(MCU)产品。公司成立于1996年,总部位于美国德克萨斯州奥斯汀。

SiLabs的主要产品分为以下几类:
1. 微控制器(MCU):包括EFM32、EFR32等系列,广泛应用于物联网(IoT)、智能家居、工业控制等领域。
2. 无线产品:如Zigbee、Thread、Bluetooth、Wi-Fi等无线通信模块,用于智能设备间的无线连接。
3. 模拟和混合信号产品:包括电源管理、音频、接口等芯片,服务于消费电子、医疗、汽车等行业。
4. 开发工具和软件:提供开发板、调试器和软件工具,帮助客户快速开发和测试产品。

SiLabs的优势在于:
1. 高性能:产品具有高性能、低功耗的特点,满足各种严苛的应用需求。
2. 丰富的产品线:提供多种类型的芯片和解决方案,满足不同客户的需求。
3. 强大的技术支持:提供专业的技术支持和培训,帮助客户解决技术难题。
4. 快速响应市场:紧跟市场趋势,快速推出创新产品,满足客户需求。

EFR32MG13P733F512GM48-C数据手册

厂牌 PDF简要描述 下载
SILICON LABORATORIES 无线收发芯片 SILICON LABORATORIES EFR32MG13P733F512GM48-C EFR32MG13P733F512GM48-C数据手册

EFR32MG13P733F512GM48-C封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 9.6968 ¥ 81.2592
库存: 0
起订量: 31 增量: 260
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0804-WFAN-02 ¥ 31.8954
0804-WFAN-F1 ¥ 31.8954
0804-WFAN-F2 ¥ 31.8954
1002232 ¥ 28.3751
1002289F0-AA10L0100 ¥ 23.0592
1003893PT-AA10L0100 ¥ 34.3949
1004322 ¥ 24.676
1004627 ¥ 39.35
1119246 ¥ 3139.6675
1355.17.0002 ¥ 849.3746