处理中...

首页  >  产品百科  >  WGM160P022KGN2R

WGM160P022KGN2R

产品分类: 无线收发芯片
产品描述: 16dBm 141.3mA WiFi 36.6mA 802.11b/g/n 3.6V 72.2Mbps Ethernet,I²C,SPI,UART,USART,USB 141.3mA 96dBm 3V SMD-55P 贴片安装 23.8mm*14.2mm*2.3mm
供应商型号: SYE-WGM160P022KGN2R
供应商: 海外现货
标准整包数: 1
SILICON LABORATORIES 无线收发芯片 WGM160P022KGN2R

WGM160P022KGN2R概述

    Product Introduction
    The WGM160P Wi-Fi® Module is a cutting-edge standalone wireless communication module designed to meet the demanding requirements of Internet of Things (IoT) applications. It offers superior RF performance in noisy environments, making it ideal for real-world applications where interference is common. The module excels in low power consumption, high security, and integration of customer-specific functionalities, enabling faster time-to-market.
    Key applications include smart home appliances, industrial automation systems, wearable devices, and remote monitoring solutions. Its compact size and versatile interfaces make it suitable for integration into both consumer and industrial-grade products.
    Technical Parameters
    | Parameter | Value |

    | Module Type | Wi-Fi (802.11 b/g/n) |
    | Supply Voltage | 3.0V to 3.6V |
    | Operating Temperature | -40°C to +85°C |
    | Antenna Options | Integrated Chip Antenna or External RF Pin |
    | CPU Core | 32-bit ARM® Cortex-M4 |
    | Flash Memory | 2 MB |
    | RAM | 512 kB |
    | Concurrent Mode | Wi-Fi AP and STA |
    | Max TX Power | +16 dBm |
    | RX Sensitivity | -95.5 dBm |
    | Size | 23.8 mm x 14.2 mm x 2.3 mm |
    Product Features and Advantages
    The WGM160P stands out with its integrated architecture, combining a Wi-Fi transceiver with a powerful ARM Cortex-M4 microcontroller. Its standout features include:
    - Integrated Chip Antenna: Simplifies design and reduces footprint.
    - Antenna Diversity: Optional external RF pin for enhanced reception.
    - IEEE 802.11 b/g/n Compliance: Ensures compatibility with legacy and modern Wi-Fi standards.
    - Gecko OS Support: Streamlines development and maintenance.
    - End-to-End Security: Protects sensitive data with robust encryption.
    - Ultra-Low Power Consumption: Ideal for battery-operated devices.
    These features make the WGM160P a highly competitive choice in the crowded IoT market, offering both performance and flexibility.
    Application Case Studies and Usage Recommendations
    The WGM160P has been successfully deployed in various IoT applications. Here are some examples:
    1. Smart Lighting Systems:
    - Use the WGM160P's dual-mode Wi-Fi capability to act as both a client and access point for easy provisioning.
    - Recommendation: Ensure proper RF isolation between the Wi-Fi module and other 2.4 GHz components to maintain signal integrity.
    2. Industrial Automation Sensors:
    - Utilize the module's rich peripheral set for interfacing with sensors and actuators.
    - Recommendation: Implement a backup antenna to handle scenarios where primary connectivity might fail.
    For best results, always refer to the provided schematics and ensure proper PCB layout for optimal RF performance.
    Compatibility and Support
    The WGM160P is compatible with a wide range of host controllers through its flexible interface options such as UART, SPI, and USB. Additionally, it supports modular certifications like CE, FCC, and ISED, streamlining regulatory compliance for global markets.
    Silicon Labs provides extensive support, including detailed documentation, SDKs, and development kits such as the SLWSTK6121A Wireless Starter Kit and SLWRB4321A Radio Board. These resources help developers quickly integrate the module into their designs.
    Common Issues and Solutions
    | Issue | Solution |

    | Poor Wi-Fi Range | Ensure proper grounding and antenna placement. |
    | Inconsistent Power Supply | Verify supply voltage within the recommended range (3.0V–3.6V). |
    | S

WGM160P022KGN2R参数

参数
传输电流 141.3mA
典型灵敏度 96dBm
典型输出功率 16dBm
接收电流 36.6mA
模块/芯片分类 -
最大数据速率 72.2Mbps
支持协议 802.11b/g/n
最小工作频率 -
最大工作供电电压 3.6V
接口类型 Ethernet,I²C,SPI,UART,USART,USB
最小工作供电电压 3V
发送机数量 -
调制方式 -
典型供电电流 141.3mA
接收机数量 -
射频系列/标准 WiFi
最大工作频率 -
长*宽*高 23.8mm*14.2mm*2.3mm
通用封装 SMD-55P
安装方式 贴片安装
应用等级 工业级
零件状态 在售

WGM160P022KGN2R厂商介绍

Silicon Laboratories(简称SiLabs)是一家全球领先的半导体公司,专注于开发高性能、低功耗的模拟、混合信号和无线微控制器(MCU)产品。公司成立于1996年,总部位于美国德克萨斯州奥斯汀。

SiLabs的主要产品分为以下几类:
1. 微控制器(MCU):包括EFM32、EFR32等系列,广泛应用于物联网(IoT)、智能家居、工业控制等领域。
2. 无线产品:如Zigbee、Thread、Bluetooth、Wi-Fi等无线通信模块,用于智能设备间的无线连接。
3. 模拟和混合信号产品:包括电源管理、音频、接口等芯片,服务于消费电子、医疗、汽车等行业。
4. 开发工具和软件:提供开发板、调试器和软件工具,帮助客户快速开发和测试产品。

SiLabs的优势在于:
1. 高性能:产品具有高性能、低功耗的特点,满足各种严苛的应用需求。
2. 丰富的产品线:提供多种类型的芯片和解决方案,满足不同客户的需求。
3. 强大的技术支持:提供专业的技术支持和培训,帮助客户解决技术难题。
4. 快速响应市场:紧跟市场趋势,快速推出创新产品,满足客户需求。

WGM160P022KGN2R数据手册

厂牌 PDF简要描述 下载
SILICON LABORATORIES 无线收发芯片 SILICON LABORATORIES WGM160P022KGN2R WGM160P022KGN2R数据手册

WGM160P022KGN2R封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 12.6976 ¥ 106.4059
库存: 0
起订量: 24 增量: 1000
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0804-WFAN-02 ¥ 31.8954
0804-WFAN-F1 ¥ 31.8954
0804-WFAN-F2 ¥ 31.8954
1002232 ¥ 28.3751
1002289F0-AA10L0100 ¥ 23.0592
1003893PT-AA10L0100 ¥ 34.3949
1004322 ¥ 24.676
1004627 ¥ 39.35
1119246 ¥ 3139.6675
1355.17.0002 ¥ 849.3746