处理中...

首页  >  产品百科  >  RY7011A0000DZ00#001

RY7011A0000DZ00#001

产品分类: 无线收发芯片
产品描述: 0dBm 9mA Bluetooth,General ISM > 1GHz 7.5mA GFSK 3.6V 1Mbps I²C,SPI,UART 92dBm 1.6V HWQFN-48 贴片安装
供应商型号: J-RENE-0073066
供应商: Chip1stop
标准整包数: 1
RENESAS ELECTRONICS 无线收发芯片 RY7011A0000DZ00#001

RY7011A0000DZ00#001概述

    RL78/G1D Microcontroller: A Comprehensive Overview
    Product Introduction
    The RL78/G1D is a high-performance microcontroller developed by Renesas, featuring the RL78 CPU core and an integrated low-power consumption RF transceiver. It supports Bluetooth version 4.2 (Low Energy Single mode) specifications, making it ideal for applications requiring wireless connectivity in consumer and industrial environments. The RL78/G1D offers a robust combination of processing power, communication capabilities, and energy efficiency, catering to IoT, wearable devices, and other compact wireless systems.
    Technical Parameters
    The following table summarizes key technical specifications of the RL78/G1D:
    | Feature | Specification |

    | Core | 16-bit RL78-S2 CPU core |
    | Flash Memory | 128 KB / 192 KB / 256 KB |
    | Data Flash | 8 KB |
    | RAM | 12 KB / 16 KB / 20 KB |
    | RF Transceiver | Bluetooth v4.2 (Low Energy Single mode) |
    | Operating Voltage | 1.6 V to 3.6 V |
    | Operating Temperature | –40°C to +85°C |
    | Supply Modes | STOP, HALT, SNOOZE |
    | Interfaces | Simplified I²C (x2), UART (x2), CSI (x2) |
    | Timers | 8x 16-bit timers, RTC, 12-bit interval timer |
    Key technical highlights:
    - RF active mode current: 4.3 mA (Tx) and 3.5 mA (Rx)
    - Sleep mode RF power: 0.3 μA
    - Low-voltage detection with 12 configurable thresholds
    - Real-time clock with full calendar and alarm functionality
    Product Features and Advantages
    1. Energy Efficiency: The RL78/G1D excels in low-power design, especially suitable for battery-powered applications.
    2. Advanced Connectivity: Its Bluetooth 4.2 support enables seamless integration into smart home appliances, wearables, and industrial sensors.
    3. Flexible Processing: The CPU core supports variable instruction execution times ranging from 0.03125 μs (at 32 MHz) to 30.5 μs (at 32.768 kHz), providing optimal performance for diverse tasks.
    4. Rich Peripherals: Includes multiple timers, A/D converters, and serial interfaces, enhancing its adaptability across applications.
    5. Robust Security: Integrated AES encryption ensures data security, compliant with IEC60730 and IEC61508 safety standards.
    Application Case Studies and Usage Tips
    The RL78/G1D finds its niche in several key areas:
    - Wearable Devices: With its ultra-low power consumption, it is ideal for fitness trackers and smartwatches.
    - IoT Sensors: Bluetooth Low Energy makes it an excellent choice for monitoring systems like environmental sensors.
    - Smart Home Controllers: The integrated RF transceiver allows for easy wireless integration within home automation setups.
    Usage Tips:
    - Optimize power settings to leverage the STOP and SNOOZE modes effectively.
    - Use the onboard real-time clock for accurate timekeeping in IoT solutions.
    - Leverage the RF transceiver's adaptive features to maximize compatibility with various Bluetooth-enabled devices.
    Compatibility and Support
    The RL78/G1D supports integration with complementary Renesas components, facilitating seamless system design. Renesas provides comprehensive documentation, including datasheets and application notes, alongside technical support through its global network. Developers benefit from the Renesas e² studio development environment, enabling efficient coding and debugging.
    Common Issues and Solutions
    | Issue | So

RY7011A0000DZ00#001参数

参数 值
最小工作供电电压 1.6V
典型灵敏度 92dBm
接收机数量 -
典型输出功率 0dBm
传输电流 9mA
接口类型 I²C,SPI,UART
最大数据速率 1Mbps
调制方式 GFSK
模块/芯片分类 -
接收电流 7.5mA
最小工作频率 -
最大工作供电电压 3.6V
最大工作频率 -
发送机数量 -
射频系列/标准 Bluetooth,General ISM > 1GHz
支持协议 -
典型供电电流 -
通用封装 HWQFN-48
安装方式 贴片安装
应用等级 工业级
包装方式 盒装

RY7011A0000DZ00#001厂商介绍

瑞萨电子株式会社(Renesas Electronics Corporation)成立于2002年,总部位于日本东京。公司从事半导体产品的研究、开发、设计、制造、销售及服务,提供高性能计算、嵌入式处理、模拟与连接及电源产品,面向汽车、工业、基础设施和物联网行业提供嵌入式半导体解决方案。

在云汉芯城,用户可通过完整 MPN、产品类别或 BOM 查询 Renesas Electronics 相关型号,如 IDT71256L45TDB、AT45DB641E-SHN2B-T、L298N、PS2801-4 等,并进一步核对 datasheet、库存、MOQ/SPQ、交期、合规文件需求和可替代型号信息。

【采购提示】型号规格请以 datasheet 为准;库存、价格、MOQ/SPQ 和交期请以实时查询、RFQ 回复或销售确认为准。

RY7011A0000DZ00#001数据手册

厂牌 PDF简要描述 下载
RENESAS ELECTRONICS 无线收发芯片 RENESAS ELECTRONICS RY7011A0000DZ00#001 RY7011A0000DZ00#001数据手册

RY7011A0000DZ00#001封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 16.59 ¥ 140.1855
5+ $ 13.7 ¥ 121.5533
10+ $ 13.1 ¥ 116.2298
库存: 34
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 140.18
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0804-WFAN-02 ¥ 31.8954
0804-WFAN-F1 ¥ 31.8954
0804-WFAN-F2 ¥ 31.8954
1002232 ¥ 28.3751
1002289F0-AA10L0100 ¥ 23.0592
1003893PT-AA10L0100 ¥ 34.3949
1004322 ¥ 24.676
1004627 ¥ 39.35
1119246 ¥ 3139.6675
1355.17.0002 ¥ 849.3746