处理中...

首页  >  产品百科  >  MTC-LAT1-B01

MTC-LAT1-B01

产品分类: 无线收发芯片
厂牌: MULTI-TECH SYSTEMS
产品描述: LTE 700MHz 850MHz 1.7GHz 1.9GHz 32V 700MHz 850MHz 1.7GHz 1.9GHz 100Mbps RS-232,USB 7V 80.5mm*62.2mm*29.5mm
供应商型号: SYE-MTC-LAT1-B01
供应商: 海外现货
标准整包数: 1
MULTI-TECH SYSTEMS 无线收发芯片 MTC-LAT1-B01

MTC-LAT1-B01概述

    MultiConnect® Cell 100 Series Cellular Modems: A Comprehensive Overview
    Product Introduction
    The MultiConnect® Cell 100 Series cellular modems are cutting-edge communication platforms designed for both fixed and mobile applications. These modems provide robust cellular capabilities tailored for environments demanding reliability under rugged conditions, low power consumption, and extended range. They are particularly useful in sectors like energy, utilities, industrial applications, healthcare, and retail, where asset management, real-time alerts, and secure data transmission are critical. Applications include remote monitoring of solar micro-inverters, gas tanks, pipelines, and digital signage, among others.
    Technical Parameters
    | Feature | Specification |

    | Models | MTC-MNA1 (Cat M1), MTC-LNA4 (Cat 4), MTC-LEU4 (Cat 4), MTC-LAT1 (Cat 3), MTC-LVW2 (Cat 3), MTC-H5 (HSPA+) |
    | Frequency Bands | LTE Cat 4: B1, B3, B4, B5, B7, B8, B12, B13, B17, B20; LTE Cat M1: B2, B4, B5, B12, B13; HSPA+: B1, B2, B4, B5, B8, B17 |
    | Packet Data | LTE Cat 4: DL 150 Mbps, UL 50 Mbps; LTE Cat 3: DL 100 Mbps, UL 50 Mbps; LTE Cat M1: DL 300 Kbps, UL 375 Kbps |
    | Power Supply | USB: 5V; RS-232: 7-32VDC |
    | Physical Dimensions| 3.17" x 2.45" x 1.16" (8.05 cm x 6.22 cm x 2.95 cm) |
    | Weight | 0.65 lbs (0.295 kg) |
    | Temperature Range | Operating: -40°C to +85°C; Storage: -40°C to +85°C |
    | Interfaces | USB Type B, RS-232 DE-9, External 50 ohm SMA antenna connector |
    | Certifications | FCC, IC, RED, UL 60950-1, PTCRB, AT&T, Verizon, T-Mobile, Industry Canada |
    Product Features and Advantages
    The MultiConnect® Cell 100 Series offers several unique features that set it apart from competitors:
    - Broad Connectivity: Supports LTE Cat 4, Cat 3, Cat M1, and HSPA+, enabling versatile connectivity across different regions and networks.
    - Durability and Reliability: Rugged design compliant with military standards (MIL-STD-810G) and SAE testing ensures longevity in harsh environments.
    - Security: SSL/TLS support ensures secure data transmission, making it suitable for sensitive applications.
    - Global Certification: Pre-certified for deployment in multiple countries, accelerating time-to-market for global projects.
    - Two-Year Warranty: With an option to extend to five years, ensuring long-term support.
    Application Cases and Usage Recommendations
    The MultiConnect® Cell 100 Series finds its niche in industries requiring high reliability and low latency. For instance:
    - Energy Sector: Ideal for monitoring renewable energy systems like wind turbines or solar panels remotely.
    - Healthcare: Suitable for telemedicine and remote patient monitoring, providing real-time health data.
    - Retail: Enhances digital signage efficiency by enabling seamless content updates and analytics.
    - Industrial Automation: Enables predictive maintenance and efficient asset tracking through IoT integration.
    Recommendations:
    - Always ensure proper grounding and shielding to prevent electromagnetic interference.
    - Optimize antenna placement for maximum signal strength, especially in rural areas.
    Compatibility and Support
    These modems are compatible with various accessories and power supplies, offering flexibility in configuration. MultiTech Systems provides comprehensive after-sales support, including installation assistance and technical troubleshooting via dedicated engineers. Customers can leverage this expertise to maximize performance and minimize downtime.
    Common Issues and Solutions
    | Issue | Solution

MTC-LAT1-B01参数

参数
传输电流 -
射频系列/标准 -
典型输出功率 -
支持协议 -
最大工作供电电压 32V
典型灵敏度 -
发送机数量 -
典型供电电流 -
接收电流 -
最大数据速率 100Mbps
最小工作供电电压 7V
接收机数量 -
最大工作频率 700MHz 850MHz 1.7GHz 1.9GHz
模块/芯片分类 -
调制方式 LTE
最小工作频率 700MHz 850MHz 1.7GHz 1.9GHz
接口类型 RS-232,USB
长*宽*高 80.5mm*62.2mm*29.5mm
应用等级 工业级
零件状态 停产
包装方式 盒装

MTC-LAT1-B01厂商介绍

Multi-Tech Systems是一家全球领先的物联网(IoT)解决方案提供商,专注于设计和制造无线通信设备和解决方案。公司的产品线涵盖了多种无线技术,包括蜂窝、**、LoRaWAN、LTE-M和NB-IoT等,以满足不同行业和应用场景的需求。

主营产品分类主要包括:
1. 蜂窝模块和网关:支持2G、3G、4G LTE以及5G网络,适用于需要远程数据传输和通信的应用。
2. LoRaWAN设备:包括LoRaWAN网关和节点,适用于低功耗广域网(LPWAN)应用,如智能城市、农业监测等。
3. **通信设备:提供**调制解调器和终端,适用于需要全球覆盖的远程通信。
4. 无线路由器和网关:提供多种无线连接选项,适用于需要灵活网络配置的场合。

应用领域广泛,包括但不限于:
- 智能城市:交通管理、公共安全、环境监测等。
- 农业:精准农业、作物监测、牲畜追踪等。
- 工业自动化:远程监控、设备管理、预测性维护等。
- 能源:智能电网、远程抄表、可再生能源管理等。

Multi-Tech Systems的优势在于:
- 技术领先:提供最新的无线通信技术,确保产品性能和可靠性。
- 定制解决方案:根据客户需求提供定制化的解决方案和服务。
- 全球支持:拥有全球销售和技术支持网络,确保客户服务的及时性和有效性。
- 长期合作:与全球多家电信运营商和设备制造商建立了长期合作关系,提供稳定的供应链支持。

MTC-LAT1-B01数据手册

厂牌 PDF简要描述 下载
MULTI-TECH SYSTEMS 无线收发芯片 MULTI-TECH SYSTEMS MTC-LAT1-B01 MTC-LAT1-B01数据手册

MTC-LAT1-B01封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0804-WFAN-02 ¥ 31.8954
0804-WFAN-F1 ¥ 31.8954
0804-WFAN-F2 ¥ 31.8954
1002232 ¥ 28.3751
1002289F0-AA10L0100 ¥ 23.0592
1003893PT-AA10L0100 ¥ 34.3949
1004322 ¥ 24.676
1004627 ¥ 39.35
1119246 ¥ 3139.6675
1355.17.0002 ¥ 849.3746