处理中...

首页  >  产品百科  >  MTXDOT-NA1-A00-1

MTXDOT-NA1-A00-1

产品分类: 无线收发芯片
厂牌: MULTI-TECH SYSTEMS
产品描述: 通用 ISM < 1GHz 940MHz 20Kbps I²C,SPI,UART 137dBm 贴片安装
供应商型号: SYE-MTXDOT-NA1-A00-1
供应商: 海外现货
标准整包数: 1
MULTI-TECH SYSTEMS 无线收发芯片 MTXDOT-NA1-A00-1

MTXDOT-NA1-A00-1概述

    MultiTech xDot®: A Secure and Programmable Long-Range LoRa Module
    Product Introduction
    The MultiTech xDot® is a highly advanced wireless module designed for secure, long-range machine-to-machine (M2M) communication. It integrates seamlessly into sensors, industrial equipment, and remote appliances, offering a robust solution for data connectivity across vast distances. With its Arm® Mbed™ programmability, the xDot enables developers to create custom applications tailored to various industries. It supports the LoRaWAN® 1.0.2 protocol, ensuring compatibility with numerous global frequency bands, including North America, Europe, Australia, Asia Pacific, India, and Korea.
    The xDot's low power consumption ensures prolonged battery life, ideal for devices requiring operation over several years. Its compact size (23.6 mm × 23.6 mm × 3.51 mm) and extensive interface options make it an excellent choice for integrating intelligence into the farthest reaches of a network while keeping costs minimal.
    Technical Parameters
    The xDot offers impressive technical specifications:
    - Frequency Bands: North America (915 MHz), Europe (868 MHz), Australia (915 MHz), Asia Pacific (923 MHz), India (865 MHz), Korea (920 MHz).
    - Output Power: Ranges from 14 dBm to 19 dBm depending on the region.
    - Receive Sensitivity: -130 dBm to -137 dBm.
    - Operating Temperature: -40°C to +85°C.
    - Interface Options: Digital I/O (up to 19), Analog Inputs (10), DAC Outputs (2), SPI, I2C, UART, and more.
    - CPU: ST32L151CCU6 ARM® Cortex®-M3 at 32 MHz.
    - Memory: Flash (256 KB), SRAM (32 KB), EEPROM (8 KB).
    - Power Consumption: Deep Sleep current <2 µA.
    - Certifications: EMC compliance (EN 55022, EN 55024), Safety (IEC 60950-1), Radio compliance varies by region.
    Product Features and Advantages
    The xDot excels in versatility and efficiency:
    - Secure and Certified: Pre-certified for North America, Europe, Australia, Japan, Korea, and India, simplifying regulatory compliance.
    - Flexible Connectivity: Supports unicast and multicast messages, with compatibility for both AT commands and Arm Mbed libraries.
    - Long-Range Communication: Achieves up to 10 miles (15 km) line-of-sight and 1–3 miles (2 km) indoors.
    - Energy Efficiency: Powered by the ST32L151CCU6 ARM Cortex-M3 processor, which minimizes power usage during deep sleep modes.
    - Customizable Interfaces: Adapts to nearly any "thing," with multiple digital/analog inputs, I2C, SPI, and UART ports.
    Applications and Usage Suggestions
    The xDot is versatile enough to serve multiple industries:
    - Industrial Automation: Monitor remote assets such as pumps, sensors, and meters.
    - Smart Cities: Enable smart parking systems, air quality monitoring, and street lighting control.
    - Agriculture: Track soil moisture, temperature, and humidity levels remotely.
    - Energy: Deploy smart meters for energy management and demand response.
    To maximize the xDot's potential:
    1. Optimize data packet sizes to reduce latency and improve efficiency.
    2. Utilize external antennas for enhanced signal strength in challenging environments.
    3. Leverage AT commands for rapid prototyping and ease of integration.
    Compatibility and Support
    The xDot operates seamlessly with MultiTech's Conduit® family of gateways, expanding network capabilities further. MultiTech offers comprehensive support, including technical assistance, warranty services, and access to their IoT Application Store (DeviceHQ). Additionally, developers can purchase developer kits featuring pre-configured boards, making integration straightforward.
    Common Issues and Solutions
    Below are some common challenges users may encounter:
    1. Issue: Poor indoor range.
    Solution: Use an external antenna or boost transmitter power (if allowed by regional regulations).
    2. Issue: Battery depletion too quickly.
    Solution: Implement deep sleep modes

MTXDOT-NA1-A00-1参数

参数
调制方式 -
发送机数量 -
模块/芯片分类 -
典型供电电流 -
传输电流 -
典型输出功率 -
最小工作频率 -
接收机数量 -
最大数据速率 20Kbps
接收电流 -
最小工作供电电压 -
最大工作供电电压 -
最大工作频率 940MHz
射频系列/标准 通用 ISM < 1GHz
接口类型 I²C,SPI,UART
典型灵敏度 137dBm
支持协议 -
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 散装

MTXDOT-NA1-A00-1厂商介绍

Multi-Tech Systems是一家全球领先的物联网(IoT)解决方案提供商,专注于设计和制造无线通信设备和解决方案。公司的产品线涵盖了多种无线技术,包括蜂窝、**、LoRaWAN、LTE-M和NB-IoT等,以满足不同行业和应用场景的需求。

主营产品分类主要包括:
1. 蜂窝模块和网关:支持2G、3G、4G LTE以及5G网络,适用于需要远程数据传输和通信的应用。
2. LoRaWAN设备:包括LoRaWAN网关和节点,适用于低功耗广域网(LPWAN)应用,如智能城市、农业监测等。
3. **通信设备:提供**调制解调器和终端,适用于需要全球覆盖的远程通信。
4. 无线路由器和网关:提供多种无线连接选项,适用于需要灵活网络配置的场合。

应用领域广泛,包括但不限于:
- 智能城市:交通管理、公共安全、环境监测等。
- 农业:精准农业、作物监测、牲畜追踪等。
- 工业自动化:远程监控、设备管理、预测性维护等。
- 能源:智能电网、远程抄表、可再生能源管理等。

Multi-Tech Systems的优势在于:
- 技术领先:提供最新的无线通信技术,确保产品性能和可靠性。
- 定制解决方案:根据客户需求提供定制化的解决方案和服务。
- 全球支持:拥有全球销售和技术支持网络,确保客户服务的及时性和有效性。
- 长期合作:与全球多家电信运营商和设备制造商建立了长期合作关系,提供稳定的供应链支持。

MTXDOT-NA1-A00-1数据手册

厂牌 PDF简要描述 下载
MULTI-TECH SYSTEMS 无线收发芯片 MULTI-TECH SYSTEMS MTXDOT-NA1-A00-1 MTXDOT-NA1-A00-1数据手册

MTXDOT-NA1-A00-1封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 45.9296 ¥ 384.89
10+ $ 37.0388 ¥ 310.3851
25+ $ 34.162 ¥ 286.2776
50+ $ 34.1372 ¥ 286.0697
100+ $ 30.814 ¥ 258.2213
250+ $ 29.8096 ¥ 249.8044
500+ $ 26.4616 ¥ 221.7482
库存: 129
起订量: 7 增量: 1
交货地:
最小起订量为:1
合计: ¥ 384.89
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0804-WFAN-02 ¥ 31.8954
0804-WFAN-F1 ¥ 31.8954
0804-WFAN-F2 ¥ 31.8954
1002232 ¥ 28.3751
1002289F0-AA10L0100 ¥ 23.0592
1003893PT-AA10L0100 ¥ 34.3949
1004322 ¥ 24.676
1004627 ¥ 39.35
1119246 ¥ 3139.6675
1355.17.0002 ¥ 849.3746