处理中...

首页  >  产品百科  >  MTC-MNA1-B01-US

MTC-MNA1-B01-US

产品分类: 无线收发芯片
厂牌: MULTI-TECH SYSTEMS
产品描述: LTE 700MHz 1.7GHz 1.9GHz 32V 700MHz 1.7GHz 1.9GHz 300Kbps RS-232 7V
供应商型号: 125-MTC-MNA1-B01-US
供应商: Mouser
标准整包数: 1
MULTI-TECH SYSTEMS 无线收发芯片 MTC-MNA1-B01-US

MTC-MNA1-B01-US概述

    MultiConnect® Cell 100 Series Cellular Modems
    Product Introduction
    The MultiConnect® Cell 100 Series cellular modems represent a compact, versatile communications platform designed to enable cellular connectivity across both fixed and mobile environments. These modems are engineered for demanding applications that require robust performance, reliability, and long battery life, making them suitable for industries such as energy, utilities, healthcare, retail, and transportation.
    Key features include support for multiple cellular standards—4G (Cat 4, Cat 3, Cat M1), 3G, and 2G—with configurations that allow customization based on different interfaces (USB or RS-232) and global certifications.
    Technical Parameters
    The MultiConnect® Cell 100 Series offers a range of models with varying performance capabilities and frequency bands. Below is a concise summary of key technical specifications:
    | Feature | Details |

    | Supported Standards | 4G (Cat 4, Cat 3, Cat M1), 3G, 2G |
    | Frequency Bands | Various combinations depending on region (e.g., B12, B13, AWS1700MHz) |
    | Data Speeds | Up to 150 Mbps downlink / 50 Mbps uplink (Cat 4) |
    | Power Supply | USB-powered (5V), RS-232 models support 7-32VDC |
    | Interface | USB Type B mini, RS-232 (DE-9 female) |
    | Antenna Connector | External 50-ohm SMA (female) |
    | Weight | 0.65 lbs (0.295 kg) |
    | Dimensions | 3.17” x 2.45” x 1.16” (8.05 cm x 6.22 cm x 2.95 cm) |
    | Operating Temp. | -40°C to +85°C |
    | Storage Temp. | -40°C to +85°C |
    | Certifications | FCC Class B, IC (Canada), UL 60950-1, PTCRB |
    These specifications ensure compatibility with global networks and resilience against extreme conditions.
    Product Characteristics and Advantages
    The MultiConnect® Cell 100 Series offers several unique advantages:
    1. Quick Deployments: Shortens time to market due to pre-certification.
    2. Stability: Provides long-term product stability, ensuring compatibility across generations.
    3. Certified Network Compatibility: Meets regulatory standards like FCC, PTCRB, and CE certifications.
    4. Robust Construction: Military-grade testing ensures durability in harsh environments.
    5. Flexible Interfaces: Supports both USB and RS-232 for diverse connectivity needs.
    Its versatility makes it an optimal choice for industries requiring reliable IoT connectivity solutions.
    Application Scenarios and Usage Tips
    The MultiConnect Cell 100 Series is widely employed in critical applications such as:
    - Remote Monitoring: Solar micro-inverters, power generators, water tanks, etc.
    - Industrial Automation: Pipeline monitoring, valve control, and process automation.
    - Public Sector: Emergency services communication, public kiosk connectivity, and vending machines.
    Usage Suggestions:
    - Optimize power usage by switching between high-performance and low-power modes as per application demands.
    - Ensure proper thermal management in extreme environments to maximize performance.
    Compatibility and Support
    The modems are compatible with various devices and platforms, simplifying integration into existing infrastructures. MultiTech offers robust support services, including installation guidance and technical assistance, along with a two-year warranty extendable up to five years.
    Common Issues and Solutions
    Below are some common user concerns a

MTC-MNA1-B01-US参数

参数
典型供电电流 -
最小工作频率 700MHz 1.7GHz 1.9GHz
最小工作供电电压 7V
典型输出功率 -
模块/芯片分类 -
支持协议 -
调制方式 LTE
接口类型 RS-232
接收机数量 -
接收电流 -
典型灵敏度 -
传输电流 -
最大数据速率 300Kbps
最大工作供电电压 32V
射频系列/标准 -
最大工作频率 700MHz 1.7GHz 1.9GHz
发送机数量 -
应用等级 工业级
零件状态 在售

MTC-MNA1-B01-US厂商介绍

Multi-Tech Systems是一家全球领先的物联网(IoT)解决方案提供商,专注于设计和制造无线通信设备和解决方案。公司的产品线涵盖了多种无线技术,包括蜂窝、**、LoRaWAN、LTE-M和NB-IoT等,以满足不同行业和应用场景的需求。

主营产品分类主要包括:
1. 蜂窝模块和网关:支持2G、3G、4G LTE以及5G网络,适用于需要远程数据传输和通信的应用。
2. LoRaWAN设备:包括LoRaWAN网关和节点,适用于低功耗广域网(LPWAN)应用,如智能城市、农业监测等。
3. **通信设备:提供**调制解调器和终端,适用于需要全球覆盖的远程通信。
4. 无线路由器和网关:提供多种无线连接选项,适用于需要灵活网络配置的场合。

应用领域广泛,包括但不限于:
- 智能城市:交通管理、公共安全、环境监测等。
- 农业:精准农业、作物监测、牲畜追踪等。
- 工业自动化:远程监控、设备管理、预测性维护等。
- 能源:智能电网、远程抄表、可再生能源管理等。

Multi-Tech Systems的优势在于:
- 技术领先:提供最新的无线通信技术,确保产品性能和可靠性。
- 定制解决方案:根据客户需求提供定制化的解决方案和服务。
- 全球支持:拥有全球销售和技术支持网络,确保客户服务的及时性和有效性。
- 长期合作:与全球多家电信运营商和设备制造商建立了长期合作关系,提供稳定的供应链支持。

MTC-MNA1-B01-US数据手册

厂牌 PDF简要描述 下载
MULTI-TECH SYSTEMS 无线收发芯片 MULTI-TECH SYSTEMS MTC-MNA1-B01-US MTC-MNA1-B01-US数据手册

MTC-MNA1-B01-US封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 212.2308 ¥ 1793.3503
10+ $ 180.726 ¥ 1527.1347
25+ $ 174.2055 ¥ 1472.0365
库存: 3
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1793.35
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0804-WFAN-02 ¥ 31.8954
0804-WFAN-F1 ¥ 31.8954
0804-WFAN-F2 ¥ 31.8954
1002232 ¥ 28.3751
1002289F0-AA10L0100 ¥ 23.0592
1003893PT-AA10L0100 ¥ 34.3949
1004322 ¥ 24.676
1004627 ¥ 39.35
1119246 ¥ 3139.6675
1355.17.0002 ¥ 849.3746