处理中...

首页  >  产品百科  >  MT200A2EW-H5-WW

MT200A2EW-H5-WW

产品分类: 无线收发芯片
厂牌: MULTI-TECH SYSTEMS
产品描述: HSPA+ 850MHz 900MHz 1.7GHz 1.9GHz 2.1GHz 32V 850MHz 900MHz 1.7GHz 1.9GHz 2.1GHz 21Mbps 400mA 9V 导线安装 120.6cm*734mm*401mm
供应商型号: SYE-MT200A2EW-H5-WW
供应商: 海外现货
标准整包数: 1
MULTI-TECH SYSTEMS 无线收发芯片 MT200A2EW-H5-WW

MT200A2EW-H5-WW概述

    MultiConnect® AEW Analog-to-Ethernet/Wireless Converter: A Comprehensive Guide
    1. Product Introduction
    The MultiConnect® AEW Analog-to-Ethernet/Wireless Converter is a cutting-edge device designed to facilitate the migration of legacy equipment featuring analog modems to modern Ethernet and wireless networks. This versatile converter supports both cellular and wired Internet connectivity, enabling seamless integration of outdated devices into contemporary infrastructures. The product serves a wide range of industries, including energy management, financial services, retail, healthcare, and remote monitoring systems.
    2. Technical Parameters
    The following table summarizes key technical specifications of the MultiConnect® AEW:
    | Feature | Details |

    | Performance | HSPA+ technology supporting up to 21 Mbps download and 5.76 Mbps upload rates |
    | Frequency Bands | Operates across 850/900/1700/1900/2100 MHz bands |
    | Data Transfer Mode | Packet Data and PPP Pass-through Modes |
    | Dial-Up Compatibility | Compatible with analog modem speeds ranging from 300 baud to 33.6 kbps |
    | Power Requirements | Input voltage: 9V to 32V DC @ 400mA |
    | Environmental Conditions | Operating temperature: -30°C to 75°C; Storage temperature: -40°C to 85°C |
    | Chassis Type | Durable plastic chassis suitable for indoor use |
    | Certifications | FCC Class B (US), R&TTE (EU), IC (Canada), ACMA/RCM (AU/NZ), IFT (Mexico) |
    3. Product Features and Advantages
    The MultiConnect® AEW offers numerous unique features and advantages:
    - Configurable WAN: Dual capability for cellular or Ethernet-based communication.
    - Wizard-Based Setup: Simplifies initial configuration and deployment.
    - RJ-11 Dial Tone Port: Supports analog modem operations and DTMF signaling.
    - SSL Encryption/OpenVPN: Ensures secure data transmission.
    - LED Indicators: Visual feedback for power, signal strength, and phone line status.
    - Two-Year Warranty: Assures reliability and customer satisfaction.
    Its benefits include enabling legacy analog devices to leverage cellular networks without modification, enhancing adaptability to modern infrastructure requirements.
    4. Application Scenarios and Recommendations
    The MultiConnect® AEW finds extensive use in sectors such as:
    - Automated Teller Machines (ATMs): Facilitates secure, remote communication.
    - Security Systems: Provides reliable real-time alerts and monitoring.
    - Home Healthcare Monitors: Enables seamless connection for patient data transmission.
    Use Case:
    In a remote monitoring scenario, an ATM requires internet connectivity to transmit transaction logs. By connecting the ATM's analog modem to the AEW converter, administrators can establish a secure cellular link without altering the device itself.
    Recommendation: For best results, pair the AEW converter with high-gain antennas and stable power sources to maximize performance and reliability.
    5. Compatibility and Support
    The AEW converter ensures compatibility with a variety of external devices and network standards. It supports RS-232 serial configurations and integrates seamlessly with cellular modems.
    MultiTech Systems offers robust support services:
    - Installation Assistance: One-on-one guidance during the setup process.
    - Technical Support: Responsive troubleshooting via email and phone.
    6. Common Issues and Solutions
    Below are some frequently encounte

MT200A2EW-H5-WW参数

参数
调制方式 HSPA+
接收电流 -
最大工作供电电压 32V
模块/芯片分类 -
典型灵敏度 -
最大数据速率 21Mbps
射频系列/标准 -
发送机数量 -
接口类型 -
支持协议 -
传输电流 -
最小工作频率 850MHz 900MHz 1.7GHz 1.9GHz 2.1GHz
典型输出功率 -
最大工作频率 850MHz 900MHz 1.7GHz 1.9GHz 2.1GHz
最小工作供电电压 9V
典型供电电流 400mA
接收机数量 -
长*宽*高 120.6cm*734mm*401mm
安装方式 导线安装
应用等级 工业级
零件状态 在售

MT200A2EW-H5-WW厂商介绍

Multi-Tech Systems是一家全球领先的物联网(IoT)解决方案提供商,专注于设计和制造无线通信设备和解决方案。公司的产品线涵盖了多种无线技术,包括蜂窝、**、LoRaWAN、LTE-M和NB-IoT等,以满足不同行业和应用场景的需求。

主营产品分类主要包括:
1. 蜂窝模块和网关:支持2G、3G、4G LTE以及5G网络,适用于需要远程数据传输和通信的应用。
2. LoRaWAN设备:包括LoRaWAN网关和节点,适用于低功耗广域网(LPWAN)应用,如智能城市、农业监测等。
3. **通信设备:提供**调制解调器和终端,适用于需要全球覆盖的远程通信。
4. 无线路由器和网关:提供多种无线连接选项,适用于需要灵活网络配置的场合。

应用领域广泛,包括但不限于:
- 智能城市:交通管理、公共安全、环境监测等。
- 农业:精准农业、作物监测、牲畜追踪等。
- 工业自动化:远程监控、设备管理、预测性维护等。
- 能源:智能电网、远程抄表、可再生能源管理等。

Multi-Tech Systems的优势在于:
- 技术领先:提供最新的无线通信技术,确保产品性能和可靠性。
- 定制解决方案:根据客户需求提供定制化的解决方案和服务。
- 全球支持:拥有全球销售和技术支持网络,确保客户服务的及时性和有效性。
- 长期合作:与全球多家电信运营商和设备制造商建立了长期合作关系,提供稳定的供应链支持。

MT200A2EW-H5-WW数据手册

厂牌 PDF简要描述 下载
MULTI-TECH SYSTEMS 无线收发芯片 MULTI-TECH SYSTEMS MT200A2EW-H5-WW MT200A2EW-H5-WW数据手册

MT200A2EW-H5-WW封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0804-WFAN-02 ¥ 31.8954
0804-WFAN-F1 ¥ 31.8954
0804-WFAN-F2 ¥ 31.8954
1002232 ¥ 28.3751
1002289F0-AA10L0100 ¥ 23.0592
1003893PT-AA10L0100 ¥ 34.3949
1004322 ¥ 24.676
1004627 ¥ 39.35
1119246 ¥ 3139.6675
1355.17.0002 ¥ 849.3746