处理中...

首页  >  产品百科  >  MTXDOT-EU1-A01-100

MTXDOT-EU1-A01-100

产品分类: 无线收发芯片
厂牌: MULTI-TECH SYSTEMS
产品描述: 通用 ISM < 1GHz 940MHz 20Kbps I²C,SPI,UART 137dBm 贴片安装
供应商型号: 591-1314-ND
供应商: Digi-Key
标准整包数: 1
MULTI-TECH SYSTEMS 无线收发芯片 MTXDOT-EU1-A01-100

MTXDOT-EU1-A01-100概述

    MultiTech xDot® Long Range LoRa® Module
    Product Introduction
    The MultiTech xDot® is a highly versatile low-power RF module designed for long-range, low-bit-rate Machine-to-Machine (M2M) data connectivity. It enables seamless integration of sensors, industrial equipment, and remote devices within a wide range of applications. Built on Arm® Mbed™ programmability, the xDot® offers robust capabilities tailored for IoT scenarios where range and energy efficiency are critical.
    Primarily used in sectors such as agriculture, transportation, healthcare, financial/retail, and utilities, the xDot® facilitates communication over distances up to 10 miles line-of-sight and 1-3 miles indoors, using sub-GHz ISM bands. This module is compliant with the LoRaWAN® 1.0.2 standard and supports unicast and multicast message formats, making it ideal for both point-to-point and point-to-multipoint data transfer. Additionally, its extensive interface support allows connection to almost any "Thing" on a single charge, delivering years of reliable operation.
    Technical Specifications
    The technical specifications of the xDot® highlight its advanced features and capabilities:
    - CPU: ST Micro ST32L151CCU6 (ARM® Cortex®-M3) at 32 MHz
    - Memory: Flash Memory (256 KB), EEPROM (8 KB), SRAM (32 KB)
    - Power Output: Maximum Transmitter Power Output ranges from 14 dBm to 19 dBm, depending on regional model.
    - Receive Sensitivity: Ranges from -130 dBm to -137 dBm.
    - Data Rates: 293bps to 20 Kbps+ LoRa®
    - Operating Temperature Range: -40°C to +85°C
    - Communication Protocol: LoRaWAN 1.0.2 compliant
    - Interface Options: Digital I/O (up to 19), Analog Inputs (10), DAC Outputs (2), I2C, SPI, Wake Pin, Reset Pin, Full UART, and MBED Programming Interface.
    The physical dimensions of the xDot® are compact at 23.6 mm x 23.6 mm x 3.51 mm, making it highly suitable for embedded applications. It also supports various antenna connector options including U.FL and Trace (ULF/TRC) connectors.
    Product Features and Advantages
    The xDot® offers several unique advantages:
    - Low Power Consumption: Capable of running for years on a single charge, thanks to its deep sleep current of less than 2 µA.
    - Wide Regional Coverage: Compliant in multiple regions, including North America, Europe, Australia, Japan, Korea, and India.
    - Bi-Directional Communication: Supports both unicast and multicast messaging, enabling flexible data flow architectures.
    - Embedded Intelligence: Simplifies the development process by leveraging Arm® Mbed™ libraries, which allow developers to write applications quickly and efficiently.
    - Secure Connectivity: Compliant with LoRaWAN standards ensures secure, reliable data transmission.
    Applications and Use Cases
    The xDot® excels in numerous real-world applications:
    - Remote Monitoring: Ideal for monitoring environmental conditions like temperature, humidity, and air quality in remote locations.
    - Industrial Automation: Enables efficient management of machinery and processes in manufacturing plants.
    - Smart Agriculture: Useful for precision farming practices, including irrigation systems, soil moisture sensors, and livestock tracking.
    - Consumer Electronics: Suitable for smart home devices, wearable technology, and IoT-enabled appliances.
    Use Case Example: An agricultural company can use the xDot® to monitor soil moisture levels across large fields. By placing sensors connected via xDot modules, farmers can receive timely alerts regarding irrigation needs, optimizing resource usage.
    Use Suggestion: To maximize battery life, configure the xDot® to operate primarily in sleep mode when idle, waking up only during predefined intervals for data collection and transmission.
    Compatibility and Support
    The xDot® is designed with compatibility in mind, ensuring seamless integration with other MultiTech products such as the Conduit® family of gateways. These g

MTXDOT-EU1-A01-100参数

参数
发送机数量 -
典型输出功率 -
支持协议 -
最大工作供电电压 -
最小工作频率 -
典型灵敏度 137dBm
调制方式 -
接收电流 -
典型供电电流 -
射频系列/标准 通用 ISM < 1GHz
接口类型 I²C,SPI,UART
最大工作频率 940MHz
最大数据速率 20Kbps
接收机数量 -
传输电流 -
模块/芯片分类 -
最小工作供电电压 -
安装方式 贴片安装
应用等级 工业级
零件状态 在售

MTXDOT-EU1-A01-100厂商介绍

Multi-Tech Systems是一家全球领先的物联网(IoT)解决方案提供商,专注于设计和制造无线通信设备和解决方案。公司的产品线涵盖了多种无线技术,包括蜂窝、**、LoRaWAN、LTE-M和NB-IoT等,以满足不同行业和应用场景的需求。

主营产品分类主要包括:
1. 蜂窝模块和网关:支持2G、3G、4G LTE以及5G网络,适用于需要远程数据传输和通信的应用。
2. LoRaWAN设备:包括LoRaWAN网关和节点,适用于低功耗广域网(LPWAN)应用,如智能城市、农业监测等。
3. **通信设备:提供**调制解调器和终端,适用于需要全球覆盖的远程通信。
4. 无线路由器和网关:提供多种无线连接选项,适用于需要灵活网络配置的场合。

应用领域广泛,包括但不限于:
- 智能城市:交通管理、公共安全、环境监测等。
- 农业:精准农业、作物监测、牲畜追踪等。
- 工业自动化:远程监控、设备管理、预测性维护等。
- 能源:智能电网、远程抄表、可再生能源管理等。

Multi-Tech Systems的优势在于:
- 技术领先:提供最新的无线通信技术,确保产品性能和可靠性。
- 定制解决方案:根据客户需求提供定制化的解决方案和服务。
- 全球支持:拥有全球销售和技术支持网络,确保客户服务的及时性和有效性。
- 长期合作:与全球多家电信运营商和设备制造商建立了长期合作关系,提供稳定的供应链支持。

MTXDOT-EU1-A01-100数据手册

厂牌 PDF简要描述 下载
MULTI-TECH SYSTEMS 无线收发芯片 MULTI-TECH SYSTEMS MTXDOT-EU1-A01-100 MTXDOT-EU1-A01-100数据手册

MTXDOT-EU1-A01-100封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 28.3088 ¥ 236.9093
10+ $ 24.7104 ¥ 206.7952
25+ $ 23.4641 ¥ 196.3649
100+ $ 21.7552 ¥ 182.0642
300+ $ 20.5396 ¥ 171.8909
500+ $ 20.0128 ¥ 167.4821
库存: 29
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 236.9
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0804-WFAN-02 ¥ 31.8954
0804-WFAN-F1 ¥ 31.8954
0804-WFAN-F2 ¥ 31.8954
1002232 ¥ 28.3751
1002289F0-AA10L0100 ¥ 23.0592
1003893PT-AA10L0100 ¥ 34.3949
1004322 ¥ 24.676
1004627 ¥ 39.35
1119246 ¥ 3139.6675
1355.17.0002 ¥ 849.3746