处理中...

首页  >  产品百科  >  MTSMC-MAT1-U

MTSMC-MAT1-U

产品分类: 无线收发芯片
厂牌: MULTI-TECH SYSTEMS
产品描述: Cellular 5V 300Kbps USB 3.3V 贴片安装 80.01mm(长度)*34.93mm(宽度)
供应商型号: SYE-MTSMC-MAT1-U
供应商: 海外现货
标准整包数: 1
MULTI-TECH SYSTEMS 无线收发芯片 MTSMC-MAT1-U

MTSMC-MAT1-U概述

    Product Overview: SocketModem® Cell Embedded Cellular Modem
    The SocketModem® Cell embedded cellular modem represents a cutting-edge solution for integrating cellular communications into IoT/M2M applications. Designed for ease of integration and functionality, this modem is perfect for developers and manufacturers who seek a ready-to-use, certified device. By choosing from a range of models, users can select the appropriate bandwidth and network standards to meet specific project requirements.
    Product Introduction
    The SocketModem® Cell provides a complete embedded cellular communication platform that supports multiple network standards, including 4G LTE Cat M1, Cat 3, and Cat 1, 3G HSPA+, and 2G GPRS/EDGE. It features built-in GPS capabilities in some models and offers flexible interfaces such as serial and USB. Its primary application areas include asset management, remote monitoring, energy, healthcare, financial/retail industries, and more. By leveraging global certifications, the modem helps reduce development time and costs, making it an ideal choice for businesses seeking rapid deployment.
    Technical Specifications
    Below is a summary of key technical parameters:
    | Parameter | Value |

    | Supported Standards | 4G Cat M1, Cat 3, Cat 1; 3G HSPA+; 2G GPRS/EDGE |
    | GNSS Capability | Available in 4G Cat M1 and Cat 3 models |
    | Interfaces | Serial, USB (high-speed compatible for certain models) |
    | Serial Speed | Up to 921.6 Kbps |
    | Power Draw (Idle/Average) | LAT1: 20 mA / 400 mA; LAT3: 20 mA / 400 mA |
    | Input Voltage Range | 3.3V – 5VDC |
    | Dimensions | 3.15” x 1.375” (80.010 mm x 34.925 mm) |
    | Operating Temperature | -40°C to +85°C |
    | Certifications | FCC, CE, UL, PTCRB |
    Key Features and Benefits
    The SocketModem® Cell stands out with its flexibility and reliability:
    - Flexible Network Options: Multiple models catering to different performance needs and regions.
    - Low Power Consumption: Supports advanced power-saving modes like eDRX and PSM, enabling long battery life for low-data-rate applications.
    - Carrier Approval: Pre-certified by major carriers (e.g., AT&T, Verizon, T-Mobile), reducing certification risks.
    - Interoperability: USB 2.0 compatibility and standard serial interface simplify integration.
    - Long-Term Support: Includes a two-year warranty and ongoing technical assistance from experts.
    Application Cases and Usage Recommendations
    Applications:
    - Asset tracking via real-time location updates.
    - Remote sensors in smart cities or industrial settings.
    - Healthcare monitoring systems requiring reliable connectivity.
    Usage Tips:
    1. For ultra-low-power scenarios (e.g., environmental sensors), enable PSM to maximize battery lifespan.
    2. Optimize network usage by selecting the most efficient frequency bands based on regional availability.
    3. Utilize USB connectivity when requiring faster data transfer rates.
    Compatibility and Support
    The SocketModem® Cell seamlessly integrates with various existing hardware and software platforms due to its universal socket design. MultiTech provides extensive support resources, incl

MTSMC-MAT1-U参数

参数
射频系列/标准 Cellular
发送机数量 -
最大工作供电电压 5V
典型灵敏度 -
典型输出功率 -
接收机数量 -
支持协议 -
接口类型 USB
典型供电电流 -
最小工作频率 -
最大数据速率 300Kbps
调制方式 -
模块/芯片分类 -
接收电流 -
传输电流 -
最小工作供电电压 3.3V
最大工作频率 -
长*宽*高 80.01mm(长度)*34.93mm(宽度)
安装方式 贴片安装
零件状态 在售
包装方式 散装

MTSMC-MAT1-U厂商介绍

Multi-Tech Systems是一家全球领先的物联网(IoT)解决方案提供商,专注于设计和制造无线通信设备和解决方案。公司的产品线涵盖了多种无线技术,包括蜂窝、**、LoRaWAN、LTE-M和NB-IoT等,以满足不同行业和应用场景的需求。

主营产品分类主要包括:
1. 蜂窝模块和网关:支持2G、3G、4G LTE以及5G网络,适用于需要远程数据传输和通信的应用。
2. LoRaWAN设备:包括LoRaWAN网关和节点,适用于低功耗广域网(LPWAN)应用,如智能城市、农业监测等。
3. **通信设备:提供**调制解调器和终端,适用于需要全球覆盖的远程通信。
4. 无线路由器和网关:提供多种无线连接选项,适用于需要灵活网络配置的场合。

应用领域广泛,包括但不限于:
- 智能城市:交通管理、公共安全、环境监测等。
- 农业:精准农业、作物监测、牲畜追踪等。
- 工业自动化:远程监控、设备管理、预测性维护等。
- 能源:智能电网、远程抄表、可再生能源管理等。

Multi-Tech Systems的优势在于:
- 技术领先:提供最新的无线通信技术,确保产品性能和可靠性。
- 定制解决方案:根据客户需求提供定制化的解决方案和服务。
- 全球支持:拥有全球销售和技术支持网络,确保客户服务的及时性和有效性。
- 长期合作:与全球多家电信运营商和设备制造商建立了长期合作关系,提供稳定的供应链支持。

MTSMC-MAT1-U数据手册

厂牌 PDF简要描述 下载
MULTI-TECH SYSTEMS 无线收发芯片 MULTI-TECH SYSTEMS MTSMC-MAT1-U MTSMC-MAT1-U数据手册

MTSMC-MAT1-U封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0804-WFAN-02 ¥ 31.8954
0804-WFAN-F1 ¥ 31.8954
0804-WFAN-F2 ¥ 31.8954
1002232 ¥ 28.3751
1002289F0-AA10L0100 ¥ 23.0592
1003893PT-AA10L0100 ¥ 34.3949
1004322 ¥ 24.676
1004627 ¥ 39.35
1119246 ¥ 3139.6675
1355.17.0002 ¥ 849.3746