处理中...

首页  >  产品百科  >  MTDOT-868-X1P-SMA-1

MTDOT-868-X1P-SMA-1

产品分类: 无线收发芯片
厂牌: MULTI-TECH SYSTEMS
产品描述: 通用 ISM < 1GHz FSK,GFSK,GMSK,MSK,OOK 5V 940MHz 300Kbps I²C,SPI,UART,USB 137dBm 3.3V 贴片安装 37.3mm(长度)*25.5mm(宽度)
供应商型号: SYE-MTDOT-868-X1P-SMA-1
供应商: 海外现货
标准整包数: 1
MULTI-TECH SYSTEMS 无线收发芯片 MTDOT-868-X1P-SMA-1

MTDOT-868-X1P-SMA-1概述

    MultiConnect® mDot™ Long Range LoRa® Module: A Comprehensive Overview
    Product Introduction
    The MultiConnect® mDot™ is a state-of-the-art LoRa® module designed for long-range, low-bit-rate machine-to-machine (M2M) data connectivity. It serves as a critical component in IoT ecosystems by connecting sensors, industrial equipment, and remote devices over large distances while maintaining low power consumption. The module operates within the sub-GHz ISM bands and is compatible with regions including North America, Europe, Australia, and Asia Pacific.
    Technical Parameters
    | Parameter | Value |

    | Communication Protocol | LoRaWAN™ 1.0.2 |
    | Frequency Band | 860-1020 MHz (varies by region) |
    | Data Rates | 293 bps – 20 Kbps+ |
    | Power Output | 14 dBm (Europe), 19 dBm (North America) |
    | Receive Sensitivity | -137 dBm |
    | Operating Temperature | -40°C to +85°C |
    | Dimensions | 1.0" x 1.47" (25.5 x 37.3 mm) |
    Key Features and Advantages
    The MultiConnect® mDot™ excels in various areas:
    - Range: Offers ranges up to 10 miles line-of-sight and deep in-building penetration.
    - Efficiency: Operates for years on batteries, minimizing maintenance.
    - Compliance: FCC/CE/RCM certified for use across multiple continents.
    - Development Support: Easy integration with Arm® Mbed™ and AT command interface.
    - Versatility: Supports SPI, I2C, UART, analog, and digital interfaces.
    Product Characteristics
    The module is equipped with an STM32F411RET CPU running at 100 MHz, 512 KB of flash memory (400 KB usable), and 128 KB of RAM. It supports LoRa modulation schemes like FSK, GFSK, MSK, GMSK, OOK, and LoRa spread spectrum, ensuring robust communication across diverse environments.
    Application Scenarios and Usage Tips
    The MultiConnect® mDot™ finds applications in industries such as energy, healthcare, agriculture, transportation, and financial services. For instance, in smart metering, the module can manage sensor data efficiently. In healthcare, it can monitor remote patient devices.
    Usage Tips:
    - Use high-gain antennas in North America for enhanced performance.
    - Optimize packet sizes and transmission powers based on distance and environmental factors.
    - Regularly update firmware to leverage new features and improvements.
    Compatibility and Support
    The module integrates seamlessly with other devices via its multi-interface capabilities. MultiTech provides extensive support through developer kits and technical assistance. The company offers installation and technical support services globally.
    Common Issues and Solutions
    1. Intermittent Connectivity: Ensure antennas are properly aligned and free from obstructions.
    2. High Power Consumption: Adjust transmit power settings to match application requirements.
    3. Signal Interference: Use noise filters or switch to different frequency bands if interference occurs.
    Conclusion and Recommendation
    The MultiConnect® mDot™ stands out due to its superior range, low power consumption, and versatile connectivity options. It is particularly suitable for applications requiring long-distance communication with minimal energy usage. Given its compliance certifications, ease of integration, and comprehensive support, this module is highly recommended for developers and enterprises looking to build reliable IoT solutions.
    For more information, visit [MultiTech](https://www.multitech.com).

MTDOT-868-X1P-SMA-1参数

参数
模块/芯片分类 -
典型供电电流 -
典型灵敏度 137dBm
支持协议 -
接收电流 -
接收机数量 -
调制方式 FSK,GFSK,GMSK,MSK,OOK
最小工作供电电压 3.3V
最小工作频率 -
最大工作频率 940MHz
最大数据速率 300Kbps
传输电流 -
接口类型 I²C,SPI,UART,USB
射频系列/标准 通用 ISM < 1GHz
典型输出功率 -
最大工作供电电压 5V
发送机数量 -
长*宽*高 37.3mm(长度)*25.5mm(宽度)
安装方式 贴片安装
零件状态 在售
包装方式 散装

MTDOT-868-X1P-SMA-1厂商介绍

Multi-Tech Systems是一家全球领先的物联网(IoT)解决方案提供商,专注于设计和制造无线通信设备和解决方案。公司的产品线涵盖了多种无线技术,包括蜂窝、**、LoRaWAN、LTE-M和NB-IoT等,以满足不同行业和应用场景的需求。

主营产品分类主要包括:
1. 蜂窝模块和网关:支持2G、3G、4G LTE以及5G网络,适用于需要远程数据传输和通信的应用。
2. LoRaWAN设备:包括LoRaWAN网关和节点,适用于低功耗广域网(LPWAN)应用,如智能城市、农业监测等。
3. **通信设备:提供**调制解调器和终端,适用于需要全球覆盖的远程通信。
4. 无线路由器和网关:提供多种无线连接选项,适用于需要灵活网络配置的场合。

应用领域广泛,包括但不限于:
- 智能城市:交通管理、公共安全、环境监测等。
- 农业:精准农业、作物监测、牲畜追踪等。
- 工业自动化:远程监控、设备管理、预测性维护等。
- 能源:智能电网、远程抄表、可再生能源管理等。

Multi-Tech Systems的优势在于:
- 技术领先:提供最新的无线通信技术,确保产品性能和可靠性。
- 定制解决方案:根据客户需求提供定制化的解决方案和服务。
- 全球支持:拥有全球销售和技术支持网络,确保客户服务的及时性和有效性。
- 长期合作:与全球多家电信运营商和设备制造商建立了长期合作关系,提供稳定的供应链支持。

MTDOT-868-X1P-SMA-1数据手册

厂牌 PDF简要描述 下载
MULTI-TECH SYSTEMS 无线收发芯片 MULTI-TECH SYSTEMS MTDOT-868-X1P-SMA-1 MTDOT-868-X1P-SMA-1数据手册

MTDOT-868-X1P-SMA-1封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 85.4608 ¥ 716.1615
10+ $ 79.6824 ¥ 667.7385
25+ $ 73.904 ¥ 619.3155
50+ $ 70.4444 ¥ 590.3241
100+ $ 69.2912 ¥ 580.6603
库存: 0
起订量: 4 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0804-WFAN-02 ¥ 31.8954
0804-WFAN-F1 ¥ 31.8954
0804-WFAN-F2 ¥ 31.8954
1002232 ¥ 28.3751
1002289F0-AA10L0100 ¥ 23.0592
1003893PT-AA10L0100 ¥ 34.3949
1004322 ¥ 24.676
1004627 ¥ 39.35
1119246 ¥ 3139.6675
1355.17.0002 ¥ 849.3746