处理中...

首页  >  产品百科  >  MTC-MVW1-B01-US

MTC-MVW1-B01-US

产品分类: 无线收发芯片
厂牌: MULTI-TECH SYSTEMS
产品描述: LTE 700MHz 1.7GHz 32V 700MHz 1.7GHz 300Kbps RS-232,USB 5V 螺纹安装 80.5mm*62.2mm*29.5mm
供应商型号: SYE-MTC-MVW1-B01-US
供应商: 海外现货
标准整包数: 1
MULTI-TECH SYSTEMS 无线收发芯片 MTC-MVW1-B01-US

MTC-MVW1-B01-US概述

    MultiConnect® Cell 100 Series Cellular Modems: A Comprehensive Overview
    Product Introduction
    The MultiConnect® Cell 100 Series cellular modems represent a cutting-edge communication platform designed for fixed and mobile applications requiring robust performance under rugged conditions. These modems cater to industries demanding low power consumption, extended coverage, and high reliability, including renewable energy systems, industrial monitoring, medical equipment, and retail solutions like vending machines and kiosks.
    The series offers models supporting various LTE categories, such as Cat M1, Cat 3, and Cat 4, along with 3G and 2G options. This flexibility allows the modems to address diverse applications across sectors like energy, healthcare, finance, retail, and transportation.
    Technical Parameters
    | Feature | Details |

    | Supported Standards | LTE Cat M1, Cat 4, Cat 3, HSPA+, GPRS, 3G, 2G |
    | Frequency Bands | Multiple global bands including AWS1700MHz, 700MHz, 2100MHz, etc. |
    | Data Rates | Downlink: Up to 300kbps (Cat M1), 100Mbps (Cat 3), 150Mbps (Cat 4)
    Uplink: Up to 375kbps (Cat M1), 50Mbps (Cat 3), 50Mbps (Cat 4) |
    | Antenna Interface | External 50 ohm SMA (female connector) |
    | Power Supply | USB: 5V, RS-232: 7-32VDC |
    | Dimensions | 3.17" x 2.45" x 1.16" (8.05cm x 6.22cm x 2.95cm) |
    | Weight | 0.65 lbs (0.295 kg) |
    | Operating Temp. Range| -40°C to +85°C |
    | Certifications | FCC, Industry Canada, RED, UL60950-1, MIL-STD-810G, SAE J1455 |
    These parameters highlight the versatility and resilience of the MultiConnect® Cell 100 Series, making them suitable for harsh environments.
    Key Features and Advantages
    The MultiConnect® Cell 100 Series boasts several distinct features that set it apart:
    1. Wide Coverage and Compatibility: With support for LTE Cat M1, Cat 3, Cat 4, and HSPA+, these modems provide comprehensive coverage across different geographic regions.

    2. Reliability and Durability: Certified for extreme temperatures and vibration resistance, ensuring stable performance even in challenging conditions.
    3. Long Lifespan and Support: A stable lifecycle coupled with a two-year warranty (upgradeable to five years) assures longevity and dependability.
    4. Ease of Deployment: Equipped with AT commands for configuration, minimal training is required for integration into existing systems.
    Application Case Studies and Usage Tips
    The MultiConnect® Cell 100 Series excels in numerous real-world scenarios:
    - Remote Patient Monitoring: Ideal for transmitting vital health data from wearable devices or remote clinics to central servers.

    - Solar Micro-Inverters: Facilitates real-time monitoring and maintenance of solar panels.
    - Vending Machines: Supports secure transactions and inventory tracking via SMS messaging capabilities.
    Usage Suggestions:
    - Always ensure the device operates within recommended environmental limits to maximize lifespan.
    - Leverage the included accessory kits to simplify setup and enhance connectivity.
    Compatibility and Support
    The MultiConnect® Cell 100 Series demonstrates excellent compatibility with other devices through its RS-232 and USB interfaces. Additionally, MultiTech offers robust customer support, including installation assistance and technical guidance,

MTC-MVW1-B01-US参数

参数
接收电流 -
最大工作供电电压 32V
接收机数量 -
典型供电电流 -
模块/芯片分类 -
典型输出功率 -
传输电流 -
接口类型 RS-232,USB
最大数据速率 300Kbps
支持协议 -
发送机数量 -
典型灵敏度 -
最小工作频率 700MHz 1.7GHz
调制方式 LTE
最小工作供电电压 5V
射频系列/标准 -
最大工作频率 700MHz 1.7GHz
长*宽*高 80.5mm*62.2mm*29.5mm
安装方式 螺纹安装
应用等级 工业级
零件状态 停产
包装方式 散装

MTC-MVW1-B01-US厂商介绍

Multi-Tech Systems是一家全球领先的物联网(IoT)解决方案提供商,专注于设计和制造无线通信设备和解决方案。公司的产品线涵盖了多种无线技术,包括蜂窝、**、LoRaWAN、LTE-M和NB-IoT等,以满足不同行业和应用场景的需求。

主营产品分类主要包括:
1. 蜂窝模块和网关:支持2G、3G、4G LTE以及5G网络,适用于需要远程数据传输和通信的应用。
2. LoRaWAN设备:包括LoRaWAN网关和节点,适用于低功耗广域网(LPWAN)应用,如智能城市、农业监测等。
3. **通信设备:提供**调制解调器和终端,适用于需要全球覆盖的远程通信。
4. 无线路由器和网关:提供多种无线连接选项,适用于需要灵活网络配置的场合。

应用领域广泛,包括但不限于:
- 智能城市:交通管理、公共安全、环境监测等。
- 农业:精准农业、作物监测、牲畜追踪等。
- 工业自动化:远程监控、设备管理、预测性维护等。
- 能源:智能电网、远程抄表、可再生能源管理等。

Multi-Tech Systems的优势在于:
- 技术领先:提供最新的无线通信技术,确保产品性能和可靠性。
- 定制解决方案:根据客户需求提供定制化的解决方案和服务。
- 全球支持:拥有全球销售和技术支持网络,确保客户服务的及时性和有效性。
- 长期合作:与全球多家电信运营商和设备制造商建立了长期合作关系,提供稳定的供应链支持。

MTC-MVW1-B01-US数据手册

厂牌 PDF简要描述 下载
MULTI-TECH SYSTEMS 无线收发芯片 MULTI-TECH SYSTEMS MTC-MVW1-B01-US MTC-MVW1-B01-US数据手册

MTC-MVW1-B01-US封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 167.4 ¥ 1402.812
库存: 1
起订量: 2 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1402.81
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0804-WFAN-02 ¥ 31.8954
0804-WFAN-F1 ¥ 31.8954
0804-WFAN-F2 ¥ 31.8954
1002232 ¥ 28.3751
1002289F0-AA10L0100 ¥ 23.0592
1003893PT-AA10L0100 ¥ 34.3949
1004322 ¥ 24.676
1004627 ¥ 39.35
1119246 ¥ 3139.6675
1355.17.0002 ¥ 849.3746