处理中...

首页  >  产品百科  >  MTSMC-LVW3-SP

MTSMC-LVW3-SP

产品分类: 无线收发芯片
厂牌: MULTI-TECH SYSTEMS
产品描述: Cellular 5V 10Mbps UART 3.3V 通孔安装 80.01mm(长度)*34.93mm(宽度)
供应商型号: SYE-MTSMC-LVW3-SP
供应商: 海外现货
标准整包数: 1
MULTI-TECH SYSTEMS 无线收发芯片 MTSMC-LVW3-SP

MTSMC-LVW3-SP概述

    Product Introduction
    The SocketModem® Cell is a highly integrated and ready-to-integrate embedded cellular modem specifically designed for Internet of Things (IoT) and Machine-to-Machine (M2M) applications. It provides customers with a comprehensive solution for adding cellular communication capabilities to their IoT/M2M systems. Ideal for industries like asset management, energy, financial/retail, healthcare, and remote monitoring, the SocketModem® Cell supports multiple LTE categories (Cat M1, Cat 3, and Cat 1), 3G, and 2G technologies, offering flexibility across various connectivity needs.
    Technical Parameters
    | Feature | Details |

    | Supported Networks | 4G (Cat M1, Cat 3, Cat 1), 3G, 2G |
    | GNSS Support | Available in 4G Cat M1 and Cat 3 models |
    | Connectivity | Universal Socket connectivity with serial and USB interfaces |
    | Data Transfer Rate | Serial: Up to 921.6K bps |
    USB: USB 2.0 High-Speed compatible |
    | Communication Protocols | AT command compatible, SMS, TCP/IP functions (FTP, SMTP, SSL, TCP, UDP) |
    | Power Consumption | Sleep: Varies by model (e.g., 13mA for LAT1, 4mA for LEU1) |
    Idle: Varies by model (e.g., 20mA for LAT1, 49mA for H5) |
    Maximum Power: Varies by model (e.g., 400mA for LAT1, 610mA for LEU1) |
    | Input Voltage Range | 3.3V – 5VDC |
    | Environmental Conditions | Operating Temperature: -40°C to +85°C |
    Storage Temperature: -40°C to +85°C |
    Humidity: 20%–90% RH, non-condensing |
    | Certifications | FCC Part 15 Class B, EN55022 Class B, UL 60950-1 2nd Ed., etc. |
    Product Features and Advantages
    1. Carrier Approval: Pre-certified by major carriers, reducing certification risks and accelerating time to market.
    2. Interoperability: Supports interchangeable devices, enabling seamless migration to future networks.
    3. Long Lifecycle: Extended product lifecycle minimizes redesign efforts and costs.
    4. Global Support: Access to expert IoT/M2M support and resources.
    5. Low Power Consumption: Power-saving modes (e.g., eDRX and PSM) extend battery life significantly, making it ideal for low-power IoT devices.
    Application Cases and Usage Recommendations
    Applications:
    - Asset Management: Real-time tracking and monitoring of assets across vast geographical areas.
    - Remote Monitoring: Applications in healthcare (remote patient monitoring) and industrial settings (environmental monitoring).
    - Energy Sector: Smart grid solutions for utility companies.
    Usage Suggestions:
    - Optimize Power Consumption: Leverage power-saving modes like eDRX and PSM to extend battery life for battery-powered devices.
    - Choose the Right Model: Select the appropriate LTE category based on required bandwidth and latency.
    - Integrate Seamlessly: Utilize the universal socket connectivity feature to integrate easily with existing hardware platforms.
    Compatibility and Support
    The SocketModem® Cell is designed for compatibility with a wide range of IoT/M2M ecosystems,

MTSMC-LVW3-SP参数

参数
最大工作频率 -
最小工作供电电压 3.3V
接收机数量 -
支持协议 -
最小工作频率 -
最大数据速率 10Mbps
传输电流 -
最大工作供电电压 5V
发送机数量 -
模块/芯片分类 -
接口类型 UART
典型输出功率 -
接收电流 -
典型供电电流 -
调制方式 -
射频系列/标准 Cellular
典型灵敏度 -
长*宽*高 80.01mm(长度)*34.93mm(宽度)
安装方式 通孔安装
应用等级 工业级
零件状态 停产
包装方式 散装

MTSMC-LVW3-SP厂商介绍

Multi-Tech Systems是一家全球领先的物联网(IoT)解决方案提供商,专注于设计和制造无线通信设备和解决方案。公司的产品线涵盖了多种无线技术,包括蜂窝、**、LoRaWAN、LTE-M和NB-IoT等,以满足不同行业和应用场景的需求。

主营产品分类主要包括:
1. 蜂窝模块和网关:支持2G、3G、4G LTE以及5G网络,适用于需要远程数据传输和通信的应用。
2. LoRaWAN设备:包括LoRaWAN网关和节点,适用于低功耗广域网(LPWAN)应用,如智能城市、农业监测等。
3. **通信设备:提供**调制解调器和终端,适用于需要全球覆盖的远程通信。
4. 无线路由器和网关:提供多种无线连接选项,适用于需要灵活网络配置的场合。

应用领域广泛,包括但不限于:
- 智能城市:交通管理、公共安全、环境监测等。
- 农业:精准农业、作物监测、牲畜追踪等。
- 工业自动化:远程监控、设备管理、预测性维护等。
- 能源:智能电网、远程抄表、可再生能源管理等。

Multi-Tech Systems的优势在于:
- 技术领先:提供最新的无线通信技术,确保产品性能和可靠性。
- 定制解决方案:根据客户需求提供定制化的解决方案和服务。
- 全球支持:拥有全球销售和技术支持网络,确保客户服务的及时性和有效性。
- 长期合作:与全球多家电信运营商和设备制造商建立了长期合作关系,提供稳定的供应链支持。

MTSMC-LVW3-SP数据手册

厂牌 PDF简要描述 下载
MULTI-TECH SYSTEMS 无线收发芯片 MULTI-TECH SYSTEMS MTSMC-LVW3-SP MTSMC-LVW3-SP数据手册

MTSMC-LVW3-SP封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0804-WFAN-02 ¥ 31.8954
0804-WFAN-F1 ¥ 31.8954
0804-WFAN-F2 ¥ 31.8954
1002232 ¥ 28.3751
1002289F0-AA10L0100 ¥ 23.0592
1003893PT-AA10L0100 ¥ 34.3949
1004322 ¥ 24.676
1004627 ¥ 39.35
1119246 ¥ 3139.6675
1355.17.0002 ¥ 849.3746