处理中...

首页  >  产品百科  >  MTC-LVW2-B01

MTC-LVW2-B01

产品分类: 无线收发芯片
厂牌: MULTI-TECH SYSTEMS
产品描述: LTE 700MHz 850MHz 1.7GHz 1.9GHz 32V 700MHz 850MHz 1.7GHz 1.9GHz 100Mbps RS-232,USB 7V 80.5mm*62.2mm*29.5mm
供应商型号: SYE-MTC-LVW2-B01
供应商: 海外现货
标准整包数: 1
MULTI-TECH SYSTEMS 无线收发芯片 MTC-LVW2-B01

MTC-LVW2-B01概述

    MultiConnect® Cell 100 Series Cellular Modems
    Product Introduction
    The MultiConnect® Cell 100 Series cellular modems are compact, robust communication platforms designed to deliver reliable cellular connectivity for both fixed and mobile applications. These modems cater to demanding environments requiring durability, low power consumption, and long-range connectivity. They are suitable for industries like energy, utilities, healthcare, retail, finance, transportation, and more. Applications include remote monitoring of solar micro-inverters, asset tracking, vending machines, kiosks, digital signage, and real-time management of end-of-train systems.
    Technical Parameters
    The Cell 100 Series supports multiple LTE, 3G, and 2G models with varying capabilities:
    | Model | Performance | Frequency Band (MHz) | Packet Data (Downlink/Uplink) | Diversity/MIMO | Power Requirements |
    |
    | MTC-MNA1 | LTE Cat M1 | AT&T: B2, B4, B12; Verizon: B4, B13 | 300 Kbps/375 Kbps | N/A | 7-32VDC |
    | MTC-LNA4 | LTE Cat 4 | 700(B12/B13)/850(B5)/AWS1700(B4)/1900(B2) | 150 Mbps/50 Mbps | Rx Diversity and MIMO | USB powered - 5V |
    | MTC-LEU4 | LTE Cat 4 | B1, B3, B7, B8, B20 | 150 Mbps/50 Mbps | Rx Diversity and MIMO | USB powered - 5V |
    | MTC-LAT1 | LTE Cat 3 | 700(B17)/850(B5)/AWS1700(B4)/1900(B2) | 100 Mbps/50 Mbps | Rx Diversity and MIMO | 7-32VDC |
    | MTC-LVW2 | LTE Cat 3 | 700(B13)/AWS1700(B4)/850/900/AWS 1700/1900/2100 | 21.0 Mbps/5.76 Mbps | Rx Diversity and MIMO | 5-32VDC |
    | MTC-H5 | HSPA+ | 700(B13)/850(B5)/AWS1700(B4)/1900(B2) | N/A | N/A | 5-32VDC |
    Product Features and Advantages
    Key features of the MultiConnect Cell 100 Series include:
    - Support for LTE Cat 4, Cat 3, Cat M1, HSPA+, and GPRS technologies.
    - Compatibility with AT commands for configuration.
    - SSL/TLS security protocols.
    - Certifications for FCC, PTCRB, Industry Canada, RED, and others.
    - Built for rugged conditions, meeting MIL-STD-810G and SAE J1455 standards.
    - A two-year warranty extendable to five years.
    Application Cases and Usage Tips
    The modems excel in scenarios demanding high reliability and durability, such as:
    - Remote monitoring of industrial assets like pipelines, tanks, and generators.
    - Asset tracking in logistics and retail environments.
    - Health care applications involving remote patient monitoring.
    - Digital signage and kiosk connectivity.
    Usage tips:
    - Ensure proper antenna placement for optimal signal strength.
    - Utilize battery-saving modes during periods of low activity.
    - Regularly update firmware to leverage new features and fixes.
    Compatibility and Support
    The MultiConnect Cell 100 Series modems are compatible with various interfaces like USB and RS-232. MultiTech Systems offers extensive technical support, including installation assistance and troubleshooting, ensuring customers can maximize their investments.
    Common Issues and Solutions
    | Issue | Solution

MTC-LVW2-B01参数

参数
调制方式 LTE
最大工作频率 700MHz 850MHz 1.7GHz 1.9GHz
射频系列/标准 -
典型灵敏度 -
接收机数量 -
最小工作频率 700MHz 850MHz 1.7GHz 1.9GHz
典型供电电流 -
最大工作供电电压 32V
模块/芯片分类 -
发送机数量 -
最小工作供电电压 7V
最大数据速率 100Mbps
典型输出功率 -
接收电流 -
支持协议 -
传输电流 -
接口类型 RS-232,USB
长*宽*高 80.5mm*62.2mm*29.5mm
零件状态 停产
包装方式 盒装

MTC-LVW2-B01厂商介绍

Multi-Tech Systems是一家全球领先的物联网(IoT)解决方案提供商,专注于设计和制造无线通信设备和解决方案。公司的产品线涵盖了多种无线技术,包括蜂窝、**、LoRaWAN、LTE-M和NB-IoT等,以满足不同行业和应用场景的需求。

主营产品分类主要包括:
1. 蜂窝模块和网关:支持2G、3G、4G LTE以及5G网络,适用于需要远程数据传输和通信的应用。
2. LoRaWAN设备:包括LoRaWAN网关和节点,适用于低功耗广域网(LPWAN)应用,如智能城市、农业监测等。
3. **通信设备:提供**调制解调器和终端,适用于需要全球覆盖的远程通信。
4. 无线路由器和网关:提供多种无线连接选项,适用于需要灵活网络配置的场合。

应用领域广泛,包括但不限于:
- 智能城市:交通管理、公共安全、环境监测等。
- 农业:精准农业、作物监测、牲畜追踪等。
- 工业自动化:远程监控、设备管理、预测性维护等。
- 能源:智能电网、远程抄表、可再生能源管理等。

Multi-Tech Systems的优势在于:
- 技术领先:提供最新的无线通信技术,确保产品性能和可靠性。
- 定制解决方案:根据客户需求提供定制化的解决方案和服务。
- 全球支持:拥有全球销售和技术支持网络,确保客户服务的及时性和有效性。
- 长期合作:与全球多家电信运营商和设备制造商建立了长期合作关系,提供稳定的供应链支持。

MTC-LVW2-B01数据手册

厂牌 PDF简要描述 下载
MULTI-TECH SYSTEMS 无线收发芯片 MULTI-TECH SYSTEMS MTC-LVW2-B01 MTC-LVW2-B01数据手册

MTC-LVW2-B01封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0804-WFAN-02 ¥ 31.8954
0804-WFAN-F1 ¥ 31.8954
0804-WFAN-F2 ¥ 31.8954
1002232 ¥ 28.3751
1002289F0-AA10L0100 ¥ 23.0592
1003893PT-AA10L0100 ¥ 34.3949
1004322 ¥ 24.676
1004627 ¥ 39.35
1119246 ¥ 3139.6675
1355.17.0002 ¥ 849.3746