处理中...

首页  >  产品百科  >  QSB30048S05

QSB30048S05

产品分类: DC-DC模块
厂牌: XP POWER
产品描述: Remote On/Off,OCP,OTP,OVP,SCP 90% 60A 5V 1 75V 48V(DC) DC-DC DIP-9 通孔安装
供应商型号: 2467018
供应商: 海外现货
标准整包数: 1
XP POWER DC-DC模块 QSB30048S05

QSB30048S05概述

    QSB Series DC-DC Converters: High Efficiency Power Solutions
    Product Introduction
    The QSB Series from xppower represents a line of advanced DC-DC converters designed for high-performance applications. These units are available in various output voltage options, including 5.0 V, 12.0 V, 24.0 V, 28.0 V, and 48.0 V, providing robust solutions tailored to diverse power requirements. With peak power handling capabilities reaching up to 350 watts and continuous outputs of up to 300 watts, the QSB Series ensures reliability and efficiency in a wide range of industries such as telecommunications, industrial automation, medical devices, and renewable energy systems.
    Technical Specifications
    | Specification | Description |

    | Input Voltage Range | 24 V (9-36 V), 48 V (18-75 V) |
    | Maximum Input Current | Refer to specific models |
    | Output Voltage Trim Range | ±10% adjustment via external resistor |
    | Initial Set Accuracy | ±1.5% max at full load |
    | Efficiency | Up to 90% |
    | Isolation Voltage | 1500 VDC across input-output, input-case, and output-case |
    | Operating Temperature Range | -40 °C to +100 °C |
    | Power Density | 109 W/in³ |
    Key Features and Advantages
    The QSB Series boasts several cutting-edge features that set it apart in its category:
    - High Efficiency: Reaching up to 90%, minimizing energy loss.
    - Wide Input Range: Accommodating fluctuations in supply voltages.
    - Baseplate Cooling: Enhancing thermal management.
    - Remote On/Off Capability: Providing flexible control options.
    - Three-Year Warranty: Ensuring long-term reliability and peace of mind.
    These attributes make the QSB Series ideal for demanding environments where precision and durability are paramount.
    Application Examples and Usage Tips
    The QSB Series is particularly well-suited for applications requiring stable power supplies under varying conditions. For instance, in telecom infrastructure, these converters maintain consistent operation despite voltage spikes and dips. Users should ensure proper installation guidelines are followed, especially regarding cooling airflow and capacitor placement, as detailed in the application notes. Additionally, using external fuses and TVS diodes can significantly enhance system robustness.
    Compatibility and Support
    The QSB Series is engineered to integrate seamlessly into existing systems, offering compatibility with a broad spectrum of electronic equipment. Xppower provides comprehensive support through technical documentation, warranty services, and customer assistance, ensuring smooth integration and optimal performance.
    Common Issues and Solutions
    Some common issues users might encounter include overcurrent protection trips due to insufficient input capacitance. Ensuring compliance with minimum capacitance recommendations resolves this issue effectively. Other concerns like excessive heat generation can be mitigated by enhancing airflow around the unit or applying appropriate heatsinks.
    Conclusion and Recommendation
    In conclusion, the QSB Series offers exceptional value with its combination of high efficiency, wide input tolerance, and reliable design. Its suitability for critical applications makes it an excellent choice for engineers seeking dependable DC-DC conversion solutions. We highly recommend the QSB Series for any project requiring robust, efficient power managemen

QSB30048S05参数

参数
最大容性负载 -
输出电压组数 1
输出电压 5V
输入电压最大值 75V
开关频率 -
输入电压最小值 48V(DC)
输出电流最大值 60A
散热方式 -
转换效率 90%
类型 -
特性 Remote On/Off,OCP,OTP,OVP,SCP
输出总功率 -
输出方式 DC-DC
通用封装 DIP-9
安装方式 通孔安装
应用等级 商用级
零件状态 在售
包装方式 盒装

QSB30048S05厂商介绍

XP Power是一家全球领先的电源解决方案供应商,专注于为各种工业、医疗、测试和测量、交通和电信等领域提供定制和标准电源产品。公司的产品线涵盖了AC-DC电源、DC-DC转换器、DC-AC逆变器等多种电源解决方案。

XP Power的产品主要分为以下几类:
1. 标准产品:包括AC-DC电源模块、DC-DC转换器、DC-AC逆变器等,适用于广泛的工业和商业应用。
2. 定制产品:根据客户特定需求设计和制造的电源解决方案,以满足特定应用的挑战。
3. 电源系统:集成多个电源模块的系统,提供更高效的电源管理。

XP Power的优势在于:
- 高度可靠性:产品经过严格的测试和认证,确保在各种环境下的稳定运行。
- 广泛的产品线:提供多种标准和定制电源解决方案,满足不同客户的需求。
- 快速响应:快速响应客户需求,提供及时的技术支持和解决方案。
- 全球服务:在全球范围内设有办事处和服务中心,为客户提供便捷的本地化服务。

XP Power以其创新、质量和服务在电源行业中建立了良好的声誉,是许多知名企业和项目的首选电源解决方案供应商。

QSB30048S05数据手册

厂牌 PDF简要描述 下载
XP POWER DC-DC模块 XP POWER QSB30048S05 QSB30048S05数据手册

QSB30048S05封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 1375.3052
5+ ¥ 1350.2996
10+ ¥ 1350.2996
50+ ¥ 1350.2996
100+ ¥ 1350.2996
库存: 0
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0.6M12-P0.5 ¥ 2124.9184
1046800 ¥ 1996.0314
173950575 ¥ 52.6689
2320102 ¥ 2357.5
2320131 ¥ 3037.05
2320144 ¥ 2204.3381
2866284 ¥ 1139.4194
2905008 ¥ 3308.09
2905010 ¥ 3978.3699
2905012 ¥ 4911.6462