处理中...

首页  >  产品百科  >  IGD515EI

IGD515EI

产品分类: 栅极电源驱动器
厂牌: POWER INTEGRATIONS
产品描述: 40ns 1 12V 16V 900mV,3.8V IGBT,MOSFET,N沟道,P沟道 40ns 低压侧,高压侧 15A,15A 通孔安装 50mm(长度)*19.7mm(宽度)
供应商型号: 1810-1057-ND
供应商: Digi-Key
标准整包数: 1
POWER INTEGRATIONS 栅极电源驱动器 IGD515EI

IGD515EI概述

    Product Introduction
    The IGD515EI is an advanced intelligent gate driver core designed specifically for IGBTs (Insulated Gate Bipolar Transistors) and power MOSFETs. These drivers excel in delivering precise and reliable control, making them ideal for high-power, high-voltage applications. Key applications include traction systems, motor drives, power converters, switched-mode power supplies, and various high-frequency applications such as radiology, laser technology, wind power converters, and medium-voltage converters.
    Technical Parameters
    Below is a concise list of technical specifications for the IGD515EI:
    | Parameter | Minimum | Typical | Maximum | Units |

    | Supply Voltage | 12 | 15 | 16 | Vdc |
    | Gate Peak Current ±15 A |
    | Operating Temperature | -40 +85 | °C |
    | Storage Temperature | -40 +90 | °C |
    | Turn-On Threshold | 10 Vdc |
    | Hysteresis On/Off 0.6 Vdc |
    | Delay Time (Turn-On) | 100 ns |
    | Delay Time (Turn-Off) | 100 ns |
    | Output Voltage Rating (SO) 40 V |
    Additional features include:
    - Fiber-optic communication capability.
    - 5kV electrical isolation (tested under 50Hz/1min).
    - Integrated DC/DC converter with high isolation voltage.
    - Gate driver outputs capable of handling ±15A peak current.
    - Duty cycle range: 0 to 100%.
    Product Features and Advantages
    The IGD515EI offers multiple standout features:
    1. High Reliability: Its robust design ensures an exceptionally long service life, particularly beneficial in critical industrial environments.
    2. Advanced Protection Mechanisms: It provides overcurrent and short-circuit protection for power transistors, enhancing overall system safety.
    3. Isolation Capability: With a maximum operational voltage of 2500V, it supports high-voltage IGBTs and series-connected devices.
    4. Integrated DC/DC Converter: Simplifies power supply requirements by enabling efficient internal power distribution.
    5. Short Transit Times: Optimized for high-frequency applications, with quick response times contributing to improved performance.
    6. Flexibility: Supports series and parallel connections, making it adaptable to a wide range of configurations.
    Application Case Studies and Usage Recommendations
    The IGD515EI is widely used in demanding applications such as:
    - Traction Systems: For driving motors in electric vehicles and trains.
    - Wind Power Converters: Ensures smooth energy conversion in renewable systems.
    - High-Frequency Applications: Suitable for resonant converters and RF power supplies.
    Usage Suggestions:
    - Always use low-inductance capacitors near the power supply pins to enhance stability.
    - Ensure short and direct wiring between the driver and the power transistor to minimize parasitic effects.
    - Implement protective measures like zener diodes and series diodes to safeguard sensitive components.
    Compatibility and Support
    The IGD515EI is highly compatible with a variety of electronic systems due to its flexible input/output capabilities. The manufacturer offers comprehensive support, including technical documentation, application notes, and customer assistance. This ensures seamless integration and troubleshooting for users.
    Common Issues and Solutions
    Here are some common issues encountered with the IGD515EI and their solutions:
    1. Overheating of the Driver Module: Ensure proper cooling mechanisms are in place. Use heat sinks or improve airflow around the d

IGD515EI参数

参数
驱动数量 1
最大传播延迟时间 -
通道类型 -
电流 - 峰值输出(灌入,拉出) 15A,15A
逻辑电压-VIL,VIH 900mV,3.8V
下降时间 40ns
输入类型 -
栅极类型 IGBT,MOSFET,N沟道,P沟道
最大工作供电电压 16V
最大高压侧电压-自举 -
驱动配置 低压侧,高压侧
最小工作供电电压 12V
上升时间 40ns
长*宽*高 50mm(长度)*19.7mm(宽度)
安装方式 通孔安装
应用等级 工业级
零件状态 新设计不推荐
包装方式 盒装,散装

IGD515EI厂商介绍

Power Integrations是一家全球领先的高性能电子公司,专注于开发高效能的电源管理集成电路。公司的主要产品包括集成电路、二极管和相关产品,广泛应用于家电、计算机、工业和汽车等众多领域。

产品分类:
1. 集成电路:包括AC-DC电源转换器、DC-DC电源转换器等,用于将交流电转换为直流电,或在不同电压之间进行转换。
2. 二极管:包括肖特基二极管、快速恢复二极管等,用于整流、开关和保护电路。
3. 相关产品:包括电源模块、电源适配器等,为客户提供一站式电源解决方案。

应用领域:
1. 家电:如空调、冰箱、洗衣机等家用电器的电源管理。
2. 计算机:如服务器、个人电脑、笔记本电脑等计算机设备的电源转换。
3. 工业:如自动化设备、工业控制系统等工业领域的电源管理。
4. 汽车:如电动汽车、混合动力汽车等新能源汽车的电源转换。

Power Integrations的优势:
1. 高效能:产品具有高效率、低功耗的特点,有助于降低能源消耗和减少碳排放。
2. 创新技术:公司拥有多项专利技术,如Flyback技术、SOTB技术等,为客户提供高性能的电源解决方案。
3. 可靠性:产品经过严格的质量控制和测试,确保在各种环境下的稳定运行。
4. 定制化服务:根据客户需求,提供定制化的电源解决方案,满足不同应用场景的需求。

IGD515EI数据手册

厂牌 PDF简要描述 下载
POWER INTEGRATIONS 栅极电源驱动器 POWER INTEGRATIONS IGD515EI IGD515EI数据手册

IGD515EI封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 184.2776 ¥ 1542.1732
10+ $ 156.6344 ¥ 1310.8341
40+ $ 147.42 ¥ 1233.7211
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1EDC60H12AH ¥ 47.7581
1SP0635D2S1-33 ¥ 1170
1SP0635V2M1-33 ¥ 1885
2ED2304S06FXLSA1 ¥ 0
2EDN7534FXTMA1 ¥ 3.5629
2SC0108T2G0-17 ¥ 192
2SC0650P2A0-17 ¥ 1534.7194
2SP0320T2A0-12 ¥ 1586.0388
2SP0320V2A0-17 ¥ 1104.84
A3941KLPTR ¥ 35.653