处理中...

首页  >  产品百科  >  ESP32-S2FH2

ESP32-S2FH2

产品分类: WIFI模块
产品描述: 高集成度的低功耗Wi-Fi系统级芯片(SoC),具有行业领先的低功耗性能和射频性能
供应商型号: 356-ESP32-S2FH2
供应商: Mouser
标准整包数: 1
ESPRESSIF/上海乐鑫科技 WIFI模块 ESP32-S2FH2

ESP32-S2FH2概述

    ESP32-S2 Family Technical Overview
    Product Introduction
    The ESP32-S2 family is a highly-integrated, low-power, 2.4 GHz Wi-Fi System-on-Chip (SoC) solution from Espressif Systems. Designed to meet the demands of modern IoT applications, wearable electronics, and smart home solutions, it provides advanced capabilities including robust Wi-Fi functionality, high-performance processing, and extensive peripheral integration.
    Key Features
    The ESP32-S2 family integrates a Wi-Fi subsystem with support for IEEE 802.11 b/g/n protocols, offering a data rate of up to 150 Mbps in single-band 1T1R mode. The product boasts a Xtensa® 32-bit LX7 microprocessor operating at up to 240 MHz, complemented by 320 KB of SRAM and 128 KB of ROM. Additional memory options include external SPI/QSPI/OSPI flash and external RAM chips.
    Peripheral interfaces include:
    - 43 GPIOs
    - 2 × 13-bit SAR ADCs (up to 20 channels)
    - 2 × 8-bit DACs
    - Temperature and touch sensors
    - Full-speed USB On-The-Go (OTG) interface
    With advanced security features like cryptographic hardware acceleration, the ESP32-S2 ensures compliance with stringent security requirements. Additionally, it supports various wireless standards and protocols, making it suitable for a wide array of applications.
    Applications and Use Cases
    The ESP32-S2 is highly versatile, supporting numerous applications such as:
    - IoT Sensor Hubs
    - Data Loggers
    - Video Streaming Devices
    - Home Automation Systems (e.g., smart lighting, energy monitoring)
    - Industrial Control and Robotics
    - Healthcare Solutions
    - Retail and Catering Equipment
    - Wearable Technology
    Its broad compatibility makes it a preferred choice for developers and manufacturers seeking to integrate Wi-Fi connectivity into their designs.
    Compatibility and Support
    The ESP32-S2 family is fully compatible with external flash and PSRAM, enabling extended memory capabilities. Espressif provides comprehensive support through official documentation, software tools, and a vast community of developers, ensuring seamless integration and maintenance.
    Common Issues and Solutions
    | Issue | Solution |

    | Connection instability | Ensure proper grounding and power supply configuration. |
    | Inadequate battery life | Optimize sleep mode configurations to reduce power consumption. |
    | Security concerns | Utilize the integrated security features, such as flash encryption and secure boot. |
    Conclusion and Recommendation
    The ESP32-S2 family represents a breakthrough in IoT connectivity solutions, combining powerful processing capabilities with enhanced security and versatility. Its robust feature set, wide range of supported peripherals, and excellent market accessibility make it an excellent choice for developers and enterprises looking to build cutting-edge IoT applications. We strongly recommend this product for its innovation and adaptability across diverse industries.
    For further inquiries, refer to the official Espressif website and technical documents for detailed specifications and additional resources.

ESP32-S2FH2参数

参数
工作电压 3V~3.6V
发射功率 -
接收灵敏度 -
协议 802.11b/g/n
接口 GPIO、SPI、I2S、I2C、UART、RMT (TX/RX)、LED PWM 控制器、脉冲计数器、全速 USB OTG、DVP 8/16 camera 接口、LCD 接口、DMA 控制器、TWAI® 控制器、12 位 SAR 模/数转换器、8 位数/模转换器、电容式传感 GPIO、温度传感器、64 位通用定时器、64 位系统定时器、看门狗定时器
天线形式 通过连接器连接外部天线
芯片平台 ESP32-S2FH2
频段 2412HZ~2484 MHz
长*宽*高 7mm*7mm*850μm
通用封装 QFN-567
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

ESP32-S2FH2厂商介绍

ESPRESSIF SYSTEMS(乐鑫科技)是一家成立于2008年的无晶圆厂半导体公司,总部位于中国上海。公司专注于研发高性能、低功耗的无线通信和计算类微控制器,主要产品包括Wi-Fi和蓝牙低功耗(BLE)芯片。

ESPRESSIF的主营产品分类主要包括:
1. ESP32系列:集成Wi-Fi和BLE的系统级芯片(SoC),广泛应用于物联网(IoT)设备、智能家居、可穿戴设备等领域。
2. ESP8266系列:集成Wi-Fi功能的SoC,适用于智能家电、智能照明等低成本物联网应用。
3. ESP-C系列:针对特定应用场景的Wi-Fi SoC,如ESP-C3针对成本敏感型应用。

ESPRESSIF的优势在于:
1. 高性能:提供高性能的无线通信解决方案,满足高速数据传输需求。
2. 低功耗:优化的功耗管理技术,延长设备的电池寿命。
3. 易开发:提供丰富的开发工具和库,降低开发难度,加速产品上市。
4. 灵活性:支持多种无线通信协议,适应不同的应用场景。
5. 成本效益:提供具有竞争力的价格,满足不同市场的需求。

ESP32-S2FH2数据手册

厂牌 PDF简要描述 下载
ESPRESSIF/上海乐鑫科技 WIFI模块 ESPRESSIF/上海乐鑫科技 ESP32-S2FH2 ESP32-S2FH2数据手册

ESP32-S2FH2封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 1.5525 ¥ 13.1186
库存: 3558
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 13.11
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
7265.NGWG.W ¥ 148.6104
AI-WB2-01S ¥ 8.5
AI-WB2-12S ¥ 9.6
AI-WB2-13U ¥ 9.6
AP6212 ¥ 19.43
AP6236 ¥ 23.4
AP6256 ¥ 39
AP6275P ¥ 67.2941
AP6275PR3 ¥ 68.2353
AP6275S ¥ 67.2941