处理中...

首页  >  产品百科  >  OM13537UL

OM13537UL

厂牌: NXP SEMICONDUCTORS
产品描述:
供应商型号: QNI-OM13537UL
供应商: NXP直供
标准整包数: 1
NXP SEMICONDUCTORS 评估、开发板开发工具 OM13537UL

OM13537UL概述

    Product Overview: SA630 Single-Pole Double-Throw (SPDT) Switch
    1. Product Introduction
    The SA630 is a wideband RF switch designed using BiCMOS technology and incorporates CMOS/TTL compatible drivers. Its primary purpose is to switch RF signals in the frequency range of DC to 1 GHz between two 50 Ω channels. The switch is activated by a CMOS/TTL compatible signal applied to the ENCH1 pin. The SA630 is particularly notable for its low current consumption, making it ideal for portable and battery-operated devices. With excellent isolation, low loss, and fast switching speeds, it serves as a highly efficient alternative to traditional PIN diode switches.
    2. Technical Parameters
    Below are key technical specifications extracted from the product's data sheet:
    | Parameter | Value |

    | Frequency Range | DC to 1 GHz |
    | Switch Type | Single-Pole Double-Throw (SPDT) |
    | Typical Insertion Loss | 1 dB (at 200 MHz) |
    | Supply Voltage | 3.0–5.5 V |
    | Input Current | -1 µA to +1 µA |
    | Isolation (Off Channel) | 60 dB (at 100 MHz) |
    | Switching Time | 20 ns (typical) |
    | Power Dissipation | Up to 780 mW |
    | Operating Temperature | -40°C to +85°C |
    | Return Loss (ON Channel) | ≥18 dB |
    | Third-Order Intercept Point | +33 dBm |
    | Second-Order Intercept Point | +52 dBm |
    3. Product Features and Advantages
    - Wideband Operation: Supports the entire spectrum from DC to 1 GHz.
    - Low Power Consumption: Only 170 µA typical current draw.
    - Excellent Isolation: Off-channel isolation of up to 60 dB ensures minimal signal leakage.
    - Fast Switching: Switches between channels within 20 ns.
    - Bi-directional Operation: Suitable for both signal routing and termination tasks.
    - High-Linearity Performance: Low distortion ensures superior RF performance.
    These features make the SA630 a cost-effective solution for applications demanding precise and stable RF signal switching.
    4. Application Case Studies
    The SA630 finds applications across a broad range of industries and scenarios:
    - Digital Transceiver Front-End Switch: Replacing bulkier duplexer components in modern RF transceivers.
    - Antenna Switching: Used to connect multiple antennas efficiently.
    - Filter Selection: Enabling dynamic switching between different filters in communication systems.
    - Video Switching: Switching video signals without significant signal degradation.
    - FSK/ASK Transmitters: Generating amplitude and frequency shift keying signals.
    Useful Tips:
    - Ensure proper 50 Ω impedance matching for input and output channels.
    - Use a well-placed AC bypass capacitor near the chip to optimize performance.
    - Avoid long traces to minimize inductive coupling and ensure signal integrity.
    5. Compatibility and Support
    The SA630 comes in an 8-pin SO8 surface-mounted package, offering seamless integration into compact designs. It supports standard marking and is fully compliant with industry standards. NXP Semiconductors provides extensive documentation, including detailed application notes, to aid in design and implementation. Additionally, they offer support for troubleshooting and long-term maintenance.
    6. Common Issues and Solutions
    | Issue | Solution |

    | High insertion loss | Check the soldering quality and correct impedance matching. |
    | Poor isolation | Ensure the AC byp

OM13537UL参数

参数
包装方式 散装

OM13537UL厂商介绍

NXP Semiconductors是一家全球领先的半导体公司,总部位于荷兰。公司专注于提供高性能、安全和互联的解决方案,以推动智能生活和智能城市的发展。NXP的产品广泛应用于汽车、工业和物联网(IoT)、移动设备、通信基础设施等多个领域。

主营产品分类包括:
1. 微控制器(MCU):广泛应用于嵌入式系统,如智能家居、工业自动化等。
2. 射频(RF)和无线技术:包括NFC、蓝牙等,用于无线通信和数据传输。
3. 汽车电子:为汽车提供安全、连接和动力管理解决方案。
4. 安全解决方案:包括安全元件和软件,保护数据和交易安全。
5. 分立器件和传感器:用于各种检测和测量应用。

NXP Semiconductors的优势在于:
- 强大的研发能力:持续投入研发,推动技术创新。
- 广泛的产品线:提供多样化的产品,满足不同市场需求。
- 深厚的行业经验:在多个领域拥有丰富的经验和专业知识。
- 全球化布局:在全球范围内设有研发中心和生产基地,为客户提供本地化服务。

OM13537UL数据手册

厂牌 PDF简要描述 下载
NXP SEMICONDUCTORS 评估、开发板开发工具 NXP SEMICONDUCTORS OM13537UL OM13537UL数据手册

OM13537UL封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 113.625 ¥ 927.18
5+ $ 111.7313 ¥ 911.727
10+ $ 108.8906 ¥ 888.5475
库存: 1
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 927.18
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
09-0106 ¥ 2354.9718
09-3817 ¥ 1430.6234
1003666-01 ¥ 179.5258
1005454-01 ¥ 465.093
101-0417-000 ¥ 660.9736
101020005 ¥ 80.84
102110646 ¥ 1517.039
105100001 ¥ 82.08
107784 ¥ 0
1083 ¥ 130.6717