处理中...

首页  >  产品百科  >  MCP1630RD-LIC2

MCP1630RD-LIC2

产品描述: MCP1630 DC to DC Converter and Switching Regulator Chip Reference Design Board Automotive
供应商型号: MCP1630RD-LIC2-ND
供应商: Digi-Key
标准整包数: 1
MICROCHIP TECHNOLOGY 评估、开发板开发工具 MCP1630RD-LIC2

MCP1630RD-LIC2概述

    MCP1630 Low-Cost Li-Ion Battery Charger User’s Guide
    Product Overview
    The MCP1630 Low-Cost Li-Ion Battery Charger is designed as a standalone, constant current and constant voltage battery charger for single-cell Li-Ion battery packs. Its versatility allows it to charge other battery chemistries such as NiMH or NiCd with minor firmware adjustments. Additionally, it can accommodate multiple series cells in a Li-Ion battery pack with slight hardware modifications.
    This charger employs Microchip's advanced technologies, including the MCP1630 high-speed Pulse Width Modulator (PWM), MCP6292 dual op-amp, and PIC12F683 flash-based microcontroller. With an input voltage range of 6V to 18V, the board supports a fast charge rate of up to 2A, making it suitable for various portable electronic applications.
    Technical Parameters
    Here are the key technical specifications and performance parameters for the MCP1630 Low-Cost Li-Ion Battery Charger:
    | Parameter | Value |

    | Input Voltage Range | 6V to 18V |
    | Output Voltage | 4.2V (default constant voltage) |
    | Fast Charge Current | Up to 1.5A |
    | Preconditioning Charge Current | 200mA |
    | Charge Termination Threshold | 100mA |
    | Soft-Start Capability | Supported |
    | Overcurrent Protection | Yes |
    | Overvoltage Protection | Yes |
    | Battery Reversal Protection | Yes |
    | Ambient Temperature Range | -40°C to +85°C |
    The MCP1630 operates within a wide input voltage range and ensures reliable charging performance while maintaining safety through overvoltage and overcurrent protection mechanisms.
    Product Features and Advantages
    The MCP1630 Low-Cost Li-Ion Battery Charger offers several unique advantages that make it ideal for modern electronic designs:
    1. Programmability: Firmware modification allows optimization for different battery chemistries and pack configurations.
    2. Factory Settings: Preset parameters ensure efficient initial operation without additional configuration.
    3. Safety Features: Built-in protections include overvoltage, overcurrent, and overtemperature safeguards to prevent damage to batteries.
    4. Flexibility: Adaptable to new battery technologies and environmental conditions.
    5. Efficiency: The SEPIC topology ensures high efficiency even with varying input voltages.
    These features position the MCP1630 as a cost-effective yet robust solution for battery charging in consumer electronics, portable devices, and industrial applications.
    Application Case Studies and Usage Suggestions
    The MCP1630 Low-Cost Li-Ion Battery Charger finds practical applications in various scenarios:
    1. Consumer Electronics: Ideal for charging single-cell Li-Ion batteries in smartphones, tablets, and wearable devices.
    2. Portable Medical Devices: Reliable charging solutions for portable medical instruments.
    3. IoT Applications: Efficient charging for battery-powered sensors and IoT modules.
    Usage Suggestions:
    - Ensure proper thermal management when charging large capacity batteries to avoid overheating.
    - Utilize a thermistor for temperature monitoring to enhance battery safety.
    - Consider customizing the firmware for specific battery chemistries or operational environments.
    Compatibility and Support
    The MCP1630 is compatible with a variety of electronic systems and peripherals due to its modular design. Microchip provides comprehensive support, including:
    - Technical documentation and user guides.
    - Software updates and firmware customization options.
    - Dedicated customer support through their website and regional

MCP1630RD-LIC2参数

参数
零件状态 在售
包装方式 散装

MCP1630RD-LIC2厂商介绍

Microchip Technology是一家全球领先的半导体公司,总部位于美国亚利桑那州。公司成立于1989年,专注于设计、制造和销售各种微控制器、模拟、FPGA、连接、功率管理、分立和安全产品。

Microchip Technology的产品主要分为以下几类:
1. 微控制器(MCU):包括PIC、AVR和dsPIC系列,广泛应用于工业控制、消费电子、汽车电子等领域。
2. 模拟产品:包括电源管理、信号处理、接口和传感器等,用于提高系统性能和降低功耗。
3. 连接产品:包括以太网、无线和串行通信解决方案,实现设备间的高效数据传输。
4. FPGA(现场可编程门阵列):提供灵活的硬件解决方案,适用于高速数据处理和复杂逻辑设计。
5. 功率管理产品:包括电源模块、电池管理等,用于提高能效和延长设备寿命。
6. 分立产品:包括二极管、晶体管、MOSFET等,用于电路保护和信号放大。
7. 安全产品:包括加密模块、安全存储器等,保护数据安全和防止篡改。

Microchip Technology的优势在于其丰富的产品线、强大的研发能力和全球销售网络。公司不断推出创新产品,满足客户在不同应用领域的多样化需求。同时,Microchip还提供全面的技术支持和定制化解决方案,帮助客户缩短产品上市时间并降低开发成本。

MCP1630RD-LIC2数据手册

厂牌 PDF简要描述 下载
MICROCHIP TECHNOLOGY 评估、开发板开发工具 MICROCHIP TECHNOLOGY MCP1630RD-LIC2 MCP1630RD-LIC2数据手册

MCP1630RD-LIC2封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 51.5376 ¥ 435.4927
库存: 2
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 435.49
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
09-0106 ¥ 2354.9718
09-3817 ¥ 1430.6234
1003666-01 ¥ 179.5258
1005454-01 ¥ 465.093
101-0417-000 ¥ 660.9736
101020005 ¥ 80.84
102110646 ¥ 1517.039
105100001 ¥ 82.08
107784 ¥ 0
1083 ¥ 130.6717