处理中...

首页  >  产品百科  >  Z8FS040BSB20EG

Z8FS040BSB20EG

厂牌: ZILOG
产品描述: 256 x 8 2.7V 3.6V SOIC-8 贴片安装
供应商型号: S-Z8FS040BSB20EG
供应商: Future
标准整包数: 1
ZILOG 现场可编程门阵列(FPGA) Z8FS040BSB20EG

Z8FS040BSB20EG概述

    Product Introduction
    The ZMOTION® Detection and Control Family, featuring Passive Infrared (PIR) Technology, presents a comprehensive line of electronic components designed for motion detection applications. This family integrates a high-performance microcontroller (MCU) along with a variety of lenses and pyroelectric sensors to accommodate diverse needs across industries such as lighting control, HVAC systems, access control, vending machines, display systems, proximity sensors, power management, and occupancy sensing. The ZMOTION MCU is available in multiple configurations—either standalone or bundled with essential accessories—to provide users with customizable solutions tailored to specific use cases.
    Technical Parameters
    Key Specifications:
    - Processor: Z8FS040 MCU
    - Operating Voltage Range: 2.7V to 3.6V
    - Operating Temperature Range: -40°C to +105°C
    - Clock Speed: Internal: 5.53 MHz; External: Up to 20 MHz
    - Memory: 4 KB in-circuit programmable Flash
    - Flash Programming Capability: Supports Flash in-circuit programming for flexible updates
    Core Peripherals:
    - Digital I/O Pins: 6 to 25 pins depending on package type
    - Timers: Two 16-bit timers supporting multiple modes like input capture, output compare, and PWM
    - Analog Components: On-chip analog comparator with independent programmable reference voltage; Sigma-Delta ADC with up to 6 single-ended or 3 differential channels
    - UART: Full-duplex UART with baud rate generator
    - Watchdog Timer (WDT): With a dedicated internal oscillator for enhanced reliability
    - Interrupts: Up to 20 vectored interrupts
    Performance Enhancements:
    - Motion Detection Algorithm: Built-in software algorithms optimized for sensitivity and stability
    - Low Power Modes: Integrated features to extend battery life for energy-efficient applications
    Software Compatibility:
    - Application Programming Interface (API): Provides standard and advanced register sets to configure PIR engine settings and access detailed control parameters
    Product Features and Advantages
    The ZMOTION MCU stands out due to its exceptional performance in detecting subtle environmental changes. Its integration with Zilog’s proprietary PIR technology ensures superior sensitivity and adaptability compared to traditional designs. Key advantages include:
    1. Scalability Across Markets: Suitable for a wide range of industries requiring motion detection, including smart home appliances, industrial automation, and healthcare.
    2. Customizable Solutions: Users can choose from an extensive selection of lenses and sensors, enabling precise tuning for individual project demands.
    3. Development Flexibility: Flash in-circuit programming facilitates rapid prototyping and easy field updates without needing physical hardware replacements.
    4. Energy Efficiency: Enhanced low-power modes reduce overall power consumption, making it ideal for battery-operated devices.
    5. Reliability & Durability: Operates within harsh conditions (-40°C to +105°C), ensuring consistent performance even in extreme environments.
    Application Case Studies and Usage Recommendations
    Example Applications:
    1. Home Automation Systems: Detect motion to automatically turn lights on/off or activate security alarms.
    2. Smart Office Furniture: Integrate with desk lamps or monitors to adjust settings based on user presence.
    3. HVAC Optimization: Trigger temperature adjustments when occupants enter or leave rooms.
    Best Practices:
    - Ensure proper alignment between the lens and pyroelectric sensor for optimal coverage.
    - Use high-quality materials for the enclosure to minimize interference from external light sources.
    - Regularly calibrate sensitivity levels to adapt to changing environmental factors.
    Compatibility and Support
    The ZMOTION family demonstrates excellent compatibility with various electro

Z8FS040BSB20EG参数

参数
LAB/CLB数量 -
逻辑元件数量 -
最大工作供电电压 3.6V
最小工作供电电压 2.7V
总RAM位数 256 x 8
通用封装 SOIC-8
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 管装

Z8FS040BSB20EG厂商介绍

Zilog公司是一家全球领先的微处理器和微控制器制造商,专注于为嵌入式系统市场提供高性能、低功耗的解决方案。公司的产品线涵盖了多种微处理器和微控制器,包括Z8系列、Z180系列和eZ80系列等。

Zilog的产品主要分为以下几类:
1. 微处理器:包括Z8系列和Z180系列,广泛应用于工业控制、通信设备、医疗设备等领域。
2. 微控制器:eZ80系列,以其高性能和低功耗特点,被广泛应用于消费电子、汽车电子、智能家居等领域。

Zilog的优势在于:
1. 技术领先:Zilog拥有强大的研发实力,不断推出性能更优、功耗更低的新产品。
2. 产品丰富:Zilog提供多种型号的产品,满足不同客户的需求。
3. 服务支持:Zilog提供全方位的技术支持和售后服务,帮助客户快速解决问题。
4. 品牌信誉:Zilog作为微处理器和微控制器领域的知名品牌,以其稳定的性能和可靠的品质赢得了客户的信赖。

Z8FS040BSB20EG数据手册

厂牌 PDF简要描述 下载
ZILOG 现场可编程门阵列(FPGA) ZILOG Z8FS040BSB20EG Z8FS040BSB20EG数据手册

Z8FS040BSB20EG封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ $ 1.7628 ¥ 15.4229
40+ $ 1.7289 ¥ 14.9971
125+ $ 1.7063 ¥ 14.6734
400+ $ 1.639 ¥ 14.2273
1250+ $ 1.595 ¥ 13.4778
库存: 1728
起订量: 10 增量: 96
交货地:
最小起订量为:10
合计: ¥ 154.22
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
10AX090H3F34E2SG ¥ 0
14235R-2000 ¥ 110.9696
15311R-1000 ¥ 191.139
5962-8605304LA ¥ 0
5AGXBA1D6F27C6G ¥ 2991.5408
5CGXFC7C6F23I7N ¥ 911.7972
6ES71532BA100XB0 ¥ 11926.1483
A3P1000-1FGG144M ¥ 2944.06
A3P1000-FGG484I ¥ 1119.25
A3P250-2VQG100 ¥ 202.062