处理中...

首页  >  产品百科  >  SiT8924AA-32-18E-14.000000

SiT8924AA-32-18E-14.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±25ppm 14MHz QFN 贴片安装
供应商型号: 10A-SIT8924AA-32-18E-14.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8924AA-32-18E-14.000000

SiT8924AA-32-18E-14.000000概述

    Product Introduction: SiT8924 Automotive AEC-Q100 Oscillator
    The SiT8924 is an advanced automotive-grade oscillator designed to meet the stringent requirements of modern electronic systems. It offers precise timing solutions with a frequency range from 1 MHz to 110 MHz, providing up to six decimal places of accuracy. With support for supply voltages ranging from 1.8V to 3.63V, the SiT8924 is suitable for a variety of applications, including automotive, infotainment systems, collision detection devices, and in-vehicle networking.
    Technical Parameters
    - Frequency Range: 1 MHz to 110 MHz
    - Frequency Stability: ±25 ppm (inclusive of initial tolerance, 1st year aging, and variations over operating temperature, rated power supply voltage, and load)
    - Operating Temperature Range:
    - Industrial Grade: -40°C to +105°C
    - Automotive Grade: -40°C to +125°C
    - Extended Temperature: -55°C to +125°C
    - Supply Voltage: 1.8V or 2.25V to 3.63V
    - Current Consumption: 3.8 mA typical at 1.8V
    - Output Characteristics: LVCMOS/LVTTL compatible
    - Packages: Industry-standard sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm
    - Compliance: RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free
    Product Features and Advantages
    The SiT8924 stands out with its extended temperature range, precise frequency stability, and low power consumption. Its excellent G-sensitivity of 0.1 PPB/G ensures minimal frequency variation under mechanical stress, making it ideal for harsh environments. The oscillator's ability to maintain frequency stability across a wide temperature range and its compatibility with various supply voltages enhance its reliability and flexibility.
    Application Cases and Usage Suggestions
    The SiT8924 is widely used in automotive systems where precision and reliability are critical. For instance, in collision detection devices, the SiT8924 ensures accurate timing, which is essential for detecting and mitigating potential collisions. In in-vehicle networking, the oscillator provides stable clock signals, enabling seamless communication between different vehicle components.
    To optimize performance, users should ensure proper decoupling capacitors are used between Vdd and GND. Additionally, selecting the appropriate drive strength based on the application's capacitive load can significantly improve system performance.
    Compatibility and Support
    The SiT8924 is compatible with industry-standard packages, facilitating easy integration into existing designs. SiTime provides comprehensive support, including application notes and technical assistance, to help users maximize the oscillator's potential.
    Common Issues and Solutions
    - Problem: Glitches during startup.
    - Solution: Ensure correct OE pin configuration and proper power sequencing.

    - Problem: Insufficient frequency stability.
    - Solution: Verify operating conditions and adjust drive strength settings.
    - Problem: Excessive jitter.
    - Solution: Check input conditions and consider using filtering techniques.
    Summary and Recommendation
    The SiT8924 Automotive AEC-Q100 Oscillator is a high-quality, reliable solution for demanding applications requiring precise timing. Its robust design, extensive temperature range, and compatibility with various power supplies make it a standout choice. While it may require careful consideration of drive strength and environmental conditions, the SiT8924 is highly recommended for automotive and industrial applications needing precise timing solutions.

SiT8924AA-32-18E-14.000000参数

参数
最小工作电压 1.62V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 14MHz
最大工作电压 1.98V
通用封装 QFN
安装方式 贴片安装

SiT8924AA-32-18E-14.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8924AA-32-18E-14.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8924AA-32-18E-14.000000 SiT8924AA-32-18E-14.000000数据手册

SiT8924AA-32-18E-14.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693