处理中...

首页  >  产品百科  >  SiT8924AA-33-33N-14.000000

SiT8924AA-33-33N-14.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±50ppm 14MHz QFN 贴片安装
供应商型号: 10A-SIT8924AA-33-33N-14.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8924AA-33-33N-14.000000

SiT8924AA-33-33N-14.000000概述

    Product Introduction
    The SiT8924 is an Automotive-grade AEC-Q100-compliant oscillator designed for demanding environments requiring robust timing solutions. This electronic component offers precise frequency generation across a wide range, from 1 MHz to 110 MHz, making it suitable for applications where high accuracy and reliability are paramount. It features a supply voltage range of 1.8V or between 2.25V and 3.63V, ensuring compatibility with various systems. The SiT8924 is primarily used in automotive infotainment systems, collision detection devices, in-vehicle networking, and powertrain control systems.
    Technical Parameters
    Below are the extracted technical specifications and performance metrics of the SiT8924:
    | Parameters | Minimum | Typical | Maximum | Units | Conditions |
    |
    | Frequency Range | 1 110 | MHz
    | Frequency Stability | -25 | 0 | +25 | ppm | Inclusive of initial tolerance and aging. |
    | Operating Temperature Range | -55 125 | °C | Automotive grade |
    | Supply Voltage Range | 1.62 | 1.8 | 1.98 | V
    | Current Consumption (no load) 3.8 | 4.5 | mA | Vdd = 1.8V |
    | Output Characteristics
    | Duty Cycle | 45 55 | %
    | Output High Voltage (VOH) | 90 % of Vdd | IOH = -2 mA |
    | Output Low Voltage (VOL) 10 | % of Vdd | IOL = 2 mA |
    Product Features and Advantages
    The SiT8924 offers several distinct advantages:
    1. Wide Temperature Range: With AEC-Q100 certification, it operates reliably in temperatures ranging from -55°C to 125°C.
    2. High Precision: Frequencies are generated with six-decimal-place accuracy, minimizing timing errors.
    3. Energy Efficiency: Low power consumption at just 3.8 mA typical under 1.8V.
    4. Robustness: Excellent total frequency stability of ±25 ppm and industry-leading G-sensitivity of 0.1 PPB/G.
    5. Compatibility: Available in multiple package sizes (2.0x1.6mm to 7.0x5.0mm), ensuring flexibility in design.
    Application Cases and Usage Suggestions
    The SiT8924 is ideal for applications requiring precision and durability. Examples include:
    - Infotainment Systems: Ensures stable audio/video synchronization.
    - Collision Detection Devices: Maintains reliable communication under harsh conditions.
    - In-Vehicle Networking: Provides consistent timing signals for data transmission.
    Usage Suggestion:
    To maximize performance, ensure proper placement of a 0.1 µF capacitor between Vdd and GND to filter out noise.
    Compatibility and Support
    The SiT8924 is fully compliant with RoHS, REACH, and other environmental standards. It supports multiple standard packaging options and is compatible with most common PCB layouts. SiTime provides comprehensive documentation and technical support to aid integration.
    Common Issues and Solutions
    | Problem | Solution |

    | Device fails to start | Check Vdd connection and ensure correct programming. |
    | Glitches during enable/disable| Ensure proper OE pin configuration and load conditions. |
    Conclusion

SiT8924AA-33-33N-14.000000参数

参数
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 14MHz
通用封装 QFN
安装方式 贴片安装

SiT8924AA-33-33N-14.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8924AA-33-33N-14.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8924AA-33-33N-14.000000 SiT8924AA-33-33N-14.000000数据手册

SiT8924AA-33-33N-14.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693