处理中...

首页  >  产品百科  >  SiT8924AA-28-25N-62.000000

SiT8924AA-28-25N-62.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±30ppm 62MHz QFN 贴片安装
供应商型号: 10A-SIT8924AA-28-25N-62.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8924AA-28-25N-62.000000

SiT8924AA-28-25N-62.000000概述

    # SiT8924 Automotive AEC-Q100 Oscillator Technical Overview
    Product Introduction
    The SiT8924 is a high-performance automotive-grade oscillator designed to meet the stringent requirements of modern electronic systems. It is particularly well-suited for use in automotive, industrial, and high-reliability environments. This oscillator offers precise frequency generation with exceptional stability and reliability, making it ideal for infotainment systems, collision detection devices, and vehicle networking solutions.
    Key features include:
    - AEC-Q100 compliance with extended temperature ranges up to -55°C to 125°C.
    - Frequency range: 1 MHz to 110 MHz with six decimal places of accuracy.
    - Wide supply voltage: 1.8V or 2.25V to 3.63V.
    - Outstanding frequency stability: ±25 ppm.
    - Industry-leading vibration sensitivity: 0.1 PPB/G.
    - Low power consumption: 3.8 mA typical at 1.8V.
    - Compatible outputs: LVCMOS/LVTTL.
    - RoHS and REACH compliant, offering Pb-free, Halogen-free, and Antimony-free options.
    Technical Parameters
    The SiT8924 provides the following technical specifications:
    | Parameter | Minimum | Typical | Maximum | Unit | Conditions |
    |
    | Frequency Range | 1 110 | MHz | Accurate to six decimal places |
    | Frequency Stability | -25 +25 | ppm | Includes initial tolerance, first-year aging, and variations over temperature, voltage, and load |
    | Operating Temperature| -40 +125 | °C | Extended Industrial, AEC-Q100 Grade 1 |
    | Supply Voltage | 1.62 | 1.8 | 1.98 | V | Also supports 2.25V to 3.63V |
    | Current Consumption | - | 3.8 | 4.8 | mA | No load condition |
    | LVCMOS Output Duty Cycle | 45 55 | % | All Vdds |
    Product Features and Advantages
    Unique Features
    - Precision Frequency Control: The SiT8924 generates frequencies with six decimal places of accuracy, ensuring high precision for demanding applications.
    - Temperature Stability: With ±25 ppm frequency stability across -55°C to 125°C, it ensures reliable performance under extreme conditions.
    - Robust Mechanical Design: It meets automotive-grade durability standards, including vibration resistance (0.1 PPB/G).
    Market Advantages
    - Reliability: AEC-Q100 certification guarantees compliance with rigorous automotive quality standards.
    - Energy Efficiency: Low power consumption reduces overall system energy requirements.
    - Compatibility: Multiple package sizes ensure seamless integration into existing designs.
    Application Case Studies and Usage Recommendations
    Application Scenarios
    - Infotainment Systems: Provides stable clock signals for multimedia processors.
    - Collision Detection Devices: Ensures reliable timing for safety-critical operations.
    - In-Vehicle Networking: Supports robust communication links between ECUs.
    Usage Tips
    - Ensure proper decoupling capacitors (≥0.1 µF) are placed near the VDD pin to stabilize power supply.
    - For optimal performance, calibrate drive strength based on specific capacitive loads using provided tables.
    Compatibility and Support
    Compatibility
    The SiT8924 is fully compatible with standard LVCMOS/LVTTL interfaces, facilitating easy integration with various microcontrollers and digital circuits.
    Vendor Support
    SiTime offers comprehensive support inclu

SiT8924AA-28-25N-62.000000参数

参数
频率 62MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±30ppm
扩频带宽 -
通用封装 QFN
安装方式 贴片安装

SiT8924AA-28-25N-62.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8924AA-28-25N-62.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8924AA-28-25N-62.000000 SiT8924AA-28-25N-62.000000数据手册

SiT8924AA-28-25N-62.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693