处理中...

首页  >  产品百科  >  SiT8924AE-13-XXE-14.000000

SiT8924AE-13-XXE-14.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±50ppm 14MHz QFN 贴片安装
供应商型号: 10A-SIT8924AE-13-XXE-14.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8924AE-13-XXE-14.000000

SiT8924AE-13-XXE-14.000000概述

    Smart Timing Choice: SiT8924 Automotive AEC-Q100 Oscillator
    Product Introduction
    The SiT8924 from SiTime Corporation is a cutting-edge Automotive AEC-Q100 oscillator designed for applications requiring precise timing solutions in extreme environmental conditions. This device is ideal for automotive systems, high-reliability electronics, infotainment systems, collision detection devices, and in-vehicle networking. It provides a programmable supply voltage of 1.8V or between 2.25V to 3.63V, enabling flexibility across diverse electronic environments.
    Key features include:
    - Operating frequency range: 1 MHz to 110 MHz with six-decimal-place precision.
    - Total frequency stability as low as ±25 ppm.
    - Industry-leading G-sensitivity of 0.1 PPB/G.
    - Ultra-low power consumption at 3.8 mA typical at 1.8V.
    - LVCMOS/LVTTL compatible output.
    - RoHS-compliant, Pb-free, halogen-free, and antimony-free.
    The SiT8924's robustness makes it suitable for automotive-grade applications, meeting the stringent requirements of AEC-Q100 Grade 1 and Grade 2 standards, including extended temperature ranges from -55°C to 125°C.
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Units |

    | Operating Temperature Range | -55 | -40 | 125 | °C |
    | Supply Voltage | 1.62 | 1.8 | 1.98 | V |
    | Current Consumption | - | 3.8 | 4.8 | mA |
    | Frequency Stability | -25 | 25 | 50 | ppm |
    | Rise/Fall Time | - | 1.3 | 2.5 | ns (Vdd = 1.8V) |
    Other critical characteristics include high-frequency accuracy, excellent jitter performance (RMS period jitter ≤ 2.5 ps), and minimal phase jitter (≤ 1.3 ps).
    Product Features and Advantages
    The SiT8924 stands out for its industry-leading features:
    - Exceptional Reliability: Compliant with AEC-Q100 standards, it operates across a wide temperature range of -55°C to 125°C.
    - Customizable Drive Strength: Users can program the drive strength to optimize rise/fall times, reducing electromagnetic interference (EMI) and jitter.
    - Industry-Best Performance: With a frequency stability as low as ±25 ppm and G-sensitivity of 0.1 PPB/G, it ensures superior timing accuracy.
    - Ultra-Low Power: Consumes only 3.8 mA typical at 1.8V, making it highly energy-efficient.
    - Versatile Packaging: Available in multiple standardized packages (2.0 x 1.6, 2.5 x 2.0, etc.), ensuring seamless integration into existing designs.
    Its competitive advantages lie in unmatched reliability, precision, and adaptability to diverse application scenarios.
    Application Case Studies and Usage Recommendations
    The SiT8924 is widely deployed in:
    1. Infotainment Systems: Provides stable timing signals for advanced multimedia interfaces.
    2. Collision Detection Devices: Critical for automotive safety systems requiring millisecond-level precision.
    3. In-Vehicle Networking: Ensures reliable communication between vehicle components under varying temperature and vibration conditions.
    Usage Tips:
    - Use a 0.1 µF capacitor between Vdd and GND to stabilize the power supply.
    - Optimize drive strength settings to balance EMI and jitter performance based on the target application.
    - Select appropriate packaging dimensions (e.g., 2.5 x 2.0 mm) depending on space constraints.
    Compatibility and Support
    The SiT8924 is fully compatible with industry-standard LVCMOS/LVTTL outputs, allowing seamless integration with existing circuit designs. SiTime provides comprehensive technical support, including documentation, application notes, and custom programming services via the SiTime Part Number Generator.
    Common Issues and Solutions
    1. Problem: Inadequate power supply filtering causes erratic behavior.
    - Solution:

SiT8924AE-13-XXE-14.000000参数

参数
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 14MHz
最大工作电压 3.63V
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SiT8924AE-13-XXE-14.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8924AE-13-XXE-14.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8924AE-13-XXE-14.000000 SiT8924AE-13-XXE-14.000000数据手册

SiT8924AE-13-XXE-14.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235