处理中...

首页  >  产品百科  >  SiT8924AA-12-18N-8.192000

SiT8924AA-12-18N-8.192000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±25ppm 8.192MHz QFN 贴片安装
供应商型号: 10A-SIT8924AA-12-18N-8.192000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8924AA-12-18N-8.192000

SiT8924AA-12-18N-8.192000概述

    SiT8924 Automotive AEC-Q100 Oscillator Technical Manual
    Product Introduction
    The SiT8924 is a highly reliable automotive-grade oscillator designed to meet the stringent requirements of advanced electronics, particularly in the automotive sector. It is engineered with precision and durability in mind, offering stable oscillations across a broad range of temperatures and conditions. The product supports frequencies between 1 MHz and 110 MHz, ensuring it meets the diverse needs of various applications. Additionally, its compatibility with supply voltages ranging from 1.8V to 3.63V makes it a versatile choice for modern automotive systems.
    Primary Functions:
    - Precision oscillation generation for critical automotive applications.
    - Compatibility with LVCMOS/LVTTL output standards.
    Target Applications:
    - Automotive: Infotainment systems, collision detection devices, powertrain control.
    - Industrial: Extreme temperature environments and high-reliability electronics.
    Technical Parameters
    The SiT8924 is equipped with several advanced features tailored to deliver high-quality performance. Below are the key technical specifications:
    | Parameter | Min | Typ | Max | Unit |

    | Output Frequency Range | 1 | 110 | MHz | Supported via custom frequencies. |
    | Frequency Stability | -25 | ±25 | ppm | Over the operating temperature range. |
    | Operating Temperature Range | -55 | - | +125 | °C | Supports AEC-Q100 Grade 1. |
    | Supply Voltage | 1.62 | 1.8-3.63| V | Including options like 2.5V, 2.8V, etc. |
    | Current Consumption | - | 3.8 | 4.8 | mA | At 1.8V, no load condition. |
    | Jitter | - | 1.6 | 2.5 | ps | RMS period jitter at 75 MHz, 2.25V-3.63V. |
    Other notable features include excellent frequency stability, industry-leading G-sensitivity (0.1 PPB/G), and compliance with environmental standards such as RoHS and REACH.
    Product Features and Advantages
    The SiT8924 stands out with its:
    - Exceptional Total Frequency Stability: Achieved with ±25 ppm accuracy.
    - Low Power Consumption: Consumes only 3.8 mA at 1.8V, making it energy-efficient.
    - Industry-Standard Packages: Available in sizes like 2.0 x 1.6 mm to 7.0 x 5.0 mm, ensuring flexibility in PCB design.
    - Compatibility: Fully compatible with LVCMOS/LVTTL outputs, simplifying integration with existing systems.
    - Environmental Compliance: Designed to be Pb-free, halogen-free, and antimony-free.
    Its robustness, versatility, and performance ensure it meets the demands of both automotive and industrial applications.
    Application Cases and Usage Suggestions
    Application Case:
    - Collision Detection Devices: The SiT8924 provides the precision timing needed to synchronize sensors and actuators, improving safety in autonomous driving systems.
    Usage Suggestion:
    To optimize performance in such applications:
    - Use external filtering capacitors (≥0.1 µF) between Vdd and GND to stabilize the power supply.
    - Ensure proper thermal management by selecting appropriate package sizes based on the application's thermal requirements.
    Compatibility and Support
    The SiT8924 is compatible with industry-standard packages, enabling seamless integration into existing designs. SiTime Corporation offers comprehensive support, including:
    - Technical Documentation: Detailed guides and application notes available on their website.
    - Customization Options: Users can customize part numbers using the SiTime Part Number Generator.
    Common Issues and Solutions
    | Issue | Solution |

    | Glitches during startup | Ensure OE pin is configur

SiT8924AA-12-18N-8.192000参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 8.192MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 LVCMOS|LVTTL
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SiT8924AA-12-18N-8.192000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8924AA-12-18N-8.192000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8924AA-12-18N-8.192000 SiT8924AA-12-18N-8.192000数据手册

SiT8924AA-12-18N-8.192000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235