处理中...

首页  >  产品百科  >  SiT8924AA-33-33N-32.000000

SiT8924AA-33-33N-32.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±50ppm 32MHz QFN 贴片安装
供应商型号: 10A-SIT8924AA-33-33N-32.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8924AA-33-33N-32.000000

SiT8924AA-33-33N-32.000000概述

    Product Introduction: SiT8924 Automotive AEC-Q100 Oscillator
    The SiT8924 is an advanced automotive-grade oscillator designed to meet the demands of high-reliability electronic systems. It is engineered with the AEC-Q100 qualification, ensuring durability in extreme environmental conditions. This oscillator supports frequencies ranging from 1 MHz to 110 MHz with six decimal place precision, making it ideal for precision timing requirements. The product's main application areas include automotive systems, industrial electronics, infotainment systems, collision detection devices, in-vehicle networking, and powertrain control.
    Technical Parameters
    The SiT8924 features robust technical specifications:
    | Parameter | Min | Typ | Max | Unit |

    | Frequency Range | 1 110 | MHz |
    | Frequency Stability | -25 | ±25 | +25 | ppm |
    | Operating Temperature | -40 +125 | °C (Automotive) |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V |
    | Current Consumption 3.8 | 4.8 | mA |
    | RMS Period Jitter 1.6 | 2.5 | ps |
    | RMS Phase Jitter (Random) 0.5 ps |
    Product Features and Advantages
    The SiT8924 offers several unique advantages:
    1. Wide Operating Temperature Range: Supports temperatures from -55°C to 125°C, meeting automotive grade AEC-Q100 standards.
    2. Precision Timing: Frequencies accurate to six decimal places, catering to demanding applications.
    3. Energy Efficiency: Low power consumption, with a typical current of 3.8 mA at 1.8V.
    4. Outstanding G-Sensitivity: Industry-leading G-sensitivity of 0.1 ppb/G ensures minimal impact from vibration.
    5. Flexible Output: Compatible with LVCMOS/LVTTL outputs, ensuring compatibility with various downstream components.
    6. Robust Design: RoHS, REACH compliant, and free of lead, halogens, and antimony, ensuring environmental compliance.
    7. Customizable Drive Strength: Programmable rise/fall times for optimized EMI and jitter performance.
    Application Cases and Usage Suggestions
    Example Applications:
    - Automotive Infotainment Systems: Ensures stable clock signals in dashboard displays and audio systems.
    - Collision Detection Devices: Provides precise timing for safety-critical applications.
    - Powertrain Control: Supports high-frequency signals required for engine management.
    Usage Recommendations:
    - Use a 0.1 µF capacitor between VDD and GND for stable performance.
    - Optimize the drive strength based on output load and required rise/fall times for specific applications.
    Compatibility and Support
    The SiT8924 is compatible with standard industry packages such as 2.0 x 1.6 mm, 2.5 x 2.0 mm, and others. SiTime provides comprehensive support, including customizable part numbers via the SiTime Part Number Generator and technical assistance for integration into diverse designs.
    Common Issues and Solutions
    | Issue | Solution |

    | High EMI due to fast rise/fall times | Adjust the drive strength for slower rise/fall times. |
    | Unexpected current spikes during startup | Ensure correct land pattern and pin configuration. |
    | Clock output does not stabilize immediately | Allow sufficient time for initial startup (<10 ms). |
    Summary and Recommendation
    The SiT8924 is a high-performance oscillator designed for automotive and industrial applications. Its precision, ruggedness, and flexibility make it a top choice for environments where reliability and performance are paramount.
    Recommendation: We highly recommend the SiT8924 for systems requiring precise timing and high thermal tolerance. Its v

SiT8924AA-33-33N-32.000000参数

参数
最小工作电压 2.97V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 32MHz
最大工作电压 3.63V
通用封装 QFN
安装方式 贴片安装

SiT8924AA-33-33N-32.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8924AA-33-33N-32.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8924AA-33-33N-32.000000 SiT8924AA-33-33N-32.000000数据手册

SiT8924AA-33-33N-32.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693