处理中...

首页  >  产品百科  >  SiT8924AA-38-33N-1.000000

SiT8924AA-38-33N-1.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±30ppm 1MHz QFN 贴片安装
供应商型号: 10A-SIT8924AA-38-33N-1.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8924AA-38-33N-1.000000

SiT8924AA-38-33N-1.000000概述

    # Comprehensive Overview of SiT8924 Automotive AEC-Q100 Oscillator
    Product Introduction
    The SiT8924 is an advanced automotive-grade oscillator designed to meet the stringent requirements of automotive and high-reliability electronics applications. This innovative timing solution provides exceptional frequency stability, precise electrical characteristics, and robust performance under extreme environmental conditions. Key applications include automotive infotainment systems, collision detection devices, in-vehicle networking, and powertrain control units.
    Features:
    - Temperature range: Supports -55°C to 125°C.
    - Frequency range: Precise frequencies between 1 MHz and 110 MHz.
    - Voltage options: Operates on supply voltages of 1.8V or between 2.25V and 3.63V.
    - Frequency stability: As low as ±25 ppm across all specified operating conditions.
    - Output characteristics: Compatible with LVCMOS/LVTTL standards.
    - Industry compliance: RoHS, REACH, Pb-free, halogen-free, and antimony-free.
    - Package options: Available in industry-standard dimensions: 2.0x1.6mm, 2.5x2.0mm, 3.2x2.5mm, 5.0x3.2mm, and 7.0x5.0mm.
    Technical Parameters
    Below are the key technical specifications extracted from the SiT8924's data sheet:
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Output Frequency Range | 1 110 | MHz |
    | Frequency Stability | -50 +50 | ppm |
    | Operating Temperature | -55 125 | °C |
    | Supply Voltage | 1.62 | 1.8 | 1.98 | V |
    | Current Consumption | - | 3.8 | 4.8 | mA |
    | RMS Period Jitter | - | 1.6 | 2.5 | ps |
    | RMS Phase Jitter (Random) | - | 0.5 | - | ps |
    Additional details, including duty cycle, rise/fall time, and startup/enable times, further demonstrate the SiT8924's reliability and adaptability to different design requirements.
    Product Characteristics and Advantages
    The SiT8924 oscillator stands out with its cutting-edge features that enhance its applicability in demanding environments:
    - Unparalleled Frequency Stability: Achieving frequency stability as low as ±25 ppm ensures consistent performance even under varying temperature and load conditions.
    - Advanced Sensitivity to Acceleration: With G-sensitivity of just 0.1 PPB/G, it minimizes the impact of mechanical vibration, making it ideal for automotive and industrial applications.
    - Low Power Consumption: Typical current consumption of 3.8 mA at 1.8V optimizes battery life in portable and embedded systems.
    - Extensive Customization: Programmable drive strength allows users to fine-tune rise/fall times for optimal EMI reduction and jitter performance.
    Application Scenarios and Usage Recommendations
    The SiT8924 is well-suited for multiple application scenarios, such as:
    - Automotive Infotainment Systems: Ensures synchronized audio/video performance in demanding in-car entertainment systems.
    - Collision Detection Devices: Critical for real-time data processing with minimal latency.
    - Powertrain Control Units: Provides stable timing signals under extreme temperature fluctuations.
    Use Case Example:
    For automotive manufacturers integrating infotainment systems, the SiT8924's enhanced stability and wide operating temperature range make it a reliable choice. To maximize its potential, designers should:
    - Ensure proper power decoupling with a 0.1µF or higher capacitor between Vdd and GND.
    - Select the appropriate drive strength for their specific load requirements using the provided tables.
    Compatibility and Support
    The SiT8924 off

SiT8924AA-38-33N-1.000000参数

参数
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±30ppm
扩频带宽 -
频率 1MHz
最大工作电压 3.63V
最小工作电压 2.97V
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SiT8924AA-38-33N-1.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8924AA-38-33N-1.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8924AA-38-33N-1.000000 SiT8924AA-38-33N-1.000000数据手册

SiT8924AA-38-33N-1.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235