处理中...

首页  >  产品百科  >  SiT8009AC-22-XXE-133.000000

SiT8009AC-22-XXE-133.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 3.63V 15pF ±25ppm 133MHz QFN 贴片安装
供应商型号: 10A-SIT8009AC-22-XXE-133.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8009AC-22-XXE-133.000000

SiT8009AC-22-XXE-133.000000概述

    High Frequency, Low Power Oscillator: SiT8009B
    Product Introduction
    The SiT8009B is a high-frequency, low-power oscillator designed for a wide range of electronic applications requiring precise timing signals. It functions as a direct replacement for quartz-based oscillators, providing excellent frequency stability and flexibility. This oscillator operates within a frequency range of 115 to 137 MHz and is ideal for demanding environments where precision, low power consumption, and high reliability are critical.
    The SiT8009B serves a broad spectrum of applications, including networking (GPON/EPON, switches, routers), server operations, embedded systems, and memory interfaces such as DDR and PCIe. Its compact design, combined with industrial-grade temperature compatibility (-40°C to 85°C), makes it particularly suited for harsh conditions.
    Technical Parameters
    Below is a concise overview of the technical specifications of the SiT8009B:
    | Parameter | Value/Range | Unit |
    |
    | Frequency Range | 115 to 137 MHz
    | Frequency Stability | ±20 to ±50 ppm
    | Operating Temperature | -40 to 85°C | Industrial |
    | Supply Voltage | 1.8V | Default |
    | Supply Voltage Range | 1.62 to 3.63V
    | Standby Current | 0.6 to 4.3 μA | Varying with voltage |
    | Startup Time | 5 ms
    | Jitter (RMS Period) | 1.8 to 4 ps | Varying with voltage |
    | Rise/Fall Time | 0.8 to 2.5 ns | Varying with voltage |
    | Duty Cycle | 45% to 55% | All voltages |
    Additional details include compatibility with LVCMOS/HCMOS outputs, Pb-free construction (RoHS and REACH compliant), and various industry-standard package sizes.
    Product Features and Advantages
    The SiT8009B oscillator stands out with several unique features:
    1. Pin-to-Pin Compatibility: Offers a drop-in solution as a replacement for traditional quartz oscillators.
    2. Wide Temperature Range: Ensures stable performance across extreme environmental conditions.
    3. Low Power Consumption: Consumes just 4.9 mA at 1.8V, extending battery life significantly.
    4. Rapid Startup Time: Requires only 5 ms to start, ideal for time-sensitive applications.
    5. Programmable Drive Strength: Allows tuning of rise/fall times to minimize EMI and jitter.
    6. Standby Mode: Minimizes power consumption in low-power states.
    7. Industry Compliance: Meets regulatory standards such as RoHS, REACH, Pb-free, and Halogen-free.
    These advantages make the SiT8009B highly competitive in markets demanding robust, energy-efficient oscillators.
    Application Case Studies and Recommendations
    The SiT8009B finds its niche in critical applications like network infrastructure (routers, switches, servers) and embedded systems that require reliable clock generation under varying environmental conditions.
    Case Study: In Ethernet-based switches, the oscillator's ability to maintain precise timing even at elevated temperatures ensures seamless data transmission. For embedded systems in automotive or industrial settings, the extended temperature range and ultra-low power consumption contribute to long-term reliability.
    Usage Tips:
    - Optimize Power Settings: Use standby mode in low-usage scenarios to maximize battery efficiency.
    - Choose Correct Package Size: Ensure compatibility with your PCB footprint requirements.
    - Consider Drive Strength: Adjust based on downstream load requirements to optimize jitter and EMI performance.
    Compatibili

SiT8009AC-22-XXE-133.000000参数

参数
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 133MHz
最大工作电压 3.63V
最小工作电压 2.25V
通用封装 QFN
安装方式 贴片安装

SiT8009AC-22-XXE-133.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8009AC-22-XXE-133.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8009AC-22-XXE-133.000000 SiT8009AC-22-XXE-133.000000数据手册

SiT8009AC-22-XXE-133.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 11.05
35+ ¥ 9.196
100+ ¥ 7.98
库存: 1000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 110.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693