处理中...

首页  >  产品百科  >  SiT8009AC-33-18S-133.000000

SiT8009AC-33-18S-133.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 1.62V 1.98V 15pF ±50ppm 133MHz QFN 贴片安装
供应商型号: 10A-SIT8009AC-33-18S-133.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8009AC-33-18S-133.000000

SiT8009AC-33-18S-133.000000概述

    Product Introduction: SiT8009B High Frequency, Low Power Oscillator
    The SiT8009B is a high-frequency, low-power oscillator designed to meet the demands of modern electronic applications requiring precise timing solutions. It is primarily used as a standard frequency oscillator with notable advantages such as excellent total frequency stability, low power consumption, and compatibility with multiple voltage levels. The SiT8009B serves a variety of industries, including telecommunications, networking, servers, and embedded systems.
    Key Features:
    - Excellent Frequency Stability: Offers total frequency stability as low as ±20 ppm.
    - Wide Operating Temperature Range: Functions reliably from -40°C to 85°C, with extended options available.
    - Low Power Consumption: Typical power consumption of 4.9 mA at 1.8V.
    - Standby Mode: Ensures prolonged battery life with minimal standby current.
    - Fast Startup: Provides a startup time of 5 ms.
    - Compatible Output: Compatible with LVCMOS/HCMOS output standards.
    - RoHS Compliant: Environmentally friendly with no lead, halogens, or antimony.
    - Pin-to-Pin Compatibility: Replaces quartz-based oscillators seamlessly.
    Technical Parameters
    | Parameter | Min | Typ | Max | Unit |

    | Frequency Range | 115 | 125 | 137 | MHz |
    | Frequency Stability | -20 | 0 | +20 | ppm |
    | Operating Temperature Range | -40 | 85 °C |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V |
    | Current Consumption | 4.9 | 5.6 | 7.5 | mA |
    Product Features and Advantages
    The SiT8009B stands out due to its high frequency stability and low power consumption, making it ideal for portable and energy-sensitive devices. It offers seamless integration with existing systems thanks to its pin-to-pin compatibility with quartz oscillators. Additionally, its ability to enter standby mode significantly enhances battery longevity, a critical factor in today's battery-operated devices. The fast startup time ensures minimal delays, which is crucial for time-critical applications.
    Applications and Use Cases
    The SiT8009B is widely used in:
    - Telecommunications: GPON/EPON networks, switches, and routers.
    - Networking: Servers, embedded systems, and various industrial equipment.
    - Memory Systems: DDR memory interfaces.
    - Data Transfer: PCI-E bus applications.
    Use Case Example: In network switches, where high reliability and low power consumption are essential, the SiT8009B ensures consistent performance across a wide temperature range, preventing system failures due to extreme conditions.
    Recommendations: For optimal performance, ensure that the board layout supports proper decoupling capacitors, particularly a 0.1 µF or higher capacitor between Vdd and GND. Regular firmware updates can help maintain system efficiency.
    Compatibility and Support
    The SiT8009B is designed to work seamlessly with standard LVCMOS/HCMOS outputs, ensuring compatibility with most modern digital circuits. SiTime provides comprehensive technical support and field programming services, allowing customers to customize the oscillator's frequency, stability, and other parameters to fit their specific needs.
    Common Issues and Solutions
    | Issue | Solution |

    | High current consumption | Adjust the supply voltage or drive strength. |
    | Slow startup time | Ensure proper Vdd rise time and verify the power circuitry. |
    | Output instability | Check the output load and adjust the drive strength accordingly. |
    Conclusion and Recommendation
    The SiT8009B high frequency, low power oscillator of

SiT8009AC-33-18S-133.000000参数

参数
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 133MHz
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SiT8009AC-33-18S-133.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8009AC-33-18S-133.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8009AC-33-18S-133.000000 SiT8009AC-33-18S-133.000000数据手册

SiT8009AC-33-18S-133.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 11.05
35+ ¥ 9.196
100+ ¥ 7.98
库存: 1000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 110.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235