处理中...

首页  >  产品百科  >  SiT8008AC-12-18S-62.000000D

SiT8008AC-12-18S-62.000000D

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 1.62V 1.98V 15pF ±25ppm 62MHz
供应商型号: 10A-SIT8008AC-12-18S-62.000000D
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AC-12-18S-62.000000D

SiT8008AC-12-18S-62.000000D概述

    SiT8008 Low Power Programmable Oscillator
    Product Introduction
    The SiT8008 is a cutting-edge programmable oscillator from SiTime Corporation designed to meet modern electronic timing needs. This oscillator offers unparalleled flexibility, allowing users to configure it for a wide range of frequencies from 1 MHz to 110 MHz with six decimal places of precision. It finds extensive use in high-demanding environments like digital still cameras (DSC), digital video cameras (DVC), solid-state drives (SSD), Gigabit Passive Optical Network (GPON), Ethernet, and mobile devices such as tablets and e-books.
    Technical Parameters
    The SiT8008 supports a comprehensive set of technical parameters and performance metrics:
    - Frequency Stability: Ranges from ±20 PPM to ±50 PPM depending on configuration.
    - Operational Temperature Range: -40°C to 85°C, with options for extended industrial grade.
    - Supply Voltage Range: 1.62V to 3.63V.
    - Current Consumption: Typical 3.6 mA at 20 MHz under no-load conditions.
    - Jitter Performance: Low RMS period jitter at 1.76 ps and RMS phase jitter at 0.5 ps for specific configurations.
    - Output Compatibility: Compatible with both LVCMOS and HCMOS standards.
    Unique Features and Advantages
    The SiT8008 stands out due to several key advantages:
    1. Precision Tuning: Adjustable frequency with six decimal place accuracy ensures optimal performance across diverse applications.
    2. Energy Efficiency: With low power consumption, it is ideal for portable and battery-operated devices.
    3. Versatility: Supports multiple supply voltages and offers programmable drive strength, enabling fine-tuning for various scenarios.
    4. Durability and Compliance: Fully RoHS, REACH, and Pb-free compliant, ensuring environmental safety and long-term reliability.
    Application Case Studies and Usage Tips
    The SiT8008 is suited for applications requiring stable clock signals, such as high-speed data transmission protocols (USB, SATA, Firewire). Its programmable nature allows customization to match specific application requirements, making it a versatile solution. For best performance:
    - Ensure appropriate pull-up resistors and capacitors are used, especially in noisy environments.
    - Optimize drive strength settings to enhance EMI and reduce jitter in sensitive circuits.
    Compatibility and Support
    The SiT8008 is designed for seamless integration with industry-standard packages, supporting sizes ranging from 2.0 x 1.6 mm to 7.0 x 5.0 mm. Additionally, SiTime offers robust support through their Time Machine II programming tool for field programming and custom solutions.
    Common Issues and Solutions
    - Glitches During Startup: The SiT8008 eliminates runt pulses and glitches during startup or standby modes, reducing downtime.
    - Power Consumption Concerns: Adjusting drive strength or lowering voltage can effectively manage power usage.
    Conclusion
    The SiT8008 Low Power Programmable Oscillator is an exceptional product for engineers seeking high-performance, customizable oscillators for advanced electronics. Its combination of flexibility, efficiency, and durability makes it a top choice for modern applications. It is highly recommended for projects requiring precise timing, energy-efficient design, and robust performance.
    Contact [SiTime](www.sitime.com) for inquiries about custom configurations and further technical assistance.

SiT8008AC-12-18S-62.000000D参数

参数
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 62MHz

SiT8008AC-12-18S-62.000000D厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AC-12-18S-62.000000D数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AC-12-18S-62.000000D SiT8008AC-12-18S-62.000000D数据手册

SiT8008AC-12-18S-62.000000D封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.082
100+ ¥ 3.99
1000+ ¥ 3.4884
4000+ ¥ 3.3516
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693